- Applications
- Approval Agency
- Connector Type
- Form
- Input Connector
- Input Type
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Output Connector
- Part Status
Attribute column
Manufacturer
Tamura AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Operating Temperature (Max.) | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Output Type | Max Output Current | Polarity | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Number of Secondary Winding | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830AS16090 Tamura | In Stock | - | Datasheet | Plug-In | - | Commercial grade | -10°C~40°C | 2006 | 830AS | 2.07Lx2.28W x 3.58 H 52.5mmx58.0mmx91.0mm | Obsolete | Not Applicable | - | Plug | - | - | Black | ITE (Commercial) | - | 14W | 60Hz | 1 | cULus | Fixed | 900mA | Positive | 1.83m | 900mA | Fixed Blade | 14W | 16VAC | 18W | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | - | 90.932mm | RoHS Compliant | Lead Free | ||
![]() 212AS24006 Tamura | In Stock | - | Datasheet | Plug-In | - | Commercial grade | -10°C~40°C | 2006 | 212AS | 1.40Lx1.58W x 2.50 H 35.5mmx40.0mmx63.5mm | Obsolete | Not Applicable | - | Plug | - | - | White | ITE (Commercial) | - | 1W | 60Hz | 1 | cULus | Fixed | 60mA | Positive | 1.83m | 60mA | Fixed Blade | 1.5W | 24VAC | 3W | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | - | 63.5mm | RoHS Compliant | Lead Free | ||
![]() 830A0066-03 Tamura | In Stock | - | - | Plug-In | - | - | - | 1999 | 830A | - | Obsolete | Not Applicable | EAR99 | Screw | 40°C | 0°C | - | ITE (Commercial) | - | 20W | - | - | UL; CSA | - | 900mA | - | - | 900mA | Fixed Blade | 20W | 22VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 820A0064-03 Tamura | In Stock | - | - | Plug-In | - | - | - | 1999 | 820A | - | Obsolete | Not Applicable | EAR99 | Screw | 40°C | 0°C | - | ITE (Commercial) | 12W | 12W | - | - | UL; CSA | - | 650mA | - | - | 650mA | Fixed Blade | 11W | 18VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 830AS20080 Tamura | In Stock | - | Datasheet | Plug-In | - | Commercial grade | -10°C~40°C | 2006 | 830AS | 2.07Lx2.28W x 3.58 H 52.5mmx58.0mmx91.0mm | Obsolete | Not Applicable | - | Plug | - | - | Black | ITE (Commercial) | - | 16W | 60Hz | 1 | cULus | Fixed | 800mA | Positive | 1.83m | 800mA | Fixed Blade | 16W | 20VAC | 20W | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | - | 90.932mm | RoHS Compliant | Contains Lead | ||
![]() 820A0067-03 Tamura | In Stock | - | - | Plug-In | - | - | - | 1999 | 820A | - | Obsolete | Not Applicable | EAR99 | Screw | 40°C | 0°C | - | ITE (Commercial) | - | 12W | - | - | UL; CSA | - | 500mA | - | - | 500mA | Fixed Blade | 12W | 24VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 420AS20045 Tamura | In Stock | - | Datasheet | Plug-In | - | - | -10°C~40°C | 2003 | 420AS | 1.83Lx2.05W x 2.84 H 46.5mmx52.0mmx72.0mm | Obsolete | Not Applicable | - | Plug | - | - | Black | ITE (Commercial) | - | 9W | 60Hz | 1 | cULus | - | 450mA | - | 1.83m | 450mA | Fixed Blade | 9W | 20VAC | - | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | - | 72.136mm | RoHS Compliant | Lead Free | ||
![]() 212AS16010 Tamura | In Stock | - | Datasheet | Plug-In | - | Commercial grade | -10°C~40°C | 2006 | 212AS | 1.40Lx1.58W x 2.50 H 35.5mmx40.0mmx63.5mm | Obsolete | Not Applicable | - | Plug | - | - | White | ITE (Commercial) | - | 2W | 60Hz | 1 | cULus | Fixed | 100mA | Positive | 1.83m | 100mA | Fixed Blade | 1.6W | 16VAC | 3W | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | - | 63.5mm | RoHS Compliant | Contains Lead | ||
![]() 835AS16112 Tamura | In Stock | - | Datasheet | Wall | - | - | -10°C~40°C | 2006 | 835AS | 2.44Lx2.44W x 4.06 H 62.0mmx62.0mmx103.0mm | Obsolete | Not Applicable | - | Plug | - | - | Black | ITE (Commercial) | - | 18W | 60Hz | 1 | cULus | - | 1.125A | - | 1.83m | 1.12A | Fixed Blade | 18W | 16VAC | - | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | - | 103.124mm | RoHS Compliant | Lead Free | ||
![]() 830A0067-03 Tamura | In Stock | - | - | Wall | 40°C | - | - | 1999 | 830A | - | Obsolete | Not Applicable | EAR99 | Screw | - | - | - | ITE (Commercial) | - | 20W | - | - | UL; CSA | - | 830mA | - | - | 830mA | Fixed Blade | 20W | 24VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | RoHS Compliant | Lead Free | ||
![]() 820A0061-03 Tamura | In Stock | - | - | Plug-In | - | - | - | 2004 | 820A | - | Obsolete | Not Applicable | EAR99 | Screw | 40°C | 0°C | - | ITE (Commercial) | - | 12W | - | - | UL; CSA | - | 1A | - | - | 1A | Fixed Blade | 12W | 12VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 830A0064-03 Tamura | In Stock | - | - | Plug-In | - | - | - | 1999 | 830A | - | Obsolete | Not Applicable | EAR99 | Screw | 40°C | 0°C | - | ITE (Commercial) | - | 20W | - | - | UL; CSA | - | 1.11A | - | - | 1.11A | Fixed Blade | 20W | 18VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 830A0065-03 Tamura | In Stock | - | - | Plug-In | - | - | - | 1999 | 830A | - | Obsolete | Not Applicable | EAR99 | Screw | 40°C | 0°C | - | ITE (Commercial) | - | 20W | - | - | UL; CSA | - | 1A | - | - | 1A | Fixed Blade | 20W | 20VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 820A0060-03 Tamura | In Stock | - | - | Wall | 40°C | - | - | 1999 | 820A | - | Obsolete | Not Applicable | EAR99 | Screw | - | - | - | ITE (Commercial) | - | 12W | - | - | UL; CSA | - | 1.2A | - | - | 1.2A | Fixed Blade | 12W | 10VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 820A0063-03 Tamura | In Stock | - | - | Wall | 40°C | - | - | 2004 | 820A | - | Obsolete | Not Applicable | EAR99 | Screw | - | - | - | ITE (Commercial) | - | 12W | - | - | UL; CSA | - | 750mA | - | - | 750mA | Fixed Blade | 12W | 16VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 820A0066-03 Tamura | In Stock | - | - | Wall | 40°C | - | - | 1999 | 820A | - | Obsolete | Not Applicable | EAR99 | Screw | - | - | - | ITE (Commercial) | - | 12W | - | - | UL; CSA | - | 550mA | - | - | 550mA | Fixed Blade | 12W | 22VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 830A0060-03 Tamura | In Stock | - | - | Plug-In | - | - | - | 1999 | 830A | - | Obsolete | Not Applicable | EAR99 | Screw | 40°C | 0°C | - | ITE (Commercial) | - | 20W | - | - | UL; CSA | - | 2A | - | - | 2A | Fixed Blade | 20W | 10VAC | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | 1 | - | Non-RoHS Compliant | Contains Lead |