- Efficiency
- Number of Outputs
- Type
- Series
- Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Part Status
- Published
- Size / Dimension
Attribute column
Manufacturer
Tamura AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Minimum Load Required | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OVS-48H-UC Tamura | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0°C~70°C With Derating | 2006 | OVS-U | 8.60Lx4.88W x 2.37 H 218.4mmx124.0mmx60.2mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 96W | 96W | 1 | - | 70% | 3kV | 48V | 5.5A | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | 60.198mm | RoHS Compliant | Contains Lead | ||
![]() OVS-5E-UC Tamura | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0°C~70°C With Derating | 2006 | OVS-U | 8.60Lx4.88W x 2.37 H 218.4mmx124.0mmx60.2mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 96W | 96W | 1 | - | 70% | 3kV | 5V | 10A | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | 60.198mm | RoHS Compliant | Contains Lead | ||
![]() OVS-24E-UC Tamura | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0°C~70°C With Derating | 2006 | OVS-U | 8.60Lx4.88W x 2.37 H 218.4mmx124.0mmx60.2mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 96W | 96W | 1 | - | 70% | 3kV | 24V | 2.5A | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | 60.198mm | RoHS Compliant | Contains Lead | ||
![]() OVS-12G-UC Tamura | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0°C~70°C With Derating | 2006 | OVS-U | 8.60Lx4.88W x 2.37 H 218.4mmx124.0mmx60.2mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 96W | 96W | 1 | - | 70% | 3kV | 12V | 15A | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | 60.198mm | RoHS Compliant | Contains Lead | ||
![]() OVS-48G-UC Tamura | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0°C~70°C With Derating | 2006 | OVS-U | 8.60Lx4.88W x 2.37 H 218.4mmx124.0mmx60.2mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 96W | 96W | 1 | - | 70% | 3kV | 48V | 3.7A | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | 60.198mm | RoHS Compliant | Contains Lead | ||
![]() AAD130-61001-2 Tamura | In Stock | - | - | - | Chassis Mount | Chassis Mount | 0°C~50°C | 2016 | AAD130 (130W) | 5.00Lx3.14W x 1.25 H 127.0mmx79.8mmx31.8mm | Obsolete | 1 (Unlimited) | Open Frame | - | 80W 130W Forced Air | 80W | - | - | 88% | - | - | - | Yes | - | 31.75mm | RoHS Compliant | - | ||
![]() AAD600S-9 Tamura | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0°C~70°C With Derating | 2011 | AAD600S (600W) | 9.00Lx4.00W x 1.59 H 228.6mmx101.6mmx40.4mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 600W | - | 1 | CE | 92% | - | - | - | No | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | ||
![]() OVS-15J-UC Tamura | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | 0°C~70°C With Derating | 2006 | OVS-U | 8.60Lx4.88W x 2.37 H 218.4mmx124.0mmx60.2mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 96W | 96W | 1 | - | 70% | 3kV | 15V | 25A | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | 60.198mm | RoHS Compliant | Contains Lead |