- Number of Outputs
- Output Current
- Output Type
- Height
- Max Output Current
- Mount
- Polarity
- Series
- Applications
- Approval Agency
- Connector Type
- Cord Length
Attribute column
Manufacturer
Tamura AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Output Type | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 212AS03032 Tamura | In Stock | - | Datasheet | Wall | Commercial grade | -10°C~40°C | 1999 | 212AS | 2.50Lx1.57W x 1.40 H 63.5mmx40.0mmx35.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 960mW | 960mW | 60Hz | 1 | cULus | - | 320mA | Positive | Positive Center | 1.83m | 320mA | Fixed Blade | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | 35.56mm | RoHS Compliant | Lead Free | ||
![]() 830AS04150 Tamura | In Stock | - | Datasheet | Plug-In | Commercial grade | -10°C~40°C | 2006 | 830AS | 3.58Lx2.28W x 2.07 H 91.0mmx58.0mmx52.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 6.8W | 7W | 60Hz | 1 | cULus | Fixed | 1.5A | Positive | Positive Center | 1.83m | 1.5A | Fixed Blade | 4.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | 52.578mm | RoHS Compliant | Lead Free | ||
![]() 835AS15080 Tamura | In Stock | - | Datasheet | Plug-In | Commercial grade | -10°C~40°C | 2006 | 835AS | 4.10Lx2.44W x 2.44 H 103.0mmx62.0mmx62.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 12W | 12W | 60Hz | 1 | cULus | Fixed | 800mA | Positive | Positive Center | 1.83m | 800mA | Fixed Blade | 15V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | 61.976mm | RoHS Compliant | - | ||
![]() 420AS24025 Tamura | In Stock | - | Datasheet | Plug-In | Commercial grade | -10°C~40°C | 2006 | 420AS | 2.84Lx2.05W x 1.83 H 72.0mmx52.0mmx46.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 6W | 6W | 60Hz | 1 | cULus | Fixed | 250mA | Positive | Positive Center | 1.83m | 250mA | Fixed Blade | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | 46.482mm | RoHS Compliant | Contains Lead |