- Current - Output 1
- Height
- Length
- Number of Outputs
- RoHS
- Voltage-Output 1
- Width
- Efficiency
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Pins
Attribute column
Manufacturer
Tamura Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Voltage-Output 1 | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Efficiency | Current - Output 1 | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAS150-9-AG Tamura | In Stock | - | - | Screw | 20 | Non-Compliant | 48 V | 60 °C | 0 °C | 1 | 85 % | 3.5 A | 38.1 mm | 152.4 mm | 101.6 mm | ||
![]() PAS150-4-AG Tamura | In Stock | - | - | Screw | 20 | Non-Compliant | 12 V | 60 °C | 0 °C | 1 | 85 % | 12.5 A | 38.1 mm | 152.4 mm | 101.6 mm | ||
![]() PAS150-2-AG Tamura | In Stock | - | - | - | - | Compliant | 3.3 V | - | - | 1 | - | 30 A | 38.1 mm | 152.4 mm | 101.6 mm | ||
![]() PAS250-6AG Tamura | In Stock | - | - | Screw | 20 | Compliant | 24 V | 70 °C | 0 °C | 1 | 85 % | 10.5 A | 38.1 mm | 177.8 mm | 101.6 mm | ||
![]() PAS250-9-AG Tamura | In Stock | - | - | Screw | 20 | Compliant | 48 V | 70 °C | 0 °C | 1 | 85 % | 5.5 A | 38.1 mm | 177.8 mm | 101.6 mm | ||
![]() PAS150-3-AG Tamura | In Stock | - | - | - | - | Compliant | 5 V | - | - | 1 | - | 30 A | 38.1 mm | 152.4 mm | 101.6 mm |