- Current Rating
- DC Resistance (DCR)
- Frequency
- Frequency Range
- Height Seated (Max)
- Inductance
- Lead Free
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Tamura Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Current Rating | Frequency | Termination Style | Inductance | DC Resistance (DCR) | Frequency Range | Turns Ratio - Primary:Secondary | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCS-08 Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2004 | TCS | 0.276Lx0.331W 7.00mmx8.40mm | Obsolete | 1 (Unlimited) | Gull Wing | Invasive | 85°C | -40°C | 6A | 250kHz | Gull Wing | 3mH | 6mOhm Primary 7.7Ohm Secondary | 250kHz Min | 1:125 | 0.205 5.20mm | 7mm | 6.3mm | RoHS Compliant | Contains Lead | ||
![]() TCS-05 Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2004 | TCS | 0.276Lx0.331W 7.00mmx8.40mm | Obsolete | 1 (Unlimited) | Gull Wing | Invasive | 85°C | -40°C | 6A | 250kHz | Gull Wing | 720μH | 6mOhm Primary 1.75Ohm Secondary | 250kHz Min | 1:60 | 0.205 5.20mm | 7mm | 6.3mm | RoHS Compliant | Contains Lead | ||
![]() TCS-03 Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2004 | TCS | 0.276Lx0.331W 7.00mmx8.40mm | Obsolete | 1 (Unlimited) | Gull Wing | Invasive | 85°C | -40°C | 6A | 250kHz | Gull Wing | 320μH | 6mOhm Primary 1.14Ohm Secondary | 250kHz Min | 1:40 | 0.205 5.20mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TCS-06 Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2004 | TCS | 0.276Lx0.331W 7.00mmx8.40mm | Obsolete | 1 (Unlimited) | Gull Wing | Invasive | 85°C | -40°C | 6A | 250kHz | Gull Wing | 980μH | 6mOhm Primary 4.75Ohm Secondary | 250kHz Min | 1:70 | 0.205 5.20mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TCS-02 Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2004 | TCS | 0.276Lx0.331W 7.00mmx8.40mm | Obsolete | 1 (Unlimited) | Gull Wing | Invasive | 85°C | -40°C | 6A | 250kHz | Gull Wing | 180μH | 6mOhm Primary 870mOhm Secondary | 250kHz Min | 1:30 | 0.205 5.20mm | 7mm | 6.3mm | RoHS Compliant | Contains Lead | ||
![]() TCS-04 Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2004 | TCS | 0.276Lx0.331W 7.00mmx8.40mm | Obsolete | 1 (Unlimited) | Gull Wing | Invasive | 85°C | -40°C | 6A | 250kHz | Gull Wing | 500μH | 6mOhm Primary 1.5Ohm Secondary | 250kHz Min | 1:50 | 0.205 5.20mm | 7mm | 6.3mm | RoHS Compliant | Contains Lead | ||
![]() TCS-07 Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2004 | TCS | 0.276Lx0.331W 7.00mmx8.40mm | Obsolete | 1 (Unlimited) | Gull Wing | Invasive | 85°C | -40°C | 6A | 250kHz | Gull Wing | 2mH | 6mOhm Primary 5.9Ohm Secondary | 250kHz Min | 1:100 | 0.205 5.20mm | 7mm | 6.3mm | RoHS Compliant | Contains Lead | ||
![]() TCS-01 Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2004 | TCS | 0.276Lx0.331W 7.00mmx8.40mm | Obsolete | 1 (Unlimited) | Gull Wing | Invasive | 85°C | -40°C | 6A | 250kHz | Gull Wing | 80μH | 6mOhm Primary 550mOhm Secondary | 250kHz Min | 1:20 | 0.205 5.20mm | - | - | RoHS Compliant | Contains Lead |