- Series
- Packaging
- Power Rating
- Mount
- Mounting Type
- Number of Pins
- Part Status
- Termination
- Type
- Center Tap
- Factory Lead Time
- Height
Attribute column
Manufacturer
Tamura Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Termination Style | Approval Agency | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL30-32-130B Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | - | 2013 | - | 66.70mm Lx55.60mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 30W | - | PC Pin | - | 3500Vrms | - | - | 30VA | 115V 230V | Dual | No | - | - | - | - | - | 41.00mm | - | - | RoHS Compliant | - | ||
![]() PFT12-35 Tamura | In Stock | - | Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 10 | 312g | Bulk | 2012 | - | 63.50mm Lx50.80mm W | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE; ADDITIONAL SECONDARY 0F 35V | 8504.31.40.35 | 12W | 12W | unknown | PC Pin | - | 1500Vrms | 150mA | - | 12VA | 115V 230V | Dual | Yes | 35V 16V | - | 2 | 12 VA | 27.1mm | 27.00mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 3FL34-340 Tamura | In Stock | - | Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 8 | 312g | Bulk | 2007 | 3FL | 63.50mm Lx50.80mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 12W | 12W | - | PC Pin | - | 1500Vrms | 340mA | - | 12VA | 115V 230V | Dual | No | Parallel 17V Series 34V | - | - | - | 27.1mm | 27.05mm | - | - | RoHS Compliant | - | ||
![]() PFT24-35 Tamura | In Stock | - | Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 10 | 425g | Bulk | 2006 | - | 71.70mm Lx58.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE; ADDITIONAL SECONDARY 0F 35V | 8504.31.40.35 | 24W | 24W | unknown | PC Pin | - | 1500Vrms | 300mA | - | 24VA | 115V 230V | Dual | Yes | Parallel 16V Series 35V | - | 2 | 24 VA | 31.8mm | 31.70mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PL30-20-130B Tamura | 32 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 522g | Bulk | 2006 | PL30-xx-130B | 66.70mm Lx55.60mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | 30W | 30W | - | PC Pin | - | 3500Vrms | 1.5A | - | 30VA | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | 41mm | 41.00mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 3FL40-300 Tamura | 17 |
| Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 8 | - | - | 1999 | 3FL | 63.50mm Lx50.80mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 12W | 12W | - | PC Pin | - | 1500Vrms | 300mA | - | 12VA | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | 27mm | 27.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FD-320 Tamura | 440 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 113g | Bulk | 2006 | 3FD-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 2.4W | 2.4W | - | PC Pin | - | 2500Vrms | 120mA | Dual | 2.4VA | 115V 230V | Dual | No | Parallel 10V Series 20V | Dual | - | - | 32mm | 32.10mm | 35.56mm | 31mm | RoHS Compliant | Lead Free | ||
![]() PF24-20 Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 425g | Bulk | 2007 | PF24 | 72.00mm Lx58.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | - | - | 24W | 24W | - | PC Pin | - | 1500Vrms | 1.2A | - | 24VA | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | 31.8mm | 31.80mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PFT6-38 Tamura | In Stock | - | Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 10 | 312g | Bulk | 2012 | - | 47.60mm Lx39.70mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Semi-Toroidal | - | - | 6W | 6W | - | PC Pin | - | 1500Vrms | 60mA | Dual | 6VA | 115V 230V | Dual | Yes | Parallel 17.5V Series 37.5V | Dual | - | - | 27.1mm | 21.60mm | 47.6mm | 39.7mm | RoHS Compliant | - | ||
![]() 3FS-456 Tamura | 313 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 6 | 200g | Bulk | 2006 | 3FS-4xx | 41.50mm Lx34.83mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 6W | 6W | - | PC Pin | UL; CSA | 2500Vrms | 110mA | - | 6VA | 115V | Single | No | Parallel 28V Series 56V | Dual | - | - | 34.5mm | 34.55mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FS-356 Tamura | 38 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | 113g | Bulk | 2006 | 3FS-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 2.4W | 2.4W | - | PC Pin | UL; CSA | 2500Vrms | 45mA | - | 2.4VA | 115V | Single | No | Parallel 28V Series 56V | Dual | - | 2.4 VA | 32mm | 32.10mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FL12-200 Tamura | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 142g | Bulk | 2007 | 3FL | 47.60mm Lx39.60mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 2.5W | 2.5W | - | PC Pin | - | 1500Vrms | 200mA | - | 2.5VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | 16.5mm | 16.80mm | - | - | RoHS Compliant | Lead Free | ||
![]() PLT56-32-130B Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | 771g | Bulk | 2013 | - | 76.20mm Lx64.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 56W | - | PC Pin | - | 3500Vrms | 4A | - | 56VA | 115V 230V | Dual | Yes | Parallel 9.3V Series 27.5V | - | - | - | 46.1mm | 48.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() PLT20-32-130B Tamura | 117 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 408g | Bulk | 1999 | - | 57.20mm Lx47.60mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 20W | 20W | - | PC Pin | - | 3500Vrms | 1.5A | Dual | 20VA | 115V 230V | Dual | Yes | Parallel 9.3V Series 27.5V | Dual | - | - | 41.3mm | 41.38mm | 57.2mm | 47.6mm | RoHS Compliant | Contains Lead | ||
![]() 3FS-310 Tamura | 620 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | 113g | Bulk | 2006 | 3FS-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 2.4W | 2.4W | - | PC Pin | UL; CSA | 2500Vrms | 250mA | - | 2.4VA | 115V | Single | No | Parallel 5V Series 10V | Dual | - | 2.4 VA | 32.1mm | 32.10mm | - | - | RoHS Compliant | - | ||
![]() PF24-16 Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 425g | Bulk | 2007 | PF24 | 72.00mm Lx58.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | - | - | 24W | 24W | - | PC Pin | - | 1500Vrms | 1.5A | - | 24VA | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | 31.8mm | 31.80mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 3FD-312 Tamura | 2116 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 113g | Bulk | 2006 | 3FD-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 2.4W | 2.4W | - | PC Pin | UL; CSA | 2500Vrms | 200mA | - | 2.4VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | 2 | 2.4 VA | 32mm | 32.10mm | - | - | RoHS Compliant | - | ||
![]() PF24-24 Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 425g | Bulk | 2007 | PF24 | 72.00mm Lx58.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | - | - | 24W | 24W | - | PC Pin | - | 1500Vrms | 1A | - | 24VA | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | 31.8mm | 31.80mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 3FL12-950 Tamura | In Stock | - | Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 8 | 312g | Bulk | 2007 | 3FL | 63.50mm Lx50.80mm W | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 12W | 12W | - | PC Pin | UL; CSA | 1500Vrms | 1.9A | - | 12VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | 1 | 12 VA | 27.1mm | 27.05mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PL56-24-130B Tamura | 26 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 771g | Bulk | 2006 | PL56-xx-130B | 76.20mm Lx64.00mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 56W | 56W | - | PC Pin | - | 3500Vrms | 2.33A | - | 56VA | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | 46.1mm | 48.50mm | - | - | RoHS Compliant | Lead Free |