- Series
- Packaging
- Power Rating
- Mount
- Mounting Type
- Number of Pins
- Part Status
- Termination
- Type
- Center Tap
- Factory Lead Time
- Height
Attribute column
Manufacturer
Tamura Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Termination Style | Approval Agency | Voltage - Isolation | Max Output Current | Input Voltage-Nom | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3FD-248 Tamura | 26 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 77.1g | Bulk | 2006 | 3FD-2xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 1.1W | 1.1W | PC Pin | UL; CSA | 2500Vrms | 23mA | - | 1.1VA | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | 2 | 1.1 VA | 25.4mm | 38.00mm | - | RoHS Compliant | Contains Lead | ||
![]() PL5.0-12-130B Tamura | 341 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 168g | Bulk | - | PL5.0-xx-130B | 41.28mm Lx36.37mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | 5W | 5W | PC Pin | - | 3500Vrms | 400mA | - | 5VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | 35.6mm | 35.60mm | - | RoHS Compliant | Lead Free | ||
![]() 3FL20-300 Tamura | 264 |
| Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 8 | 198g | Bulk | 2007 | 3FL | 47.60mm Lx39.60mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 6W | 6W | PC Pin | UL; CSA | 1500Vrms | 300mA | - | 6VA | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | 1 | 6 VA | 21.6mm | 21.60mm | - | RoHS Compliant | Lead Free | ||
![]() 3FL10-250 Tamura | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 142g | Bulk | 2007 | 3FL | 47.60mm Lx39.60mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 2.5W | 2.5W | PC Pin | - | 1500Vrms | 250mA | - | 2.5VA | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | 16.5mm | 16.80mm | - | RoHS Compliant | - | ||
![]() 3FS-216 Tamura | 33 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | 77.1g | Bulk | 2012 | 3FS-2xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 1.1W | 1.1W | PC Pin | UL; CSA | 2500Vrms | 70mA | - | 1.1VA | - | 115V | Single | No | Parallel 8V Series 16V | Dual | - | 1.1 VA | 25.4mm | 25.40mm | - | RoHS Compliant | - | ||
![]() 3FS-324 Tamura | 29 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | 113g | Bulk | 2006 | 3FS-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 2.4W | 2.4W | PC Pin | UL; CSA | 2500Vrms | 100mA | - | 2.4VA | - | 115V | Single | No | Parallel 12V Series 24V | Dual | - | 2.4 VA | 32.1mm | 32.10mm | - | RoHS Compliant | Lead Free | ||
![]() 3FL20-600 Tamura | In Stock | - | Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 8 | 312g | Bulk | 1999 | 3FL | 63.50mm Lx50.80mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 12W | 12W | PC Pin | - | 1500Vrms | 1.2A | - | 12VA | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | 27.1mm | 27.05mm | - | RoHS Compliant | Contains Lead | ||
![]() 3FD-420 Tamura | 32 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 200g | Bulk | 2006 | 3FD-4xx | 41.50mm Lx34.83mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 6W | 6W | PC Pin | UL; CSA | 2500Vrms | 300mA | - | 6VA | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | 2 | 6 VA | 34.54mm | 34.55mm | - | RoHS Compliant | Lead Free | ||
![]() PL5.0-10-130B Tamura | 4455 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 168g | Bulk | - | PL5.0-xx-130B | 41.28mm Lx36.37mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | 5W | 5W | PC Pin | CSA, UL | 3500Vrms | 1A | 230V | 5VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | - | 2 | 5 VA | 35.6mm | 35.60mm | 36.37mm | RoHS Compliant | Lead Free | ||
![]() 3FD-528 Tamura | 54 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 318g | Bulk | 2006 | 3FD-5xx | 48.50mm Lx41.52mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 12W | 12W | PC Pin | UL; CSA | 2500Vrms | 420mA | - | 12VA | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | 2 | 12 VA | 41.4mm | 38.00mm | - | RoHS Compliant | Lead Free | ||
![]() 3FS-256 Tamura | 38 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | 77.1g | Bulk | 2006 | 3FS-2xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 1.1W | 1.1W | PC Pin | UL; CSA | 2500Vrms | 20mA | - | 1.1VA | - | 115V | Single | No | Parallel 28V Series 56V | Dual | - | 1.1 VA | 25.4mm | 25.40mm | - | RoHS Compliant | Lead Free | ||
![]() PL5.0-24-130B Tamura | 592 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 168g | Bulk | - | PL5.0-xx-130B | 41.28mm Lx36.37mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | 5W | 5W | PC Pin | - | 3500Vrms | 210mA | - | 5VA | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | 35.6mm | 35.60mm | - | RoHS Compliant | Contains Lead | ||
![]() 3FD-348 Tamura | 337 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 113g | Bulk | 2006 | 3FD-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 2.4W | 2.4W | PC Pin | UL; CSA | 2500Vrms | 50mA | - | 2.4VA | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | 2 | 2.4 VA | 32mm | 32.10mm | - | RoHS Compliant | Lead Free | ||
![]() PL30-16-130B Tamura | 32 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 522g | Bulk | 2006 | PL30-xx-130B | 66.70mm Lx55.60mm W | yes | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 30W | 30W | PC Pin | - | 3500Vrms | 1.9A | - | 30VA | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | 41mm | 41.00mm | - | RoHS Compliant | Lead Free | ||
![]() 3FL10-1200 Tamura | 38 |
| Datasheet | 25 Weeks | Flanges, Through Hole | Through Hole | 8 | 312g | Bulk | 2007 | 3FL | 63.50mm Lx50.80mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 12W | 12W | PC Pin | UL; CSA | 1500Vrms | 1.2A | - | 12VA | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | 1 | 12 VA | - | 27.05mm | - | RoHS Compliant | Lead Free | ||
![]() 3FL20-125 Tamura | 400 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 142g | Bulk | 2007 | 3FL | 47.60mm Lx39.60mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 2.5W | 2.5W | PC Pin | - | 1500Vrms | 125mA | - | 2.5VA | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | 16.5mm | 16.80mm | - | RoHS Compliant | - | ||
![]() 3FD-410 Tamura | 58 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 200g | Bulk | 2006 | 3FD-4xx | 41.50mm Lx34.83mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 6W | 6W | PC Pin | UL; CSA | 2500Vrms | 1.2A | - | 6VA | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | 2 | 6 VA | 34.54mm | 34.55mm | - | RoHS Compliant | Contains Lead | ||
![]() 3FS-516 Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 6 | 318g | Bulk | 2006 | 3FS-5xx | 48.50mm Lx41.52mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 12W | 12W | PC Pin | UL; CSA | 2500Vrms | 1.6A | - | 12VA | - | 115V | Single | No | Parallel 8V Series 16V | Dual | - | 12 VA | 38mm | 38.00mm | - | RoHS Compliant | Lead Free | ||
![]() 3FS-212 Tamura | 199 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | 77.1g | Bulk | 2006 | 3FS-2xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 1.1W | 1.1W | PC Pin | UL; CSA | 2500Vrms | 90mA | - | 1.1VA | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Dual | - | 1.1 VA | 25.4mm | 25.40mm | - | RoHS Compliant | Lead Free | ||
![]() PL2.5-36-130B Tamura | 357 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 113g | Bulk | - | PL2.5-xx-130B | 41.28mm Lx36.37mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | 2.5W | 2.5W | PC Pin | - | 3500Vrms | 70mA | - | 2.5VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | 28.6mm | 28.60mm | - | RoHS Compliant | - |