- Series
- Packaging
- Power Rating
- Mount
- Mounting Type
- Number of Pins
- Part Status
- Termination
- Type
- Center Tap
- Factory Lead Time
- Height
Attribute column
Manufacturer
Tamura Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL20-36-130B Tamura | 110 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 408g | Bulk | 2006 | PL20-xx-130B | 57.20mm Lx47.60mm W | yes | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 20W | 20W | PC Pin | - | - | 3500Vrms | 1.12A | - | 20VA | - | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | 41.58mm | 41.28mm | - | - | RoHS Compliant | Lead Free | ||
![]() PL30-12-130B Tamura | 121 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 522g | Bulk | 2006 | PL30-xx-130B | 66.70mm Lx55.60mm W | yes | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 30W | 30W | PC Pin | - | - | 3500Vrms | 2.4A | - | 30VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 41mm | 41.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FL16-700 Tamura | 103 |
| Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 8 | 312g | Bulk | 2007 | 3FL | 63.50mm Lx50.80mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | POWER | - | - | 12W | 12W | PC Pin | UL; CSA | - | 1500Vrms | 1.4A | - | 12VA | 16V | 115V | 230V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 1 | 12 VA | 27.1mm | 27.05mm | 63.5mm | - | RoHS Compliant | - | ||
![]() 3FL16-350 Tamura | 7 |
| Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 8 | 198g | Bulk | 2007 | 3FL | 47.60mm Lx39.60mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE | - | 6W | 6W | PC Pin | UL; CSA | - | 1500Vrms | 350mA | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 1 | 6 VA | 21.6mm | 21.60mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PL10-36-130B Tamura | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 240g | Bulk | 2006 | PL10-xx130B | 47.60mm Lx39.70mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | POWER | - | - | 10W | 10W | PC Pin | UL, CSA, TUV, CE | 47.6mm x 39.7mm x 36.2mm | 3500Vrms | 280mA | - | 10VA | 36V | 115V | 230V | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 1 | 10 VA | 36.2mm | 36.20mm | 47.6mm | 39.7mm | RoHS Compliant | - | ||
![]() PL20-10-130B Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 408g | Bulk | 2006 | PL20-xx-130B | 57.20mm Lx47.60mm W | yes | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 20W | 20W | PC Pin | - | - | 3500Vrms | 2A | - | 20VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | 41.58mm | 41.28mm | - | - | RoHS Compliant | Lead Free | ||
![]() PL56-10-130B Tamura | 17 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 771g | Bulk | 2006 | PL56-xx-130B | 76.20mm Lx64.00mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 56W | 56W | PC Pin | - | - | 3500Vrms | 5.6A | - | 56VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | 46.1mm | 48.50mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PL20-20-130B Tamura | 58 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 408g | Bulk | 2006 | PL20-xx-130B | 57.20mm Lx47.60mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 20W | 20W | PC Pin | - | - | 3500Vrms | 1A | Dual | 20VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | Dual | - | - | 41.58mm | 41.28mm | 57.2mm | 47.6mm | RoHS Compliant | Lead Free | ||
![]() PL10-12-130B Tamura | 193 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 240g | Bulk | 2006 | PL10-xx130B | 47.60mm Lx39.70mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | 10W | 10W | PC Pin | - | - | 3500Vrms | 1.6A | - | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 36.2mm | 36.20mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FD-512 Tamura | 17 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 318g | Bulk | 2006 | 3FD-5xx | 48.50mm Lx41.52mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE | - | 12W | 12W | PC Pin | UL; CSA | - | 2500Vrms | 1A | - | 12VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | 2 | 12 VA | 41.4mm | 38.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FS-510 Tamura | 132 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 6 | 318g | Bulk | 2006 | 3FS-5xx | 48.50mm Lx41.52mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE | 8504.31.40.35 | 12W | 12W | PC Pin | UL; CSA | - | 2500Vrms | 1.2A | - | 12VA | - | - | - | 115V | Single | No | Parallel 5V Series 10V | - | Dual | - | 12 VA | 38mm | 38.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FD-228 Tamura | 17 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 77.1g | Bulk | 2006 | 3FD-2xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE | - | 1.1W | 1.1W | PC Pin | UL; CSA | - | 2500Vrms | 40mA | - | 1.1VA | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | 2 | 1.1 VA | 25.4mm | 38.00mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PL10-24-130B Tamura | 196 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 240g | Bulk | 2006 | PL10-xx130B | 47.60mm Lx39.70mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | 10W | 10W | PC Pin | - | - | 3500Vrms | 420mA | - | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 36.2mm | 36.20mm | - | - | RoHS Compliant | - | ||
![]() PL2.5-20-130B Tamura | 32 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 113g | Bulk | - | PL2.5-xx-130B | 41.28mm Lx36.37mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | 2.5W | 2.5W | PC Pin | - | - | 3500Vrms | 120mA | - | 2.5VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | 28.6mm | 28.60mm | - | - | RoHS Compliant | - | ||
![]() 3FD-220 Tamura | 489 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 77.1g | Bulk | 2006 | 3FD-2xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE | - | 1.1W | 1.1W | PC Pin | UL; CSA | - | 2500Vrms | 55mA | - | 1.1VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | 2 | 1.1 VA | 25.4mm | 25.40mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FS-316 Tamura | 488 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | 113g | Bulk | 2006 | 3FS-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE | 8504.31.40.35 | 2.4W | 2.4W | PC Pin | UL; CSA | - | 2500Vrms | 150mA | - | 2.4VA | - | - | - | 115V | Single | No | Parallel 8V Series 16V | - | Dual | - | 2.4 VA | 32.1mm | 32.10mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3FL16-150 Tamura | 544 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 142g | Bulk | 2007 | 3FL | 63.50mm Lx50.80mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 2.5W | 2.5W | PC Pin | - | - | 1500Vrms | 150mA | - | 2.5VA | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | 16.5mm | 27.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() PL2.5-16-130B Tamura | 712 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 113g | Bulk | - | PL2.5-xx-130B | 41.28mm Lx36.37mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | 2.5W | 2.5W | PC Pin | UL; CSA; VDE; TUV | - | 3500Vrms | 150mA | - | 2.5VA | 8V | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 2 | 2.5 VA | 28.6mm | 28.60mm | - | 36.37mm | RoHS Compliant | Lead Free | ||
![]() PL2.5-24-130B Tamura | 63 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 8 | 113g | Bulk | - | PL2.5-xx-130B | 41.28mm Lx36.37mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | 2.5W | 2.5W | PC Pin | - | - | 3500Vrms | 100mA | - | 2.5VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 28.6mm | 28.60mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 3FS-548 Tamura | 29 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 6 | 318g | Bulk | 2006 | 3FS-5xx | 48.50mm Lx41.52mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE | 8504.31.40.35 | 12W | 12W | PC Pin | UL; CSA | - | 2500Vrms | 250mA | - | 12VA | - | - | - | 115V | Single | No | Parallel 24V Series 48V | - | Dual | - | 12 VA | 38mm | 38.00mm | - | - | RoHS Compliant | Lead Free |