- Transformer Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Part Status
- RoHS Status
- Height Seated (Max)
- Size / Dimension
- Lead Free
- Turns Ratio - Primary:Secondary
- Packaging
- Inductance
Attribute column
Manufacturer
Tamura Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Applications | Number of Functions | Inductance | DC Resistance (DCR) | Current | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G500 Tamura | 956 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | 6 | 0°C~70°C | Tube | - | G5 | 0.350Lx0.500W 8.90mmx12.70mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | 1 | 5mH | 3.9Ohm | - | - | 500V | Isolation and Data Interface (Encapsulated) | 1:1:1 Ter | 25VμS | 25 V-us | 10.5ns | 0.250 6.35mm | 12.7mm | 8.9mm | RoHS Compliant | - | ||
![]() G513 Tamura | 38 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | 6 | 0°C~70°C | Bulk | - | G5 | 0.350Lx0.500W 8.90mmx12.70mm | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.2mH | 700mOhm | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1:1 Ter | 10VμS | - | - | 0.250 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-299 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | -40°C~85°C | Bulk | 2002 | - | 0.500Lx0.350W 12.70mmx8.90mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1Ohm | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:1CT | - | - | - | 0.250 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() G504 Tamura | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 6 | 0°C~70°C | Bulk | - | G5 | 0.350Lx0.500W 8.90mmx12.70mm | - | Active | 1 (Unlimited) | - | - | - | - | - | 50μH | 1.3Ohm | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1:1 Ter | 5.2VμS | - | - | 0.250 6.35mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TTC-8139 Tamura | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOIC | 16 | 0°C~70°C | Bulk | 2003 | - | 0.500Lx0.274W 12.70mmx6.95mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | 0.220 5.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-8138 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | 0°C~70°C | Bulk | - | - | 0.535Lx0.594W 13.60mmx15.10mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | LAN 1000 Base-T | 1CT:1CT | - | - | - | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() STT-104 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Bulk | 1999 | - | 0.969Lx0.776W 24.60mmx19.70mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1mH | - | - | - | - | SCR and Triac Trigger (Encapsulated) | 1:1:1 Ter | 90VμS | - | - | 0.827 21.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() G515 Tamura | 17 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | 6 | 0°C~70°C | Bulk | - | G5 | 0.350Lx0.500W 8.90mmx12.70mm | - | Active | 1 (Unlimited) | - | - | - | - | - | 200μH | 900mOhm | - | - | - | Isolation and Data Interface (Encapsulated) | 2CT:1CT | 5VμS | - | - | 0.250 6.35mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TTC-4020 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 2002 | TTC | 0.650Lx0.650W 16.50mmx16.50mm | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 32Ohm | - | - | 2mH | - | - | 0.5 dB | - | HDSL | 1:1 Transmitter, 1:2 Receiver | - | - | - | 0.610 15.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-433 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | 100 | - | - | Bulk | 2002 | TTC | 0.551Lx0.551W 14.00mmx14.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 410μH | - | - | - | - | ADSL | 1:2 | - | - | - | 0.532 13.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-4036 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 2001 | TTC | 0.551Lx0.551W 14.00mmx14.00mm | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 600μH | - | 160mA | 1 dB | - | HDSL | 1.8:1 | - | - | - | 0.500 12.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-8143 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | - | Bulk | 2002 | - | 0.799Lx0.524W 20.30mmx13.30mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | 0.094 2.39mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-6020 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | 0°C~70°C | Bulk | 2002 | - | 0.500Lx0.272W 12.70mmx6.91mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.2mH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 2.3CT:1, 1CT:1CT | - | - | - | 0.330 8.38mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-8142 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | - | Bulk | 2002 | - | 0.500Lx0.274W 12.70mmx6.95mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LAN 10 Base-T | 1CT:1CT, 1CT:2CT | - | - | - | 0.220 5.60mm | 12.7mm | 6.95mm | RoHS Compliant | Lead Free | ||
![]() TTC-6019 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0°C~70°C | Bulk | 2002 | - | 0.500Lx0.350W 12.70mmx8.90mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.2mH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:2CT | - | - | - | 0.250 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() G501 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | 0°C~70°C | Bulk | - | G5 | 0.350Lx0.500W 8.90mmx12.70mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2mH | 2.5Ohm | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1:1 Ter | 16VμS | - | - | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() STT-103 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | Bulk | 1999 | - | 0.969Lx0.776W 24.60mmx19.70mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 10mH | 7Ohm | - | - | - | SCR and Triac Trigger (Encapsulated) | 1:1 | 280VμS | - | - | 0.827 21.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-6017 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | 0°C~70°C | Bulk | 2002 | - | 0.500Lx0.272W 12.70mmx6.91mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.2mH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:1CT, 1CT:2CT | - | - | - | 0.330 8.38mm | - | - | RoHS Compliant | Lead Free | ||
![]() G507 Tamura | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 6 | 0°C~70°C | Bulk | - | G5 | 0.350Lx0.500W 8.90mmx12.70mm | - | Active | 1 (Unlimited) | - | - | - | - | - | 500μH | 1.3Ohm | - | - | - | Isolation and Data Interface (Encapsulated) | 2:1:1 Ter | 8.5VμS | - | - | 0.250 6.35mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TTC-8137 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | 0°C~70°C | Bulk | - | - | 0.535Lx0.594W 13.60mmx15.10mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | LAN 1000 Base-T | 1CT:1CT | - | - | - | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free |