- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Analog IC - Other Type
- Operating Temperature-Max
- Input Voltage-Max
- Input Voltage-Min
- Output Voltage-Nom
- Package Description
Attribute column
Manufacturer
TDK Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Approvals | Ihs Manufacturer | Input Frequency | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Manufacturer Part Number | Maximum Output Power | Minimum Isolation Voltage | Mounting | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Usage Level | Operating Temperature | Pbfree Code | Type | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Protections | Output Current-Max | Total Power Output-Max | Screening Level | Output Voltage-Max | Output Voltage-Min | Ripple Voltage (Main Out) | Efficiency (Main Output) | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U6Y008Q TDK | In Stock | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | U6Y008Q | - | - | - | - | - | - | - | - | - | - | Active | - | 2.16 | - | - | - | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZWS240BP36 TDK | In Stock | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS240BP36 | - | - | - | - | - | - | - | , | - | - | Active | - | 2.27 | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZWS75AF3/A TDK | In Stock | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWS75AF3/A | - | - | - | 70 °C | -10 °C | 3.3 V | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15 A | 49.5 W | - | - | - | 0.04242 Vrms | 67% | - | 32 mm | 222 mm | 55 mm | ||
![]() ZWS75AF5/A TDK | In Stock | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWS75AF5/A | - | - | - | 70 °C | -10 °C | 5 V | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15 A | 75 W | - | - | - | 0.04242 Vrms | 75% | - | 32 mm | 222 mm | 55 mm | ||
![]() ZMS100-36 TDK | In Stock | - | - | NO | 8 | UL | TDK-LAMBDA CORP | 47 to 63 Hz | 264 V | 85 V | 0.5% | 1% | ZMS100-36 | - | 4000 Vdc | Chassis Mount | 70 °C | -20 °C | 36 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | NOT SPECIFIED | 5.71 | Yes | Commercial grade | -20 to 70 °C | - | Open Frame | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | - | R-XXMA-X8 | 1 | 90 % | 36 V | 115 V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | 2.8 A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 2.25 A | 100 W | Commercial | 39.6 V | 34.2 V | - | 90% | 85 to 264 V | 31.8 mm | 101.6 mm | 50.8 mm | ||
![]() ZWX240/A1 TDK | In Stock | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWX240/A1 | - | - | - | 70 °C | -10 °C | 3.3 V | - | , | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 7 A | 120 W | - | - | - | 0.04242 Vrms | 84% | - | 36.07 mm | 225 mm | 105.92 mm | ||
![]() ZPSA40-24 TDK | In Stock | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 264 V | 90 V | 0.5% | 1% | ZPSA40-24 | - | - | Screw Mount | 70 °C | - | 24 V | - | , | - | - | Active | NOT SPECIFIED | 2.3 | Yes | - | 0 to 70 °C | - | - | - | - | - | NOT SPECIFIED | - | compliant | 7 | - | - | - | 24 V | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | 1.67 A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.67 A | 40 W | - | - | - | - | 86% | - | 27.1 mm | 101.6 mm | 50.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, EN, UL, VDE | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | JWT100-522/RA | - | - | - | 50 °C | -10 °C | 5 V | - | , | - | 203m x 92m x 48m,Plug-In | Not Recommended | - | 5.77 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 13 A | 100 W | - | - | - | 0.04242 Vrms | 72% | - | 48 mm | 203 mm | 92 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS75BAF-15/CO2 | - | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Yes | - | - | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | 0.4% | 0.8% | ZWS240PAF36/TL | - | - | - | 70 °C | -10 °C | 36 V | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 6.7 A | 241.2 W | - | - | - | - | 82% | - | 56 mm | 240 mm | 105 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS100BAF-15/A | - | - | - | - | - | - | - | , | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | 0.4% | 0.8% | ZWS150PAF36/A | - | - | - | 70 °C | -10 °C | 36 V | - | , | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 4.2 A | 151.2 W | - | - | - | - | 82% | - | 37 mm | 208 mm | 80 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS75BAF-15/A | - | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Yes | - | - | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | 0.4% | 0.8% | ZWS150PAF48/L | - | - | - | 70 °C | -10 °C | 48 V | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 3.1 A | 148.8 W | - | - | - | - | 82% | - | 37 mm | 208 mm | 80 mm | ||
![]() ZWS150AF12/A TDK | In Stock | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWS150AF12/A | - | - | - | 70 °C | -10 °C | 12 V | - | - | - | - | Obsolete | - | 5.82 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12.5 A | 150 W | - | - | - | 0.05303 Vrms | 79% | - | 40 mm | 222 mm | 75 mm | ||
![]() ZWS300BAF24 TDK | In Stock | - | - | - | - | - | TDK-LAMBDA CORP | 47 to 63 Hz | - | - | - | - | ZWS300BAF24 | 300 W | 3000 Vdc | Screw Mount | - | - | - | - | - | - | - | Active | - | 2.28 | Yes | - | -10 to 70 °C | - | Regulated | - | - | - | - | - | unknown | - | - | 1 | 91 % | 24 V | - | - | - | - | 12.5 A | - | - | - | - | - | - | - | - | 85 to 265 V | - | - | - | ||
![]() U5Y0053 TDK | In Stock | - | - | - | - | - | TDK-LAMBDA CORP | 45 to 63 Hz | - | - | - | - | U5Y0053 | 300 W | 4000 Vdc | Chassis Mount | - | - | - | - | - | - | - | Active | - | 2.12 | - | - | 0 to 50 °C | Yes | - | - | - | - | - | - | compliant | 23 | - | 1 | - | 24 V | - | - | - | - | 12.5 A | - | - | - | - | - | - | - | - | 90 to 264 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, EN, IEC, UL | TDK-LAMBDA CORP | - | 265 V | 90 V | - | - | CPFE500F-24-NLC | - | - | Screw Mount | 85 °C | -40 °C | 24 V | - | , | - | 264m x 126m x 54.5m,Plug-In | End Of Life | - | 6.96 | Yes | - | -40 to 85 °C | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | 10 | - | - | - | 24 V | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | 18 A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 18 A | 504 W | - | - | - | - | 85% | - | 54.5 mm | 264 mm | 126 mm | ||
![]() CSS500-24/SI TDK | In Stock | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 264 V | 90 V | 0.5% | 1% | CSS500-24/SI | - | - | - | 70 °C | - | 24 V | - | , | - | - | Not Recommended | - | 5.77 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 20.84 A | 500 W | - | - | - | - | 92% | - | 38.5 mm | 203.2 mm | 118.5 mm | ||
![]() CSS150-48 TDK | In Stock | - | - | NO | 10 | CE, CSA, EN, IEC, UL | TDK-LAMBDA CORP | 47 to 400 Hz | 264 V | 90 V | - | - | CSS150-48 | 100 W | 4000 Vdc | Screw Mount | 50 °C | - | 48 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | 2.27 | Yes | - | 0 to 70 °C | - | - | REMOTE SHUTDOWN | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | 10 | R-XXMA-X10 | 1 | - | - | 115 V | COMMERCIAL | YES | AC-DC POWER FACTOR CORRECTION MODULE | 2.1 A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 3.1 A | 100 W | - | 49.44 V | 46.6 V | - | 89% | 90 to 264 V | 30 mm | 127 mm | 76.2 mm |