- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Analog IC - Other Type
- Operating Temperature-Max
- Input Voltage-Max
- Input Voltage-Min
- Output Voltage-Nom
- Package Description
Attribute column
Manufacturer
TDK Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Approvals | Ihs Manufacturer | Input Frequency | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Manufacturer Part Number | Minimum Isolation Voltage | Mounting | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Pbfree Code | ECCN Code | Type | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Protections | Output Current-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Ripple Voltage (Main Out) | Efficiency (Main Output) | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS35-12 TDK | In Stock | - | - | - | - | - | CE, CSA, EN, IEC, UL | TDK-LAMBDA CORP | 47 to 63 Hz | 264 V | 88 V | - | - | LS35-12 | 3000 Vdc | Chassis Mount | 70 °C | -25 °C | 12 V | - | , | - | - | Active | - | 2.26 | Yes | -25 to 70 °C | - | - | Regulated | - | - | - | - | - | compliant | 5 | - | 1 | - | 12 V | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | 3 A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 3 A | 35 W | - | - | - | 82% | 88 to 264 V | 35.56 mm | 99.06 mm | 81.28 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, EN, UL, VDE | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | JWT100-525/RA | - | - | 50 °C | -10 °C | 5 V | - | , | - | 203m x 92m x 48m,Plug-In | Not Recommended | - | 5.77 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 13 A | 100 W | - | - | 0.04242 Vrms | 72% | - | 48 mm | 203 mm | 92 mm | ||
![]() JWT100-525/B TDK | In Stock | - | - | - | - | - | CE, CSA, EN, UL, VDE | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | JWT100-525/B | - | - | 65 °C | -10 °C | 5 V | - | , | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 13 A | 100 W | - | - | 0.04242 Vrms | 72% | - | 48 mm | 203 mm | 92 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS150BAF-15/L | - | - | - | - | - | - | , | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMS100-48 TDK | In Stock | - | - | - | NO | 8 | UL | TDK-LAMBDA CORP | - | 264 V | 85 V | 0.5% | 1% | ZMS100-48 | - | - | 70 °C | -20 °C | 48 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | NOT SPECIFIED | 8.55 | Yes | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | - | R-XXMA-X8 | 1 | - | - | 115 V | OTHER | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.67 A | 100 W | 52.8 V | 45.6 V | - | 90% | - | 31.8 mm | 101.6 mm | 50.8 mm | ||
![]() ZWS75AF48 TDK | In Stock | - | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWS75AF48 | - | - | 70 °C | -10 °C | 48 V | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.6 A | 76.8 W | - | - | 0.0707 Vrms | 82% | - | 32 mm | 222 mm | 55 mm | ||
![]() ZWS50AF24 TDK | 680 | - | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWS50AF24 | - | - | 70 °C | -10 °C | 24 V | - | - | - | - | Obsolete | - | 5.8 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 2.1 A | 50.4 W | - | - | 0.05303 Vrms | 81% | - | 26 mm | 195 mm | 55 mm | ||
![]() VS15C-12 TDK | In Stock | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | VS15C-12 | - | - | - | - | - | - | - | - | - | Active | NOT SPECIFIED | 2.28 | Yes | - | Yes | EAR99 | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS15C-15 TDK | In Stock | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | VS15C-15 | - | - | - | - | - | - | - | - | - | Active | NOT SPECIFIED | 2.27 | Yes | - | - | EAR99 | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS100-5 TDK | In Stock | - | - | 18 Weeks | NO | 7 | - | TDK CORP | - | 273 V | 248 V | - | - | LS100-5 | - | - | 70 °C | -25 °C | 5 V | UNSPECIFIED | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | 5.74 | - | - | - | EAR99 | - | AC INPUT IS ALSO POSSIBLE | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X7 | 1 | Not Qualified | - | - | OTHER | YES | DC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | 5.5 V | 4.75 V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS75BAF-5/CO2 | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Yes | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWS300BAF36/L | - | - | 70 °C | -10 °C | 36 V | - | , | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 8.4 A | 300 W | - | - | 0.08484 Vrms | 91% | - | 39 mm | 180 mm | 84 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS100BAF-3/R | - | - | - | - | - | - | , | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | 0.4% | 0.8% | ZWS150PAF36/L | - | - | 70 °C | -10 °C | 36 V | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 4.2 A | 151.2 W | - | - | - | 82% | - | 37 mm | 208 mm | 80 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS75BAF-15/L | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Yes | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWS300BAF15/A | - | - | 70 °C | -10 °C | 15 V | - | , | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 20 A | 300 W | - | - | 0.04242 Vrms | 89% | - | 39 mm | 180 mm | 84 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | TDK-LAMBDA CORP | 47 to 63 Hz | - | - | - | - | ZWS75BAF-48/A | 3000 Vdc | Screw Mount | - | - | - | - | - | - | - | Active | - | 5.77 | Yes | -10 to 70 °C | Yes | - | Regulated | - | - | - | - | - | compliant | 18 | - | 1 | - | 48 V | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | 85 to 265 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | 0.4% | 0.8% | ZWS150PAF24/J | - | - | 70 °C | -10 °C | 24 V | - | , | - | - | Obsolete | - | 5.8 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 6.3 A | 151.2 W | - | - | - | 82% | - | 37 mm | 208 mm | 80 mm | ||
![]() ZWS100AF24/A TDK | In Stock | - | - | - | - | - | CE, CSA, UL | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | ZWS100AF24/A | - | - | 70 °C | -10 °C | 24 V | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 4.3 A | 103.2 W | - | - | 0.05303 Vrms | 81% | - | 35 mm | 222 mm | 65 mm | ||
![]() ZWS75BAF-3/A TDK | In Stock | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | ZWS75BAF-3/A | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Yes | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |