- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Analog IC - Other Type
- Operating Temperature-Max
- Input Voltage-Max
- Input Voltage-Min
- Output Voltage-Nom
- Package Description
Attribute column
Manufacturer
TDK Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Approvals | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Input Frequency | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Isolation Voltage | Mounting | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Output Voltage-Nom | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Type | Applications | Gender | Additional Feature | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Number of Contacts | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Power - Max | Protections | Contact Current Rating | Output Current-Max | Total Power Output-Max | Coil Voltage | Coil Type | Switching Voltage | Insertion Loss | Output Voltage-Max | Output Voltage-Min | Isolation | Return Loss | Ripple Voltage (Main Out) | Coupler Type | Coupling Factor | Efficiency (Main Output) | Input Voltage | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZWS15-15 TDK | In Stock | - | - | - | - | - | - | - | CE, CSA, EN, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | - | - | ZWS15-15 | - | - | - | - | - | - | - | - | - | - | 60 °C | -10 °C | - | 15 V | - | - | - | - | - | Obsolete | - | - | - | - | 8.62 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | 71% | - | 21 mm | 125.2 mm | 50 mm | - | ||
![]() ZWS50-12 TDK | In Stock | - | - | - | - | NO | - | 8 | CE, CSA, EN, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | - | - | ZWS50-12 | - | - | - | - | - | - | - | - | - | - | 50 °C | -10 °C | - | 12 V | - | UNSPECIFIED | PACKAGE-11/8 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | NOT SPECIFIED | 5.8 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | DC INPUT VOLTAGE 110 TO 330V | UNSPECIFIED | - | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | - | - | R-XXMA-X8 | 1 | - | - | 100 V | COMMERCIAL | YES | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 4.3 A | 51.6 W | - | - | - | - | 12.12 V | 11.88 V | - | - | - | - | - | 80% | - | 25.9 mm | 195 mm | 55.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 4-SMD, No Lead | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Xinger® | - | Active | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1GHz ~ 2GHz | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | - | - | 0.35dB | - | - | -- | -- | - | Standard | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Jam Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | Crimp | - | - | - | Female | - | - | Straight | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 500 A | - | - | 24 VDC | Dual | 1 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 A | - | - | 24 VDC | Dual | 1 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1000 Vdc | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 A | - | - | 12 VDC | Dual | 1 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | No | No | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | 95.3 | 95.3 | 50.8 | - | - | 1.5 | 500 | - | - | 12.7 | - | - | - | - | - | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS200-12 TDK | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 264 V | 85 V | - | - | - | - | LS200-12 | - | - | - | - | - | - | - | Chassis Mount | - | - | 70 °C | -25 °C | - | 12 V | - | - | , | - | - | Active | - | - | - | - | 2.26 | - | Yes | - | - | - | - | -25 to 70 °C | - | - | - | - | - | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | - | compliant | - | - | - | - | - | 12 V | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 16.7 A | - | - | - | - | - | - | - | - | - | 0.04242 Vrms | - | - | 79% | - | 41 mm | 199 mm | 98 mm | - | ||
![]() LS25-15 TDK | In Stock | - | - | - | - | - | - | - | CE, CSA, EN, IEC, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | 47 to 63 Hz | 264 V | 88 V | - | - | - | - | LS25-15 | - | - | - | - | - | - | 3000 Vdc | Chassis Mount | - | - | 70 °C | -25 °C | - | 15 V | - | - | , | - | - | Active | - | - | - | - | 2.26 | - | Yes | - | - | - | - | -25 to 70 °C | - | - | - | - | - | - | Regulated | - | - | - | - | - | - | - | - | compliant | - | 5 | - | 1 | - | 15 V | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | 1.7 A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1.7 A | 25 W | - | - | - | - | - | - | - | - | - | - | - | 83% | 88 to 264 V | 27.94 mm | 78.74 mm | 50.8 mm | - | ||
![]() LS35-12 TDK | In Stock | - | - | - | - | - | - | - | CE, CSA, EN, IEC, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | 47 to 63 Hz | 264 V | 88 V | - | - | - | - | LS35-12 | - | - | - | - | - | - | 3000 Vdc | Chassis Mount | - | - | 70 °C | -25 °C | - | 12 V | - | - | , | - | - | Active | - | - | - | - | 2.26 | - | Yes | - | - | - | - | -25 to 70 °C | - | - | - | - | - | - | Regulated | - | - | - | - | - | - | - | - | compliant | - | 5 | - | 1 | - | 12 V | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | 3 A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3 A | 35 W | - | - | - | - | - | - | - | - | - | - | - | 82% | 88 to 264 V | 35.56 mm | 99.06 mm | 81.28 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | - | - | ZWS300BAF48/CO2 | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 48 V | - | - | , | - | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 6.3 A | 300 W | - | - | - | - | - | - | - | - | 0.08484 Vrms | - | - | 91% | - | 39 mm | 180 mm | 84 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | - | - | ZWS300BAF36/CO2 | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 36 V | - | - | , | - | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 8.4 A | 300 W | - | - | - | - | - | - | - | - | 0.08484 Vrms | - | - | 91% | - | 39 mm | 180 mm | 84 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | - | - | ZWS100BAF-5/CO2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK-LAMBDA CORP | 47 to 63 Hz | - | - | - | - | - | - | ZWS75BAF-3/CO2 | - | - | - | - | - | - | 3000 Vdc | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | -10 to 70 °C | - | - | Yes | - | - | - | Regulated | - | - | - | - | - | - | - | - | compliant | - | 18 | - | 1 | - | 3.3 V | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 to 265 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | - | - | ZWS300BAF12/L | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 12 V | - | - | , | - | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 25 A | 300 W | - | - | - | - | - | - | - | - | 0.03535 Vrms | - | - | 89% | - | 39 mm | 180 mm | 84 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | 0.4% | 0.8% | - | - | ZWS240PAF36/J | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 36 V | - | - | , | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 6.7 A | 241.2 W | - | - | - | - | - | - | - | - | - | - | - | 82% | - | 42 mm | 222 mm | 95 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | - | - | ZWS300BAF36/A | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 36 V | - | - | , | - | - | Active | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 8.4 A | 300 W | - | - | - | - | - | - | - | - | 0.08484 Vrms | - | - | 91% | - | 39 mm | 180 mm | 84 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | - | - | ZWS150AF24/JA | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 24 V | - | - | - | - | - | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 6.3 A | 151.2 W | - | - | - | - | - | - | - | - | 0.05303 Vrms | - | - | 82% | - | 40 mm | 222 mm | 75 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 265 V | 85 V | - | - | - | - | ZWS300BAF15/R | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 15 V | - | - | , | - | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | REMOTE SHUTDOWN | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 20 A | 300 W | - | - | - | - | - | - | - | - | 0.04242 Vrms | - | - | 89% | - | 39 mm | 180 mm | 84 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK-LAMBDA CORP | - | - | - | - | - | - | - | ZWS75BAF-24/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |