- Housing Material
- Type
- Color
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Current Rating
- Features
Attribute column
Manufacturer
TDK Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Product Style | RoHS | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Color | Pitch | Current Rating | Pitch - Mating | Contact Finish - Post | Contact Resistance | Terminal Type | Product Type | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA400 TDK | In Stock | - | - | - | Aluminium | Aluminium | - | - | - | - | IC Socket Adapters | Compliant | - | - | - | - | - | SIP Sockets Adapters | Grey | 2.54mm Pitch | - | - | - | - | 49 | SIP Sockets Adapters | - | - | - | - | - | - | No SVHC | ||
![]() NL100 TDK | In Stock | - | - | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | -- | Beryllium Copper | Brass | Gold | - | - | -55°C ~ 105°C | Bulk | PGM | Active | Solder | PGA | - | - | 3A | 0.100 (2.54mm) | Tin | -- | - | - | 0.165 (4.19mm) | 0.100 (2.54mm) | -- | 10.0µin (0.25µm) | 200.0µin (5.08µm) | UL94 V-0 | - |