- Part Status
- Series
- Moisture Sensitivity Level (MSL)
- Accessory Type
- Factory Lead Time
- RoHS Status
- Published
- Capacitor Type
- Dielectric Material
- ECCN Code
- Reach Compliance Code
- Number of Terminations
Attribute column
Manufacturer
TDK Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Case/Package | Inside Diameter | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Dielectric | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Bits | Utilized IC / Part | Supplied Contents | Data Interface | Thread Size | Product Type | Sampling Rate (Per Second) | Number of A/D Converters | Outside Diameter | Input Range | Thermal Resistance @ Natural | Power (Typ) @ Conditions | Power Dissipation @ Temperature Rise | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | SG73G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | 2 | ±50ppm/°C | - | 196 kOhms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() B44030J0036B TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B44030 | - | - | - | - | - | Clamp | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Capacitor Hardware | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bolt | - | - | Stainless Steel | - | - | - | - | 4.3 mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 | - | - | - | 9 mm | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 6.26°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | Clamp | - | - | - | - | - | - | Capacitors | - | - | - | - | - | 14 | ADC1443D160 | Board(s) | Serial JESD204B, SPI™ | - | Capacitor Hardware | 160M | 2 | - | 2 Vpp | - | 800mW @ 154MSPS | - | Mounting Hardware | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Ceramic | - | - | - | 1210 | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | - | - | - | ||
Tiny WHSL | 588000 | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | Non-Compliant | - | 25 V | - | - | - | -20 % | - | - | - | - | - | - | - | - | - | 100 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Ceramic | - | - | - | 1206 | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0402 | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µF | - | X6S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0402 | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |