- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Insert Material | Conductor Material | Jacket (Insulation) Material | Cable Types | Capacitance Tolerance | Contact Sizes | Dissipation Factor DF | For Use With/Related Products | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Free Status / RoHS Status | Maximum Operating Temperature | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Capacitance | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Polarity | Lead Spacing | Wire Gauge | Note | Voltage | Ripple Current | Impedance | Shell Size, MIL | Lead Style | Accessory Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | ESR | Includes | 1st Connector | 2nd Connector | Shrinkage Ratio | Shrink Temperature | Product | Features | Product Width | Diameter | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Recovered Wall Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43740A4109M TDK | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | 310V | 630V | -55°C ~ 110°C | Tray | F339M | 1.024 L x 0.591 W (26.00mm x 15.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | EMI, RFI Suppression | - | 2.2µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 1.043 (26.50mm) | - | - | - | - | X2 | ||
![]() B43642E2277M TDK | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | 20% | - | - | - | - | - | -- | - | 310V | 450V | -55°C ~ 110°C | Bulk | F339M | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | EMI, RFI Suppression | - | 30µF | - | - | - | - | - | - | - | - | - | - | - | Polar | 2.067 (52.50mm) | - | - | - | 1030 mA | - | - | - | - | - | - | - | - | 300 mOhm | - | - | - | - | - | - | -- | - | - | 1.969 (50.00mm) | - | - | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | 310V | 630V | -40°C ~ 110°C | Bulk | F1772 | 1.634 L x 0.709 W (41.50mm x 18.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | EMI, RFI Suppression | - | 2.2µF | - | - | - | - | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 1.280 (32.50mm) | - | - | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | 16 | - | - | - | - | -- | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Female Sockets | 55 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | -- | - | Chromate over Cadmium | 32-A55 | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B41896C6337M TDK | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | 16 | 0.1 | - | - | - | -- | + 135 C | - | 50 VDC | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | 20 % | Active | - | - | Plug Housing | For Female Sockets | 31 | - | - | - | 330 uF | Bayonet Lock | Capacitors | Crimp | Y | Unshielded | Environment Proof | - | Chromate over Cadmium | 32-31 | Radial | Olive Drab | - | 5 mm | - | Contacts Not Included | - | 1820 mA | - | -- | Straight | - | - | - | - | Electrolytic Capacitors | 383 mOhm | -- | - | - | - | - | Low ESR Electrolytic Capacitors | Backshell, Cable Clamp, Coupling Nut | 12.5 x 20 | 12.5 mm | - | 20 mm | - | - | Flame Retardant | - | ||
![]() B43740A9828M TDK | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | 310V | 450V | -55°C ~ 110°C | Tray | F339M | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±20% | Active | -- | PC Pins | - | - | - | - | EMI, RFI Suppression | - | 30µF | - | - | - | - | - | - | - | - | - | - | - | - | 2.067 (52.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 1.772 (45.00mm) | - | - | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | - | - | - | 0.065 (1.65mm) | 0.300 (7.62mm) | -- | - | - | - | -40°C ~ 135°C | - | FL2500 | - | - | Active | -- | - | - | Tubing, Semi Rigid | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 to 1 | 110°C | - | Abrasion Resistant, Adhesive Lined, Flame Retardant | - | - | - | 0.098 (30.00mm, 1.18) | - | 0.060 (1.52mm) | - | - | ||
![]() B43416C9707A TDK | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | 16 | - | - | - | - | -- | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Male Pins | 48 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Proof | - | Zinc Cobalt | 32-A48 | - | Black | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B43416C9907A TDK | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | -- | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | 12 (2), 16 (14) | - | - | - | - | -- | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Female Sockets | 16 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Proof | - | Chromate over Cadmium | 24-7 | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | Backshell, Conduit Adapter, Coupling Nut | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B43564B6478M TDK | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | 8 | - | - | - | - | -- | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Male Pins | 18 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Proof | - | Anodized | 40-B19 | - | Black | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B43564B4828M TDK | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | 16 | - | - | - | - | -- | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Female Sockets | 85 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | -- | - | Anodized | 40-A56 | - | Black | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B43415C6218A TDK | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | 12 | - | - | - | - | -- | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Male Pins | 3 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Proof | - | Anodized | 16-10 | - | Black | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B43455C4338M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | - | - | -- | - | - | - | 200°C | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | 600V | - | - | - | - | - | Blue | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | - | - | - | -- | - | - | - | -- | 0.006 (0.15mm) | - | - | -- | ||
![]() B43564A2398M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Polyester | Hook-Up | - | - | - | - | - | - | -- | - | - | - | 135°C | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | 600V | - | - | - | - | - | White, Yellow Stripe | 19/30 | 0.065 (1.65mm) | - | - | - | - | - | - | - | - | -- | - | - | - | -- | 0.006 (0.15mm) | - | - | -- | ||
![]() B43455A2159M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | - | - | -- | - | - | - | 200°C | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 600V | - | - | - | - | - | White | 19/0.0059 | 0.046 (1.17mm) | - | - | - | - | - | - | - | - | -- | - | - | - | -- | 0.006 (0.15mm) | - | - | -- | ||
![]() B43454A9228M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | - | - | -- | - | - | - | 200°C | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | 600V | - | - | - | - | - | Violet | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | - | - | - | -- | - | - | - | -- | 0.006 (0.15mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RG-6 | - | - | - | - | - | - | -- | - | - | - | -- | - | F | - | - | Active | - | - | - | - | - | White | - | Male to Male | - | - | - | - | - | - | - | F-Type to F-Type | - | - | - | - | - | - | - | - | - | - | 73 Ohms | - | - | - | - | - | - | - | - | - | F-Type Male Plug | F-Type Male Plug | - | - | - | Shielded | - | - | - | 144.0 (3.7m) 12.0 | - | - | - | - | ||
![]() B43484A5109M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/16 (1.6mm) Thick PC Boards | - | - | -- | - | - | - | - | - | TEMP-O-GIDE® | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon, Snap-In Mount, 8.000 (203.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43457B9228M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/16 (1.6mm) Thick PC Boards | - | - | -- | - | - | - | - | - | TEMP-O-GIDE® | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon, Snap-In Mount, 5.500 (139.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43457B5228M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/16 (1.6mm) Thick PC Boards | - | - | -- | - | - | - | - | - | TEMP-O-GIDE® | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon, Snap-In Mount, 3.500 (88.90mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |