- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Packing Method | Orientation | Shielding | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Reference Standard | Shell Size - Insert | Function | Number of Outputs | Capacitor Type | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Load Capacitance | Speed | Output Configuration | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Connectivity | Positive Tolerance | Negative Tolerance | Control Features | Topology | Architecture | Frequency - Switching | Synchronous Rectifier | ESR | Number of Positions/Contacts | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Flash Size | Features | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SMD, Flat Lead | NO | WIRE | THROUGH HOLE MOUNT | - | 8-SON (A) (2.9x2.8) | ALUMINUM (WET) | 2 | S-8337 | - | - | - | EPCOS AG | TDK Epcos | B43699A5226Q000 | - | ABLIC Inc. | - | 105 °C | -40 °C | Tape & Reel (TR) | , | TUBULAR PACKAGE | - | Obsolete | - | Not For New Designs | 5.84 | Yes | - | -40°C ~ 85°C (TA) | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 22 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | Step-Up | 1 | ALUMINUM ELECTROLYTIC CAPACITOR | Transistor Driver | - | - | POLARIZED | 450 V | 0.19196 mA | 840 mA | - | - | - | Positive | - | - | - | 1.8V ~ 6V | - | - | - | - | 30% | 10% | Current Limit, Enable, Frequency Control | Boost | - | 257.4kHz ~ 1.134MHz | No | 3800 mΩ | - | 89% | - | No | 1 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | SNAP-IN | Flange | Aluminum | - | ALUMINUM (WET) | 2 | - | - | Gold | Copper Alloy | EPCOS AG | TDK Epcos | B43511A0827M080 | - | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Metal | Active | 5.72 | Yes | - | -65°C ~ 175°C | 806 | - | - | e3 | Yes | - | Solder | EAR99 | - | Receptacle, Female Sockets | - | - | - | Matte Tin (Sn) | - | Olive Drab | - | REFERENCE STANDARD: IEC60384-4 | 820 µF | Threaded | - | CARDBOARD | E | - | - | - | - | compliant | - | - | Olive Drab Cadmium | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 420 V | 2.25858 mA | 4600 mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 250 mΩ | - | - | - | - | - | - | - | 35 mm | - | 80 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B41754A5129M000 | B41754 | PEI-Genesis | - | 125 °C | - | Bulk | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.75 | Yes | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 12000 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 25 V | - | 7600 mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 36 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | WIRE | - | Aluminum Alloy | - | ALUMINUM (WET) | 2 | MS3106E22 | - | Silver | - | EPCOS AG | TDK Epcos | B41795A8337Q000 | - | ITT Cannon, LLC | - | 125 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | Metal | Active | 5.87 | No | 500VAC, 700VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | e3 | No | - | Solder Cup | EAR99 | - | Plug, Male Pins | - | - | 8 | Matte Tin (Sn) | - | Olive Drab | - | STANDARD: IEC60384-4 | 330 µF | Threaded | 41A | CARDBOARD | W | - | Environment Resistant | - | - | compliant | - | - | Olive Drab Cadmium | - | 22-23 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 63 V | 0.12874 mA | 1900 mA | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | 275 mΩ | - | - | - | - | - | - | Cable Clamp, Coupling Nut | 14 mm | - | 30 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | - | Black | - | - | - | Threaded | - | - | F | - | - | - | - | - | - | - | Black Zinc Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B41693A9107Q009 | B41693 | Glenair | - | 125 °C | -55 °C | Retail Package | , | TUBULAR PACKAGE | - | Obsolete | - | Active | 5.66 | No | - | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 100 µF | - | - | TR | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 100 V | 0.064 mA | 1800 mA | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | 750 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | WIRE | Flange | Stainless Steel | - | ALUMINUM (WET) | 2 | - | - | Gold | Copper Alloy | EPCOS AG | TDK Epcos | B41794A7158Q000 | B41794 | Glenair | - | 125 °C | -55 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Active | Metal | Active | 5.83 | No | - | -65°C ~ 175°C | 806 | - | - | e3 | No | - | Solder | EAR99 | - | Receptacle, Female Sockets | - | - | - | Matte Tin (Sn) | - | Silver | - | - | 1500 µF | Threaded | - | BULK | E | - | - | - | - | compliant | - | - | Passivated | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 40 V | 0.364 mA | 4450 mA | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | 60 mΩ | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43504E0127M060 | B43504 | Glenair | - | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.36 | Yes | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 120 µF | - | - | CARDBOARD | - | - | - | 10 mm | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 420 V | 0.591249 mA | 720 mA | 0.2 | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 1130 mΩ | - | - | - | - | - | - | - | 25 mm | - | 30 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B41793A5477Q000 | - | Glenair | - | 125 °C | -55 °C | Retail Package | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.87 | No | - | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 25 V | 0.0745 mA | 2800 mA | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | 260 mΩ | - | - | - | - | - | - | - | 14 mm | - | 25 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B41792B7158Q000 | B41792 | KYOCERA AVX | - | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Obsolete | 5.75 | No | - | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 1500 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 40 V | 0.364 mA | 4200 mA | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | 77 mΩ | - | - | - | - | - | - | - | 18 mm | - | 30 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | MIKM0 | - | - | - | EPCOS AG | TDK Epcos | B43514A5477M000 | - | ITT Cannon, LLC | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 450 V | 1.60665 mA | 2300 mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 430 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | RS73F2BRT | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | - | 2 | - | - | ±25ppm/°C | - | - | 309 kOhms | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMD | 500 | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | Versal™ AI Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz, 1.3GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ | - | DDR, DMA, PCIe | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±15ppm | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | 8pF | - | - | - | Fundamental | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | MI-S6N | Round Cable | - | - | EPCOS AG | TDK Epcos | B41692A7687Q009 | B41692 | Pactech | - | 125 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | Axial | Active | - | Active | 5.68 | No | - | - | Pactech FlexMini™ | - | - | e3 | No | - | - | EAR99 | - | Plug to Plug | - | - | - | Matte Tin (Sn) | - | Green | - | STANDARD: IEC60384-4 | 680 µF | - | - | TR | - | Shielded | - | - | Cat6 | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 40 V | 0.1672 mA | 2600 mA | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | 170 mΩ | 8p8c (RJ45, Ethernet) | - | - | - | - | - | 28AWG, OD4.0mm, Bend Radius 12.5mm, Mini Plug 13mm, FUTP, UltraSoft | 14 mm | - | 5.50 (1.68m) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |