- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Power (Watts) | Additional Feature | Capacitance | Packing Method | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Reference Standard | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | ESR | Design | Container Type | Area (L x W) | Absolute Pull Range (APR) | Features | Diameter | Height | Height Seated (Max) | Length | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43514B0158M080 | B43514 | Kamaya Inc. | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.54 | Yes | - | * | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 1500 µF | CARDBOARD | - | compliant | - | - | - | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 420 V | 3.4448 mA | 4840 mA | - | 20% | 20% | 160 mΩ | - | - | - | - | - | 45 mm | - | - | 90 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B41303B4109M007 | B41303 | PEI-Genesis | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Active | 5.75 | Yes | - | * | - | - | e3 | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 10000 µF | BULK | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 16 V | 1.32227 mA | 2000 mA | - | 20% | 20% | 58 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 24.035 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | - | Active | - | - | -55°C ~ 175°C | MGM | 0.197 Dia x 0.610 L (5.00mm x 15.50mm) | ±5% | - | - | 2 | - | ±100ppm/°C | - | 510 MOhms | - | Metal Film | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Safety | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43601E2567M082 | B43601 | EDAC Inc. | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.51 | Yes | - | * | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | 560 µF | CARDBOARD | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | 1.20463 mA | 2250 mA | - | 20% | 20% | 290 mΩ | - | - | - | - | - | 22 mm | - | - | 45 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | SG-8101 | EPCOS AG | TDK Epcos | B41693A0477Q007 | B41693 | EPSON | 125 °C | -55 °C | Tape & Reel (TR) | , | TUBULAR PACKAGE | Axial | Obsolete | Active | 5.74 | No | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | No | - | EAR99 | - | XO (Standard) | - | Matte Tin (Sn) | - | - | - | - | 470 µF | TR | 1.8V ~ 3.3V | compliant | 155.2 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 1.1µA | 75 V | 0.2155 mA | 6200 mA | - | 30% | 10% | 140 mΩ | - | - | - | - | - | 18 mm | - | 0.051 (1.30mm) | 39 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B41792A8108Q000 | B41792 | Glenair | 125 °C | -55 °C | Retail Package | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | Active | 5.75 | No | - | * | - | - | e3 | No | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 1000 µF | CARDBOARD | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 0.382 mA | 5700 mA | - | 30% | 10% | 78 mΩ | - | - | - | - | - | 18 mm | - | - | 39 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 23.622 L x 23.622 W (600.00mm x 600.00mm) | - | - | - | - | - | - | - | - | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | Enclosure | 558in² (3600cm²) | - | - | - | 7.874 (200.00mm) | - | - | - | - | IP66 | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B41793A8337Q000 | - | Knowles Syfer | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | Active | 5.92 | No | - | * | - | - | e3 | No | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 330 µF | CARDBOARD | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 0.12874 mA | 4200 mA | - | 30% | 10% | 220 mΩ | - | - | - | - | - | 16 mm | - | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SMD, No Lead | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B41792A8337Q000 | B41792 | CTS-Frequency Controls | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | Active | 5.75 | No | -40°C ~ 85°C | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | No | - | EAR99 | - | TCXO | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 330 µF | CARDBOARD | 3V | compliant | 19.2 MHz | ±200ppb | HCMOS | - | - | Crystal | 9.5mA | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 0.12874 mA | 2550 mA | - | 30% | 10% | 240 mΩ | - | - | - | - | - | 14 mm | - | 0.079 (2.00mm) | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B41795A8477Q000 | - | PEI-Genesis | 125 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | Active | 5.87 | No | - | * | - | - | e3 | No | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 470 µF | CARDBOARD | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 0.18166 mA | 2250 mA | - | 30% | 10% | 200 mΩ | - | - | - | - | - | 16 mm | - | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | SIT9375 | EPCOS AG | TDK Epcos | B43514A0188M007 | B43514 | SiTime | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.54 | Yes | -40°C ~ 85°C | SiT9375 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | e3 | Yes | - | EAR99 | - | XO (Standard) | - | Matte Tin (Sn) | - | - | - | - | 1800 µF | CARDBOARD | 1.8V | compliant | 100 MHz | ±20ppm | LVPECL | IEC60384-4 | Enable/Disable | MEMS | 42.5mA | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 420 V | 3.91319 mA | 5530 mA | - | 20% | 20% | 130 mΩ | - | - | - | - | - | 45 mm | - | 0.035 (0.90mm) | 100 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |