- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Approvals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Life (Hours) | Tan Delta | Impedance | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Background Color | Product | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | 1000 uF | Capacitors | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | 12.5 mm | - | - | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | 2 | - | 0.15 | EPCOS AG | TDK Epcos | B43504B2477M087 | B43504 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.27 | - | Yes | 250 VDC | - | B43504 | 20 % | e3 | Yes | - | EAR99 | Long Life Capacitors | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 470 uF | Capacitors | CARDBOARD | 10 mm | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 250 V | 1.066057 mA | 1.6 A | 100 Hz | - | 0.15 | - | - | 20% | 20% | Electrolytic Capacitors | 270 mOhms | - | General Purpose Electrolytic Capacitors | 30 mm | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | - | ALUMINUM (WET) | 2 | - | 0.2 | EPCOS AG | TDK Epcos | B43504B5337M062 | B43504 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.22 | - | Yes | 450 VDC | - | B43504 | 20 % | e3 | Yes | - | EAR99 | Long Life Capacitors | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 330 uF | Capacitors | CARDBOARD | - | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 450 V | 1.255209 mA | 1.6 A | 100 Hz | - | 0.2 | - | - | 20% | 20% | Electrolytic Capacitors | 410 mOhms | - | General Purpose Electrolytic Capacitors | 35 mm | - | - | 40 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3 Pin | - | - | - | - | 0.15 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | 20 % | - | - | - | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | - | - | - | 1500 uF | Capacitors | - | - | - | Snap In | - | - | - | - | - | - | - | 2.84 A | 100 Hz | - | - | - | - | - | - | Electrolytic Capacitors | 85 mOhms | - | General Purpose Electrolytic Capacitors | 35 mm | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3 Pin | - | - | - | - | 0.2 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 450 VDC | - | - | 20 % | - | - | - | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | - | - | - | 330 uF | Capacitors | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | 1.9 A | 100 Hz | - | - | - | - | - | - | Electrolytic Capacitors | 410 mOhms | - | General Purpose Electrolytic Capacitors | 35 mm | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3 Pin | - | - | - | - | 0.2 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 450 VDC | - | - | 20 % | - | - | - | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | - | - | - | 270 uF | Capacitors | - | - | - | Snap In | - | - | - | - | - | - | - | 1.42 A | 100 Hz | - | - | - | - | - | - | Electrolytic Capacitors | 500 mOhms | - | General Purpose Electrolytic Capacitors | 35 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | 2 | - | 0.3 | EPCOS AG | TDK Epcos | B41252B5189M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | - | Yes | 25 VDC | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 18000 uF | Capacitors | - | 10 mm | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 25 V | 9 mA | 3.95 A | 120 Hz | - | 0.3 | - | - | 20% | 20% | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 30 mm | - | - | 40 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | TDK Epcos | B41303J7688M007 | B41303 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | - | Yes | 40 VDC | - | - | 20 % | e3 | - | - | EAR99 | General Purpose Capacitors | Matte Tin (Sn) | - | - | - | - | 6800 uF | Capacitors | BULK | - | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 40 V | 1.91526 mA | 2.4 A | 100 Hz | - | - | - | - | 20% | 20% | Electrolytic Capacitors | 55 mOhms | - | General Purpose Electrolytic Capacitors | 30 mm | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | 500 VDC | - | - | 20 % | - | - | - | - | General Purpose Capacitors | - | - | - | - | - | 68 uF | Capacitors | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | 360 mA | 120 Hz | - | - | - | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 30 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | 400 VDC | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | 470 uF | Capacitors | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 190 mOhms | - | Aluminum Electrolytic Capacitors | 35 mm | - | - | 50 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | 304 Stainless Steel | - | - | CSA, UL | - | - | Cooper | 78205109371 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | 20 % | - | - | Snap in | - | - | - | 105 °C | -40 °C | Metallic | - | 820 µF | - | - | - | - | - | 10.0076 mm | - | 160 mΩ | Polar | - | - | - | 2.4 A | - | 3000 hours | - | - | - | - | - | - | - | - | - | 30 mm | 45 mm | 46.99 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | Steel | - | - | - | - | - | Brady | 145491 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 400 V | - | 20 % | - | - | Snap in | - | Exit Signs | - | 85 °C | -40 °C | - | - | 270 µF | - | - | - | - | - | 10.0076 mm | - | 250 mΩ | Polar | - | - | - | 1.62 A | - | 10000 hours | - | 400 mΩ | - | - | - | - | - | Green | - | 30 mm | 35 mm | 37.0078 mm | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | 2 | - | 0.15 | EPCOS AG | TDK Epcos | B43255A9826M000 | B43255 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.7 | - | Yes | 400 VDC | - | B43255 | 20 % | - | Yes | - | EAR99 | Long Life Capacitors | - | - | - | - | - | 82 uF | Capacitors | Bulk | 10 mm | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 400 V | 0.656 mA | 530 mA | 120 Hz | - | 0.15 | - | - | 20% | 20% | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 25.4 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | 2 | - | 0.15 | EPCOS AG | TDK Epcos | B41252A0827M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 1.72 | - | Yes | 80 VDC | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 820 uF | Capacitors | - | 10 mm | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 80 V | 1.312 mA | 1.37 A | 120 Hz | - | 0.15 | - | - | 20% | 20% | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 22 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | 2 | - | 0.15 | EPCOS AG | TDK Epcos | B41252C8278M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 4.9 | - | Yes | 63 VDC | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 2700 uF | Capacitors | - | 10 mm | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 63 V | 3.402 mA | 2.18 A | 120 Hz | - | 0.15 | - | - | 20% | 20% | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 30 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3 Pin | - | - | - | - | 0.15 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 250 VDC | - | B43501 | 20 % | - | - | - | - | Long Life Capacitors | - | - | - | - | - | 470 uF | Capacitors | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | 100 Hz | - | - | - | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | 2 | - | 0.35 | EPCOS AG | TDK Epcos | B41252B4189M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | - | Yes | 16 VDC | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 18000 uF | Capacitors | - | 10 mm | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 16 V | 5.76 mA | 3.65 A | 120 Hz | - | 0.35 | - | - | 20% | 20% | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 25.4 mm | - | - | 40 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | 10 VDC | - | B41888D | 20 % | - | - | - | - | Long-Life Grade Capacitors | - | - | - | - | - | 2200 uF | Capacitors | - | - | - | Radial | - | - | - | - | 5 mm | - | - | 2 A | - | - | - | - | Straight | - | - | Electrolytic Capacitors | 41 mOhms | - | Low Impedance Electrolytic Capacitors | 12 mm | - | - | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | 315 VDC | - | B43252 | 20 % | - | - | - | - | General Purpose Capacitors | - | - | - | - | - | 180 uF | Capacitors | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | 870 mA | 120 Hz | - | - | - | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 35 mm | - | - | 20 mm |