- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41252A8338M000 | B41252 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Yes | - | B41252 | - | - | Yes | EAR99 | - | - | - | 3300 µF | - | - | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 4.158 mA | 2530 mA | - | 0.15 | 20% | 20% | - | - | - | 22 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43501A0337M080 | B43501 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.41 | Yes | - | B43501 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 330 µF | - | CARDBOARD | 10 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.19622 mA | 1960 mA | - | - | 20% | 20% | - | 610 mΩ | - | 30 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43564A5688M003 | - | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.66 | Yes | - | - | - | - | Yes | EAR99 | - | - | - | 6800 µF | - | Cardboard | 31.7 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 6.518682 mA | 27000 mA | - | - | 20% | 20% | - | 24 mΩ | - | 76.9 mm | 220.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41303A8158M007 | B41303 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | Yes | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | 1500 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 0.91585 mA | 1400 mA | - | - | 20% | 20% | - | 120 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41795A7228Q000 | - | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | 5.87 | No | - | - | - | e3 | No | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 2200 µF | - | CARDBOARD | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 40 V | 0.532 mA | 3600 mA | - | - | 30% | 10% | - | 75 mΩ | - | 18 mm | 39 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43699A5476Q000 | - | - | - | 105 °C | -40 °C | , | TUBULAR PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 47 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 0.32377 mA | 1450 mA | - | - | 30% | 10% | - | 1700 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514K4687M087 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Yes | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 680 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 1.7447 mA | 2640 mA | - | - | 20% | 20% | - | 200 mΩ | - | 35 mm | 60 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43254D9187M000 | B43254 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Quick Connect | Active | 5.63 | Yes | 400 VDC | B43254 | 20 % | - | Yes | EAR99 | - | - | - | 180 µF | Capacitors | Bulk | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 0.80498 mA | 930 mA | - | 0.15 | 20% | 20% | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43254A1397M000 | B43254 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Quick Connect | Active | 5.68 | Yes | - | B43254 | - | - | Yes | EAR99 | - | - | - | 390 µF | - | Bulk | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 160 V | 0.7494 mA | 1090 mA | - | 0.15 | 20% | 20% | - | - | - | 22 mm | 25 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41303J4688M007 | B41303 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | Yes | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | 6800 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 1.01038 mA | 1800 mA | - | - | 20% | 20% | - | 71 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41252A6828M000 | B41252 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.36 | Yes | - | B41252 | - | - | Yes | EAR99 | - | - | - | 8200 µF | - | - | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 8.2 mA | 3940 mA | - | 0.2 | 20% | 20% | - | - | - | 30 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43524A9477M000 | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 470 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 1.47981 mA | 2400 mA | - | - | 20% | 20% | - | 280 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43504E0227M067 | B43504 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | Yes | - | B43504 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 220 µF | - | CARDBOARD | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 0.901618 mA | 1120 mA | - | 0.2 | 20% | 20% | - | 610 mΩ | - | 30 mm | 35 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514K5827M007 | B43514 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Yes | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 820 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 2.37014 mA | 3240 mA | - | - | 20% | 20% | - | 290 mΩ | - | 40 mm | 70 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41868A3338M000 | - | - | - | 150 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 3300 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 10 V | 0.99 mA | 1200 mA | - | 0.24 | 20% | 20% | - | 120 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43457B4828M003 | B43457 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.47 | Yes | - | B43457 | - | - | Yes | EAR99 | - | - | - | 8200 µF | - | BULK | 31.7 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 9.94977 mA | 15400 mA | - | - | 20% | 20% | - | 23 mΩ | - | 76.9 mm | 168.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43504E0107M067 | B43504 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.39 | Yes | - | B43504 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 100 µF | - | CARDBOARD | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 0.520887 mA | 650 mA | - | 0.2 | 20% | 20% | - | 1350 mΩ | - | 25 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43524K9827M000 | B43524 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Active | 5.66 | Yes | - | B43524 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 820 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 2.18288 mA | 3260 mA | - | - | 20% | 20% | - | 170 mΩ | - | 35 mm | 80 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43501A5157M007 | - | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 150 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 0.7245 mA | 1200 mA | - | - | 20% | 20% | - | 1330 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 0.15 | EPCOS AG | B43305F2687M087 | B43305 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | Yes | 250 VDC | B43305 | 20 % | - | Yes | EAR99 | General Purpose | - | STANDARD: IEC60384-4 | 680 µF | Capacitors | CARDBOARD | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 250 V | 1.37942 mA | 2410 mA | 100 Hz | 0.15 | 20% | 20% | Electrolytic Capacitors | 190 mΩ | General Purpose Electrolytic Capacitors | 25 mm | 40 mm |