- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Housing Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | Capacitance | Fastening Type | Power Rating | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Features | Diameter | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43514A4228M007 | B43514 | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | - | Yes | - | B43514 | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 2200 µF | - | - | CARDBOARD | - | compliant | IEC60384-4 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 3.96372 mA | 6110 mA | - | 20% | 20% | 65 mΩ | - | 45 mm | 100 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | Plastic | 2 | EPCOS AG | TDK Epcos | B41896W5108M000 | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 1000 µF | - | - | BULK | - | unknown | IEC60384-4 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 0.25 mA | 1875 mA | 0.17 | 20% | 20% | 220 mΩ | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | Aluminium | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B41868W3477M000 | - | 150 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.84 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | White | STANDARD: IEC60384-4 | 470 µF | - | - | BULK | 5 mm | compliant | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 0.047 mA | 426 mA | 0.20 | 20% | 20% | 538 mΩ | - | 10 mm | 16 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | - | - | - | - | 20 ppm/°C | - | 18 kΩ | - | - | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43514A9567M000 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 560 µF | - | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 1.67238 mA | 2600 mA | - | 20% | 20% | 230 mΩ | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43514A5108M000 | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1000 µF | - | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | 2.72275 mA | 4100 mA | - | 20% | 20% | 200 mΩ | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Cut Tape | - | 1 % | - | - | - | - | 50 ppm/°C | - | 22 mΩ | - | - | - | - | Metal Foil | - | - | - | - | 500 mW | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43584A2279M000 | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.72 | - | Yes | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 27000 µF | - | - | Cardboard | 31.7 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 12.766572 mA | 67700 mA | - | 20% | 20% | 6 mΩ | - | 91 mm | 221 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43564F2478M003 | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.72 | - | Yes | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 4700 µF | - | - | Cardboard | 28.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 2.392849 mA | 18600 mA | - | 20% | 20% | 44 mΩ | - | 64.3 mm | 80.7 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43514A5477M007 | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 470 µF | - | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | 1.60665 mA | 2300 mA | - | 20% | 20% | 430 mΩ | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Steel | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43514A9687M000 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 680 µF | - | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 1.91526 mA | 3000 mA | - | 20% | 20% | 190 mΩ | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43455D5158M003 | B43455 | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.47 | - | Yes | - | B43455 | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 1500 µF | - | - | BULK | 28.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | 3.61505 mA | 6100 mA | - | 20% | 20% | 76 mΩ | - | 64.3 mm | 80.7 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43867A1476M000 | B43867 | 140 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 5.54 | - | Yes | - | B43867 | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 47 µF | - | - | BULK | 5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 160 V | 0.175 mA | 270 mA | 0.2 | 20% | 20% | 7100 mΩ | - | 12.5 mm | 25 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43514C4108M000 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1000 µF | - | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 2.28418 mA | 3400 mA | - | 20% | 20% | 130 mΩ | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43888A9685M008 | B43888 | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.72 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 6.8 µF | - | - | AMMO PACK | - | compliant | IEC60384-4 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 0.086 mA | - | 0.24 | 20% | 20% | 58500 mΩ | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B43524A4687M000 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 680 µF | - | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 1.7447 mA | 2800 mA | - | 20% | 20% | 190 mΩ | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Flanges, Panel, Through Hole | NO | FLAT | THROUGH HOLE MOUNT | 32 | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B41792A7687Q000 | B41792 | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Active | 5.75 | Compliant | No | Bulk | B41792 | - | e3 | No | Solder | EAR99 | - | Receptacle | - | 32 | Matte Tin (Sn) | 175 °C | -65 °C | - | - | STANDARD: IEC60384-4 | 680 µF | Threaded | - | CARDBOARD | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 40 V | 0.1672 mA | 2600 mA | - | 30% | 10% | 170 mΩ | Shielded | 14 mm | 30 mm | - | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | EPCOS AG | TDK Epcos | B41794A7477Q000 | B41794 | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.83 | - | No | - | - | - | e3 | No | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 470 µF | - | - | BULK | - | compliant | IEC60384-4 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 40 V | 0.1168 mA | 3150 mA | - | 30% | 10% | 140 mΩ | - | - | - | - | - |