- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Body dimensions | Certificates | Dissipation Factor DF | ESR value | Gross weight | Leads | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating current | RoHS | Service life | Type of capacitor | Voltage Rating DC | Voltage, Rating | Operating temperature | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Test Frequency | Life (Hours) | Impedance | Lead Style | Product Type | ESR | Product | Operating voltage | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43511A9687M TDK | In Stock | - | - | - | 4 Pin | - | - | 0.15 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 400 VDC | - | - | - | - | 20 % | - | Long Life Capacitors | - | - | 680 uF | Capacitors | Snap In | - | - | - | 22.5 mm | 4 A | 100 Hz | - | - | - | Electrolytic Capacitors | 140 mOhms | Long Life Aluminum Electrolytic Capacitors | - | 35 mm | - | - | 70 mm | ||
Tiny WHSL | In Stock | - | - | - | 3 Pin | - | - | 0.2 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | 450 VDC | - | - | - | B43547C | 20 % | - | Long Life Capacitors | - | - | 220 uF | Capacitors | Snap In | - | - | - | - | 1.65 A | 100 Hz | - | - | - | Electrolytic Capacitors | 340 mOhms | General Purpose Electrolytic Capacitors | - | 35 mm | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 200 V | - | Bulk | - | 20 % | Snap in | - | 85 °C | -40 °C | 1 mF | - | - | 10.0076 mm | 130 mΩ | Polar | - | 2.76 A | - | 2000 hours | 180 mΩ | - | - | - | - | - | 25 mm | 40 mm | 42.0116 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 500 VDC | - | - | - | B43706 | 20 % | - | Aluminum Electrolytic Capacitors | - | - | 1800 uF | Capacitors | Screw | - | - | - | 22.2 mm | 12.4 A | 100 Hz | - | - | - | Electrolytic Capacitors | 40 mOhms | High Reliability Electrolytic Capacitors | - | 51.6 mm | - | - | 130.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Ø16x25mm | RoHS compliant | - | 4mΩ | 50.585g | axial | - | - | THT | 9.2A | - | 4000h | electrolytic | - | - | -55...150°C | - | - | ±20% | - | - | - | - | 1mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | ||
![]() B43821A1277M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 VDC | - | - | - | B43821 | - | - | - | - | - | 270 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() B43508B9567M TDK | In Stock | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 VDC | - | - | - | B43508 | 20 % | - | Long Life Capacitors | - | - | 560 uF | Capacitors | Snap In | - | - | - | - | - | 100 Hz | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | - | - | - | - | ||
![]() B43851A2227M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | - | B43851 | - | - | - | - | - | 220 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | 18 mm | - | - | 31.5 mm | ||
![]() B43858C5225M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B43858 | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() B43821F1106M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 VDC | - | - | - | B43821 | - | - | - | - | - | 10 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | 8 mm | - | - | 11.5 mm | ||
![]() B43821A2157M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | - | B43821 | - | - | - | - | - | 150 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() B43851A2476M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | - | B43851 | - | - | - | - | - | 47 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | 12.5 mm | - | - | 25 mm | ||
![]() B43821A9476M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 VDC | - | - | - | B43821 | - | - | - | - | - | 47 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | 16 mm | - | - | 25 mm | ||
![]() B43821A9226M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | + 85 C | - 25 C | - | - | - | - | - | 400 VDC | - | - | - | B43821 | 20 % | - | - | - | - | 22 uF | Capacitors | Radial | - | - | - | 7.5 mm | - | - | - | - | Straight | Electrolytic Capacitors | 15 Ohms | General Purpose Electrolytic Capacitors | - | 16 mm | - | - | 20 mm | ||
![]() B43821A2336M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | - | B43821 | - | - | - | - | - | 33 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | 10 mm | - | - | 20 mm | ||
![]() B41821A5687M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 VDC | - | - | - | B41821 | - | - | - | - | - | 680 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | 10 mm | - | - | 16 mm | ||
![]() B43501B2158M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 250 VDC | - | - | - | B43501 | 20 % | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | 1500 uF | Capacitors | Snap In | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | ||
![]() B41821A3567M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | - | - | B41821 | - | - | - | - | - | 560 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() B41851A5228M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 VDC | - | - | - | B41851 | - | - | - | - | - | 2200 uF | Capacitors | Radial | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | 12.5 mm | - | - | 25 mm | ||
![]() B43254A5397M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | 450 VDC | - | - | - | B43254 | 20 % | - | - | - | - | 390 uF | Capacitors | Snap In | - | - | - | - | 1.18 mA | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | - | - | - | - | - |