- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Leakage Current | Ripple Current | Test Frequency | Product Type | ESR | Product | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 35 VDC | B41821 | - | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 25 C | 450 VDC | - | 20 % | High Voltage Aluminum Electrolytic Capacitor | 15000 uF | Capacitors | Screw | - | - | 34.3 A | 100 Hz | Electrolytic Capacitors | - | High Reliability Electrolytic Capacitors | 76.9 mm | - | 220.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 40 C | 450 VDC | - | 20 % | High Voltage Aluminum Electrolytic Capacitor | 5600 uF | Capacitors | Screw | - | - | 14.3 A | 100 Hz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 76.9 mm | - | 130.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 25 C | 400 VDC | - | 20 % | High Voltage Aluminum Electrolytic Capacitor | 15000 uF | Capacitors | Screw | - | - | 33 A | 100 Hz | Electrolytic Capacitors | - | High Reliability Electrolytic Capacitors | 76.9 mm | - | 220.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 40 C | 450 VDC | - | 20 % | High Voltage Aluminum Electrolytic Capacitor | 4700 uF | Capacitors | Screw | - | - | 12.6 A | 100 Hz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 76.9 mm | - | 105.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32776G146K TDK | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43644A9477M TDK | In Stock | - | - | - | 2 Pin | 0.2 | + 105 C | - 40 C | 400 VDC | B43644 | 20 % | Long Life Capacitors | 470 uF | Capacitors | Snap In | 10 mm | - | 2.09 A | 100 Hz | Electrolytic Capacitors | 200 mOhms | Long Life Aluminum Electrolytic Capacitors | 30 mm | - | 45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |