- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Capacitance Tolerance | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Test Frequency | Life (Hours) | Impedance | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43521C9477M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43541B9157M TDK | In Stock | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 uF | - | - | - | - | Polar | 10 mm | 1360 mA | - | - | - | - | 530 mOhm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41580A7479M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41458B4150M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41560A7689M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43584A9688M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43547A5157M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43508A2337M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43505C2337M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43504A2158M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | + 105 C | - 40 C | - | 400 VDC | - | - | B43548 | 20 % | - | - | - | - | 390 uF | Capacitors | Snap In | - | - | - | 10 mm | 2.86 A | - | - | - | Electrolytic Capacitors | 220 mOhms | Long Life Aluminum Electrolytic Capacitors | 30 mm | - | - | 40 mm | ||
![]() B43501A477M7 TDK | In Stock | - | - | Through Hole | - | - | - | - | - | Compliant | - | 420 V | - | - | 20 % | Snap in | - | 85 °C | -40 °C | 470 µF | - | - | 10.0076 mm | 280 mΩ | Polar | - | 2.58 A | - | 10000 hours | 340 mΩ | - | - | - | 35 mm | 45 mm | 46.99 mm | - | ||
![]() B43504E107M2 TDK | In Stock | - | - | Through Hole | - | - | - | - | - | Compliant | - | 420 V | - | - | 20 % | Snap in | - | 105 °C | -40 °C | 100 µF | - | - | 10.0076 mm | 1.35 Ω | Polar | - | 650 mA | - | 3000 hours | 1.6 Ω | - | - | - | 25 mm | 30 mm | 37.211 mm | - | ||
![]() B43501A9107M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | Compliant | - | 200 V | Bulk | - | 20 % | Snap in | - | 85 °C | -40 °C | 1 mF | - | - | 10.0076 mm | 130 mΩ | Polar | - | 2.76 A | - | 2000 hours | 180 mΩ | - | - | - | 25 mm | 40 mm | 42.0116 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | 0.25 | + 85 C | - 40 C | - | 63 VDC | - | - | B41231 | 20 % | - | High Ripple Current Aluminum Capacitors | - | - | 2200 uF | Capacitors | Snap In | - | - | - | 10 mm | 2.58 A | 120 Hz | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 25.4 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 85 C | - 40 C | - | 500 VDC | - | - | B43706 | 20 % | - | Aluminum Electrolytic Capacitors | - | - | 1800 uF | Capacitors | Screw | - | - | - | 22.2 mm | 12.4 A | 100 Hz | - | - | Electrolytic Capacitors | 40 mOhms | High Reliability Electrolytic Capacitors | 51.6 mm | - | - | 130.7 mm |