- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product Type | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | ||
![]() B41560A8159M TDK | In Stock | - | - | - | - | + 105 C | - 40 C | 63 VDC | B41560 | 20 % | - | 15000 uF | Capacitors | Screw | 22.2 mm | 19 A | 100 Hz | - | Electrolytic Capacitors | 19 mOhms | Aluminum Electrolytic Capacitors | 51.6 mm | 80.7 mm | ||
![]() B41821A7337M TDK | In Stock | - | - | - | - | + 85 C | - 40 C | 35 VDC | B41821 | 20 % | - | 330 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | 10 mm | 12.5 mm | ||
![]() B41858C4477M TDK | In Stock | - | - | - | 0.16 | + 105 C | - 55 C | 16 VDC | B41858C | 20 % | Automotive AEC-Q200 | 470 uF | Capacitors | Radial | 5 mm | 746 mA | - | Straight | Electrolytic Capacitors | 1.035 Ohms | Low Impedance Electrolytic Capacitors | 10 mm | 12.5 mm | ||
![]() B43821A1277M TDK | In Stock | - | - | - | - | - | - | 160 VDC | B43821 | - | - | 270 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | - | ||
![]() B43508B9567M TDK | In Stock | - | - | 2 Pin | - | - | - | 450 VDC | B43508 | 20 % | Long Life Capacitors | 560 uF | Capacitors | Snap In | - | - | 100 Hz | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | - | ||
![]() B43851A2227M TDK | In Stock | - | - | - | - | - | - | 200 VDC | B43851 | - | - | 220 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | 18 mm | 31.5 mm | ||
![]() B43858C5225M TDK | In Stock | - | - | - | - | - | - | - | B43858 | - | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | ||
![]() B43821F1106M TDK | In Stock | - | - | - | - | - | - | 160 VDC | B43821 | - | - | 10 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | 8 mm | 11.5 mm | ||
![]() B43821A2157M TDK | In Stock | - | - | - | - | - | - | 200 VDC | B43821 | - | - | 150 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | - | ||
![]() B43851A2476M TDK | In Stock | - | - | - | - | - | - | 200 VDC | B43851 | - | - | 47 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | 12.5 mm | 25 mm | ||
![]() B43821A9476M TDK | In Stock | - | - | - | - | - | - | 400 VDC | B43821 | - | - | 47 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | 16 mm | 25 mm | ||
![]() B43821A9226M TDK | In Stock | - | - | - | - | + 85 C | - 25 C | 400 VDC | B43821 | 20 % | - | 22 uF | Capacitors | Radial | 7.5 mm | - | - | Straight | Electrolytic Capacitors | 15 Ohms | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() B43821A2336M TDK | In Stock | - | - | - | - | - | - | 200 VDC | B43821 | - | - | 33 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | 10 mm | 20 mm | ||
![]() B41821A5687M TDK | In Stock | - | - | - | - | - | - | 25 VDC | B41821 | - | - | 680 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | 10 mm | 16 mm | ||
![]() B43501B2158M TDK | In Stock | - | - | - | - | + 85 C | - 40 C | 250 VDC | B43501 | 20 % | Aluminum Electrolytic Capacitors Snap-in Capacitors | 1500 uF | Capacitors | Snap In | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | - | - | ||
![]() B41821A3567M TDK | In Stock | - | - | - | - | - | - | 10 VDC | B41821 | - | - | 560 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | - | ||
![]() B41851A5228M TDK | In Stock | - | - | - | - | - | - | 25 VDC | B41851 | - | - | 2200 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | 12.5 mm | 25 mm | ||
![]() B43254A5397M TDK | In Stock | - | - | - | - | + 105 C | - 25 C | 450 VDC | B43254 | 20 % | - | 390 uF | Capacitors | Snap In | - | 1.18 mA | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | - | - |