- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43888G2476M000 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | TDK CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | Yes | - | e3 | - | - | TIN | - | - | 47 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | - | 0.297 mA | 900 mA | 0.2 | 20% | 20% | - | - | - | - | - | ||
![]() B41605A5139M002 TDK Epcos | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | STANDARD: IEC60384-4 | - | 13000 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | - | 1.954 mA | 9600 mA | - | 20% | 20% | 12 mΩ | - | - | - | - | ||
![]() B41141B3686M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41141 | 105 °C | -55 °C | , 2626 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | - | 68 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 2626 | 0.0068 mA | 140 mA | 0.19 | 20% | 20% | - | - | - | - | - | ||
![]() B43866A2476M009 TDK Epcos | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43866 | 125 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 47 µF | AMMO PACK | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | - | 0.213 mA | - | 0.2 | 20% | 20% | 7100 mΩ | - | - | - | - | ||
![]() B41123A4687M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41123 | 105 °C | -55 °C | , 4141 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | - | 680 µF | TR, 15 INCH | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 4141 | 0.1088 mA | 310 mA | 0.2 | 20% | 20% | - | - | - | - | - | ||
![]() B43520A3687M007 TDK Corporation | In Stock | - | Datasheet | NO | FLAT | STUD MOUNT | ALUMINUM (WET) | 2 | TDK CORP | B43520 | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | Yes | - | e3 | - | - | Matte Tin (Sn) | - | - | 680 µF | CARDBOARD | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 385 V | - | 1.8648 mA | 3490 mA | - | 20% | 20% | 190 mΩ | - | - | - | - | ||
![]() B41141A7155M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 105 °C | -55 °C | , 1817 | - | SMT | Obsolete | Yes | B41141 | - | - | EAR99 | - | - | - | 1.5 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 1817 | - | 60 mA | - | 20% | 20% | - | - | 5.4 mm | 4.6 mm | 4.3 mm | ||
![]() B41115A4687M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 85 °C | -55 °C | , 4341 | - | SMT | Obsolete | Yes | B41115 | - | - | EAR99 | - | - | - | 680 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 4341 | - | 505 mA | - | 20% | 20% | - | - | 10 mm | 10.9 mm | 10.3 mm | ||
![]() B41124A5476M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 105 °C | -55 °C | , 2826 | - | SMT | Obsolete | Yes | B41124 | - | - | EAR99 | - | - | - | 47 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 2826 | - | 66 mA | - | 20% | 20% | - | - | 7.7 mm | 7 mm | 6.6 mm | ||
![]() B41112A3227M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 85 °C | -40 °C | , 2826 | - | SMT | Obsolete | Yes | B41112 | - | - | EAR99 | - | - | - | 220 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 2826 | - | 173 mA | - | 20% | 20% | - | - | 7.7 mm | 7 mm | 6.6 mm | ||
![]() B41125A4226M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 105 °C | -55 °C | , 1817 | - | SMT | Obsolete | Yes | B41125 | - | - | EAR99 | - | - | - | 22 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 1817 | - | 29.5 mA | - | 20% | 20% | - | - | 5.8 mm | 4.6 mm | 4.3 mm | ||
![]() B41115A3157M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41115 | 85 °C | -55 °C | , 2626 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | - | 150 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 2626 | 0.015 mA | 85 mA | 0.24 | 20% | 20% | - | - | - | - | - | ||
![]() B43858C9106M002 TDK Epcos | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8532.22.00.20 | 10 µF | BULK | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 0.135 mA | 300 mA | 0.24 | 20% | 20% | - | 10 mm | - | 20 mm | - | ||
![]() B41115A3337M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 85 °C | -55 °C | , 3533 | - | SMT | Obsolete | Yes | B41115 | - | - | EAR99 | - | - | - | 330 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 3533 | - | 390 mA | - | 20% | 20% | - | - | 10 mm | 8.9 mm | 8.3 mm | ||
![]() B41115A2477M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 85 °C | -55 °C | , 3533 | - | SMT | Obsolete | Yes | B41115 | - | - | EAR99 | - | - | - | 470 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 3533 | - | 380 mA | - | 20% | 20% | - | - | 10 mm | 8.9 mm | 8.3 mm | ||
![]() B41145A7476M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 105 °C | -55 °C | , 2826 | - | SMT | Obsolete | Yes | B41145 | - | - | EAR99 | - | - | - | 47 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 2826 | - | 230 mA | - | 20% | 20% | - | - | 7.7 mm | 7 mm | 6.6 mm | ||
![]() B41124A6475M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41124 | 105 °C | -55 °C | , 2121 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | - | 4.7 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 2121 | 0.003 mA | 19 mA | 0.14 | 20% | 20% | - | - | - | - | - | ||
![]() B43858C4475M004 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8532.22.00.20 | 4.7 µF | BLISTER PACK | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | - | 0.06435 mA | 180 mA | 0.2 | 20% | 20% | - | 10 mm | - | 16 mm | - | ||
![]() B41161A4107M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41161 | 125 °C | -40 °C | , 3333 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | - | 100 µF | TR, 15 INCH | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 3333 | - | 44.5 mA | 0.24 | 20% | 20% | - | - | - | - | - | ||
![]() B43586A5278Q000 TDK Epcos | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 85 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | - | 2700 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 5.45309 mA | 12000 mA | - | 30% | 10% | 75 mΩ | - | - | - | - |