- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Voltage Rating DC | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 3 Pin | - | - | 0.15 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | 200 VDC | - | - | 20 % | - | - | - | - | Long Life Capacitors | - | - | - | - | 1500 uF | Capacitors | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | 4.16 A | 100 Hz | - | - | - | - | - | Electrolytic Capacitors | 65 mOhms | General Purpose Electrolytic Capacitors | 35 mm | - | - | 40 mm | ||
![]() B41303B8228M TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | 63 VDC | - | B41303 | 20 % | - | - | - | - | General Purpose Capacitors | - | - | - | - | 2200 uF | Capacitors | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | 1.6 A | 100 Hz | - | - | - | - | - | Electrolytic Capacitors | 89 mOhms | General Purpose Electrolytic Capacitors | 22 mm | - | - | 35 mm | ||
![]() B43501A5477M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41303A7159M TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | 40 VDC | - | - | 20 % | - | - | - | - | General Purpose Capacitors | - | - | - | - | 15000 uF | Capacitors | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | 3.3 A | 100 Hz | - | - | - | - | - | Electrolytic Capacitors | 27 mOhms | General Purpose Electrolytic Capacitors | 30 mm | - | - | 50 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | 400 VDC | - | B43888 | - | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 400 V | - | 20 % | - | - | Snap in | - | - | - | 105 °C | -40 °C | - | 560 µF | - | - | - | - | - | 10.0076 mm | - | 160 mΩ | Polar | - | - | - | - | 2.23 A | - | 3000 hours | - | 200 mΩ | - | - | - | - | - | 35 mm | 50 mm | 51.9938 mm | - | ||
![]() B43858C4475M004 TDK Epcos | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | - | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 4.7 µF | - | BLISTER PACK | 5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 350 V | - | 0.06435 mA | 180 mA | - | - | 0.2 | - | 20% | 20% | - | - | - | 10 mm | - | - | 16 mm | ||
![]() B41141B3686M000 TDK Epcos | In Stock | - | Datasheet | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41141 | - | - | 105 °C | -55 °C | , 2626 | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | 68 µF | - | TR | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 10 V | 2626 | 0.0068 mA | 140 mA | - | - | 0.19 | - | 20% | 20% | - | - | - | - | - | - | - |