- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Resistive Material | Material - Frame | Material - Blade | Approvals | Capacitance Tolerance | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Number of SCRs/Diodes | Voltage Rated | Voltage-Input | Voltage-Off State | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Applications | Power (Watts) | Capacitance | Technology | Ingress Protection | Current Rating | Termination Style | Number of Outputs | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | Polarity | Lead Spacing | Ripple Current | Current - Output (Max) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Control Features | Voltage - Output 2 | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Adjustment Type | Number of Turns | Voltage - Output 3 | ESR | RPM | Bearing Type | Fan Type | Capacitance @ Vr, F | Air Flow | Noise | Voltage - Output 4 | Minimum Load Required | Voltage Range | Static Pressure | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Voltage - Peak Reverse (Max) | Structure | Reverse Recovery Time (trr) | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43760A5398M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43750A9198M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10µA @ 200V | 1.25V @ 3A | - | - | - | -50°C ~ 150°C | 200V | 3A | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 750ns | - | - | ||
![]() B43564B478M TDK | In Stock | - | - | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | Last Time Buy | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43584D5338M TDK | In Stock | - | - | Through Hole | 4-ESIP | GBU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5µA @ 600V | 1.1V @ 10A | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | ||
![]() B43547A9477M TDK | In Stock | - | - | -- | -- | -- | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | -- | - | -- | - | - | Last Time Buy | - | - | - | - | - | - | - | 470 uF | -- | - | - | - | - | - | - | - | Polar | 10 mm | 2710 mA | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 110 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43520A3687M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | DC DC Converters | -- | - | - | - | - | - | - | - | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input EMI Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41890A5108M TDK | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.45 ~ 5.5 V | -40°C ~ 85°C | Tape & Reel (TR) | Tomodachi | 0.48 L x 0.48 W x 0.33 H (12.2mm x 12.2mm x 8.5mm) | - | Active | -- | - | - | Non-Isolated PoL Module, Digital | - | ITE (Commercial) | - | - | - | - | - | - | 1 | 95.4% | 14.4V | 3V | - | - | - | 12A | - | - | - | - | - | Enable, Active Low | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | - | ||
![]() B41866D6108M TDK | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | CB, CE | - | - | -- | - | - | - | 85 ~ 264 VAC | - | 24V | 0°C ~ 70°C | - | FSA 150 | 5.00 L x 3.00 W x 1.22 H (127.0mm x 76.2mm x 30.9mm) | - | Active | -- | - | - | Open Frame | - | ITE (Commercial) | 150W (180W Forced Air) | - | - | - | - | - | 1 | 91% | - | - | - | - | - | 6.3A | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | No | - | - | - | - | - | - | - | - | Universal Input | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | Cermet | - | - | - | -10%, +30% | - | -- | - | - | - | - | - | - | - | Bulk | FT-63 | Rectangular - 0.323 x 0.276 Face x 0.276 L (8.20mm x 7.00mm x 7.00mm) | ±10% | Active | -- | - | ±100ppm/°C | - | 50 kOhms | - | 0.5W, 1/2W | 1500 uF | - | - | - | PC Pins | - | - | - | - | Polar | - | 6200 mA | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | 53 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43564A6107M TDK | In Stock | - | - | - | - | - | 1.2 lbs (544.3g) | - | Aluminum | Plastic | CE, cURus, TUV | - | - | -- | -- | - | 115VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAA1-12038 | Square - 119.5mm L x 119.5mm H | - | Active | -- | 2 Terminals | - | - | - | - | 14.00W | - | - | -- | 0.190A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2900 RPM | Ball | Tubeaxial | - | 97.0 CFM (2.72m³/min) | 44.5 dB(A) | - | - | -- | 0.350 in H2O (87.2 Pa) | - | - | - | - | - | - | -- | 38.50mm | ||
![]() B43564A5568M TDK | In Stock | - | - | - | - | - | 1.8 lbs (816.5g) | - | Aluminum | Plastic | CE, cURus, TUV | - | - | -- | 50000 Hrs @ 25°C | - | 115VAC | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | -- | 2 Terminals | - | - | - | - | 25.00W | - | - | IP56M - Dust Protected, Water Resistant | 0.210A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 240.0 CFM (6.72m³/min) | 59.0 dB(A) | - | - | -- | 0.571 in H2O (142.2 Pa) | - | - | - | - | - | - | -- | 38.50mm | ||
![]() B43457B5108M TDK | In Stock | - | - | - | - | - | 0.507 lb (229.97g) | - | Aluminum | Plastic | CE, cURus, TUV | - | - | -- | -- | - | 115VAC | - | - | - | 14 ~ 140°F (-10 ~ 60°C) | - | FAA1-09225 | Square - 92mm L x 92mm H | - | Active | -- | 2 Terminals | - | - | - | - | 5.00W | - | - | -- | 0.130A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200 RPM | Sleeve | Tubeaxial | - | 30.5 CFM (0.854m³/min) | 26.8 dB(A) | - | - | -- | 0.089 in H2O (22.2 Pa) | - | - | - | - | - | - | -- | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1.2 lbs (544.3g) | - | Aluminum | Plastic | CE, cURus, TUV | - | - | -- | -- | - | 230VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAA1-12038 | Square - 119.5mm L x 119.5mm H | - | Active | -- | 2 Wire Leads | - | - | - | - | 12.50W | - | - | -- | 0.070A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2800 RPM | Hydrodynamic | Tubeaxial | - | 87.0 CFM (2.44m³/min) | 42.0 dB(A) | - | - | -- | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | - | -- | 38.50mm | ||
![]() B43544A7187M TDK | In Stock | - | - | - | - | - | 0.463 lb (210.01g) | - | Aluminum | Plastic | CE, cURus, TUV | - | - | -- | -- | - | 115VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAA1-08025 | Square - 80mm L x 80mm H | - | Active | -- | 2 Wire Leads | - | - | - | - | 7.00W | - | - | -- | 0.060A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2800 RPM | Ball | Tubeaxial | - | 21.0 CFM (0.588m³/min) | 27.8 dB(A) | - | - | -- | 0.125 in H2O (31.1 Pa) | - | - | - | - | - | - | -- | 25.00mm | ||
![]() B43457B4478M TDK | In Stock | - | - | - | - | - | 1.8 lbs (816.5g) | - | Aluminum | Steel | CE, cURus, TUV | - | - | -- | 50000 Hrs @ 25°C | - | 115VAC | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | -- | 2 Wire Leads | - | - | - | - | 25.00W | - | - | -- | 0.210A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 240.0 CFM (6.72m³/min) | 61.0 dB(A) | - | - | -- | 0.531 in H2O (132.3 Pa) | - | - | - | - | - | - | -- | 55.00mm | ||
![]() B43457A9338M TDK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | - | - | 1.6kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 400A @ 60Hz | 150mA | - | Common Cathode - SCR/Diode | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | - | - | 1.2kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 400A @ 60Hz | 150mA | - | Series Connection - SCR/Diode | - | - | - |