- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43697A5336Q007 | - | - | - | 105 °C | -40 °C | , | TUBULAR PACKAGE | Axial | Obsolete | 5.84 | Yes | - | - | B43697 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 33 µF | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | - | 1000 mA | - | - | 30% | 10% | - | 3500 mΩ | - | 18 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41868W7107M000 | - | - | - | 150 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.84 | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 100 µF | - | BULK | 5 mm | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | 0.035 mA | 426 mA | - | 0.12 | 20% | 20% | - | 1516 mΩ | - | 10 mm | 16 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41868A4478M000 | B41868 | - | - | 150 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.83 | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 4700 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 2.256 mA | 1400 mA | - | 0.22 | 20% | 20% | - | 80 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514K4108M000 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Yes | - | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 1000 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 2.28418 mA | 3600 mA | - | - | 20% | 20% | - | 140 mΩ | - | 35 mm | 80 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41754A7758M000 | B41754 | - | - | 125 °C | - | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 7500 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 40 V | - | 7600 mA | - | - | 20% | 20% | - | 36 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43474A9108M000 | B43474 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.66 | Yes | - | - | B43474 | - | - | Yes | EAR99 | - | - | - | 1000 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 2.50759 mA | 3800 mA | - | - | 20% | 20% | - | 149 mΩ | - | 51.6 mm | 80.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514K5567M007 | B43514 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Yes | - | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 560 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 1.81576 mA | 2550 mA | - | - | 20% | 20% | - | 420 mΩ | - | 35 mm | 70 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41303A3229M000 | B41303 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | Yes | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | 22000 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 10 V | 1.65147 mA | 2600 mA | - | - | 20% | 20% | - | 46 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41303J8338M000 | B41303 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | Yes | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | 3300 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 1.5875 mA | 2000 mA | - | - | 20% | 20% | - | 69 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514K4827M080 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Yes | - | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 820 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 1.98844 mA | 3080 mA | - | - | 20% | 20% | - | 170 mΩ | - | 35 mm | 70 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43504A9476M082 | B43504 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.42 | Yes | - | - | B43504 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 47 µF | - | CARDBOARD | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 0.298464 mA | 390 mA | - | 0.15 | 20% | 20% | - | 1860 mΩ | - | 22 mm | 25 mm | ||
Tiny WHSL | In Stock | - | - | NO | LUG | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41791A5337Q000 | B41791 | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | 5.76 | No | - | - | B41791 | - | e3 | No | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 330 µF | - | CARDBOARD | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 0.0535 mA | 290000 mA | - | - | 30% | 10% | - | 2.1 mΩ | - | 12 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41795A8227Q000 | - | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | 5.87 | No | - | - | - | - | e3 | No | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 220 µF | - | CARDBOARD | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 0.08716 mA | 1500 mA | - | - | 30% | 10% | - | 410 mΩ | - | 12 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43511C0567M080 | - | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.76 | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | REFERENCE STANDARD: IEC60384-4 | 560 µF | - | CARDBOARD | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.73034 mA | 3300 mA | - | - | 20% | 20% | - | 360 mΩ | - | 40 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43793A2476Q000 | - | - | - | 125 °C | -40 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | 5.92 | No | - | - | - | - | e3 | No | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 47 µF | - | CARDBOARD | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 250 V | 0.21591 mA | 1780 mA | - | - | 30% | 10% | - | 1100 mΩ | - | 18 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514L5477M000 | B43514 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Yes | - | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 470 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 1.60665 mA | 2160 mA | - | - | 20% | 20% | - | 500 mΩ | - | 40 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 0.2 | EPCOS AG | B41252C6568M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Yes | - | 50 VDC | B41252 | 20 % | - | Yes | EAR99 | Aluminum Electrolytic Capacitors | - | - | 5600 µF | Capacitors | - | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 50 V | 5.6 mA | 3210 mA | 120 Hz | 0.2 | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41252B6398M000 | B41252 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | Yes | - | - | B41252 | - | - | Yes | EAR99 | - | - | - | 3900 µF | - | - | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 3.9 mA | 2620 mA | - | 0.2 | 20% | 20% | - | - | - | 25.4 mm | 35 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | ALUMINUM (WET) | 2 | 0.15 | EPCOS AG | B43508B2687M082 | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.46 | Yes | Aluminum Electrolytic Capacitors - Snap In 680UF 200V SNAP IN | 450 VDC | - | 20 % | - | Yes | EAR99 | Long Life Capacitors | - | STANDARD: IEC60384-4 | 680 µF | Capacitors | CARDBOARD | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 200 V | 1.180518 mA | 1680 mA | 100 Hz | 0.15 | 20% | 20% | Electrolytic Capacitors | 170 mΩ | General Purpose Electrolytic Capacitors | 25 mm | 35 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 0.2 | EPCOS AG | B43504A5107M087 | B43504 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.35 | Yes | - | 450 VDC | B43504 | 20 % | e3 | Yes | EAR99 | Long Life Capacitors | Matte Tin (Sn) | STANDARD: IEC60384-4 | 100 µF | Capacitors | CARDBOARD | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 450 V | 0.546463 mA | 640 mA | 100 Hz | 0.2 | 20% | 20% | Electrolytic Capacitors | 1350 mΩ | General Purpose Electrolytic Capacitors | 22 mm | 35 mm |