- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Base Product Number | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Dissipation Factor DF | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Fastening Type | Subcategory | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Ripple Current | Life (Hours) | Load Capacitance | Impedance | Operating Mode | Lead Style | Frequency Tolerance | Spread Spectrum Bandwidth | Product Type | ESR | Absolute Pull Range (APR) | Product | Features | Product Width | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41821A6477M TDK | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 20% | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | MHz Crystal | - | - | - | 470 uF | - | - | - | - | 22.1184 MHz | ±30ppm | - | - | - | - | - | - | - | - | 80 Ohms | Polar | 5 mm | - | 760 mA | - | 18pF | - | Fundamental | - | ±30ppm | - | - | 0.42 mOhm | - | - | - | 10 x 20 | - | - | 0.026 (0.65mm) | - | - | ||
![]() B41821A6567M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 560 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mA | - | - | - | - | - | - | - | - | 360 mOhm | - | - | - | 12.5 x 25 | - | - | - | - | - | ||
![]() B41851A6227M TDK | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | 20% | Gold | Copper Alloy | 0.12 | + 105 C | Glenair | - 40 C | Retail Package | Metal | Active | - | 50 VDC | - | -65°C ~ 175°C | 806 | - | 20 % | Solder | Plug, Male Pins | - | - | - | Black | 220 uF | Threaded | Capacitors | - | B | - | - | - | Black Zinc Nickel | - | Radial | - | - | - | - | - | Polar | 5 mm | - | 300 mA | - | - | - | - | Straight | - | - | Electrolytic Capacitors | 0.9 mOhm | - | General Purpose Electrolytic Capacitors | Ground | 10 x 12.5 | 10 mm | - | - | 12.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 150 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 mA | - | - | - | - | - | - | - | - | 440 mOhm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 180 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 mA | - | - | - | - | - | - | - | - | 370 mOhm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | Compliant | - | 450 V | -10°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 % | Snap in | - | MHz Crystal | 105 °C | -40 °C | - | 270 uF | - | - | - | - | 40 MHz | ±20ppm | - | - | - | - | - | - | - | 10.0076 mm | 100 Ohms | Polar | - | - | 1300 mA | 3000 hours | 8pF | 640 mΩ | Fundamental | - | ±15ppm | - | - | 460 mOhm | - | - | - | - | 25 mm | 50 mm | 0.020 (0.50mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Texas Instruments | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | 1510 mA | - | - | - | - | - | - | - | - | 0.27 mOhm | - | - | - | - | - | - | - | - | - | ||
![]() B43501A5686M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 68 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | 1.95 Ohm | - | - | - | - | - | - | - | - | - | ||
![]() B41821A4108M TDK | In Stock | - | - | - | - | - | - | - | - | 20% | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 1,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 5 mm | - | 790 mA | - | - | - | - | - | - | - | - | 0.33 mOhm | - | - | - | 10 x 16 | - | - | - | - | - | ||
![]() B41456B7229M TDK | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | 20% | Gold | Copper Alloy | - | - | Glenair | - | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | Solder | Plug, Male Pins | - | - | - | Silver | 0.022 F | Threaded | - | - | B | - | - | - | Passivated | 25-3 | - | - | - | - | - | - | Polar | 12.7 mm | - | 9600 mA | - | - | - | - | - | - | - | - | 0.01 mOhm | - | - | - | - | - | - | - | - | - | ||
![]() B43510A3108M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 1,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4800 mA | - | - | - | - | - | - | - | - | 130 mOhm | - | - | - | - | - | - | - | - | - | ||
![]() B41821A5478M TDK | In Stock | - | - | - | - | - | - | - | - | 20% | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | - | 25 VDC | - | - | * | - | 20 % | - | - | - | - | - | - | 4,700 uF | - | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polar | 7.5 mm | - | 2450 mA | - | - | - | - | Straight | - | - | Electrolytic Capacitors | 0.08 mOhm | - | General Purpose Electrolytic Capacitors | - | 16 x 31.5 | 16 mm | - | - | 31.5 mm | - | ||
![]() B41821F5228M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Glenair | - 40 C | Retail Package | - | Active | - | 25 VDC | - | - | * | - | 20 % | - | - | - | - | - | - | 2,200 uF | - | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 5 mm | - | 1550 mA | - | - | - | - | Straight | - | - | Electrolytic Capacitors | 140 mOhm | - | General Purpose Electrolytic Capacitors | - | 12.5 x 25 | 12.5 mm | - | - | 25 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 20% | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 390 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | 1490 mA | - | - | - | - | - | - | - | - | 300 mOhm | - | - | - | - | - | - | - | - | - | ||
![]() B41866G8187M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | SIT9501 | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | SiT9501 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | 125 MHz | ±50ppm | LVDS | - | - | - | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() B43743B5158M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |