- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Material | Weight | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Materials | Lead Free Status / RoHS Status | Mated Stacking Heights | Material-Core | Number of I/Os | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Base Part Number | Insulation Color | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Inductance | Ripple Current | DC Resistance (DCR) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Q @ Freq | Operating Temperature - Junction | Current - Saturation | Utilized IC / Part | Supplied Contents | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Logic Elements/Cells | ESR | Total RAM Bits | Capacitance @ Vr, F | Number of Gates | Number of LABs/CLBs | Shipping Info | Battery Chemistry | Primary Attributes | Battery Cell Size | Embedded | Secondary Attributes | Capacity | LED | Reverse Recovery Time (trr) | Discharge Rate | Features | Standard Charge Current | Standard Charge Time | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 600V | 1.5V @ 8A | - | -55°C ~ 150°C | - | - | - | 600V | 8A | - | - | - | 50pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 600V | 1.3V @ 1A | - | -65°C ~ 150°C | - | - | - | 600V | 1A | - | - | - | 15pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 250ns | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Nonstandard | - | -- | - | - | 20% | - | - | -- | 100kHz | - | - | - | Ferrite | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | FLAT-PAC, FP1007 | 0.402 L x 0.307 W (10.20mm x 7.80mm) | ±10% | Active | - | - | - | Wirewound | - | - | - | - | 1200 uF | - | - | - | Unshielded | - | - | - | - | 51A | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | 140nH | 3710 mA | 0.48 mOhm | - | - | - | - | -- | - | 72A | - | - | - | - | - | 90 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256 (6.50mm) | - | - | - | - | -- | ||
![]() B43521A9827M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Board(s) | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43544A9687M TDK | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | - | Obsolete | - | - | - | TCXO | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 5MHz | - | ±2.5ppm | - | - | HCMOS | - | Enable/Disable | Crystal | 40mA | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | - | - | - | - | -- | ||
![]() B44030J64B TDK | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | - | Obsolete | - | - | - | TCXO | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 150MHz | - | ±2.5ppm | - | - | HCMOS | - | Enable/Disable | Crystal | 63mA | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | - | - | - | - | -- | ||
![]() B43564A5108M TDK | In Stock | - | - | Surface Mount | - | -- | - | - | - | - | Gold | Copper Alloy | - | - | Plastic | - | 1.58mm | - | - | - | 50V | -40°C ~ 85°C | Tape & Reel (TR) | FI-J | - | - | Obsolete | - | Solder | Receptacle | - | 25 | - | General Purpose | 1 | - | Friction Lock | Non-Gendered | - | - | -- | 0.046 (1.16mm) | Board to Cable/Wire | All | 0.3A per Contact | - | 0.016 (0.40mm) | - | - | Black | - | - | - | - | - | -- | -- | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 3.90µin (0.099µm) | Flash | UL94 V-0 | - | ||
![]() B43455A6687M TDK | In Stock | - | - | - | - | - | - | - | 6800g | - | - | - | - | - | - | -- | - | - | - | 12V | - | - | - | EVP | 7.19 L x 3.05 W x 6.59 H (182.5mm x 77.5mm x 167.5mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut and Bolt, M5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Lead Acid (VRLA) | - | -- | - | - | 20Ah | - | - | 20Hr | - | -- | -- | - | - | - | - | - | - | ||
![]() B43521A5827M TDK | In Stock | - | - | - | - | - | - | - | 3g | - | - | - | - | - | - | -- | - | - | - | 3V | - | - | - | CR2032 | 0.79 Dia x 0.13 H (20.0mm x 3.2mm) | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Requires Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Due to restrictions, only ground shipment is allowed. | Lithium | - | Coin, 20.0mm | - | - | 240mAh | - | - | 190µA | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ELM 1 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 3/4 | - | - | - | - | - | - | 1.045 (26.54mm) | - | - | - | - | ||
![]() B41456B5150M TDK | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ELM 2 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 | - | - | - | - | - | - | 0.655 (16.64mm) | - | - | - | - | ||
![]() B43890A9476M TDK | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ELM 4 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 | - | - | - | - | - | - | 0.685 (17.40mm) | - | - | - | - | ||
![]() B43455J2159M TDK | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ERM 1 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 and 3 Lead LEDs | - | - | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | ||
![]() B41859D7108M TDK | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ELM 3 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 3/4 | - | - | - | - | - | - | 0.040 (1.02mm) | - | - | - | - | ||
![]() B43520B9827M TDK | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ERM 1 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 and 3 Lead LEDs | - | - | - | - | - | - | 0.540 (13.72mm) | - | - | - | - | ||
![]() B43584A477M TDK | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ELM 2 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 | - | - | - | - | - | - | 0.920 (23.37mm) | - | - | - | - | ||
![]() B43458A9109M TDK | In Stock | - | - | - | - | - | - | PVC | - | 20% | - | - | - | - | - | -- | - | - | - | - | - | - | - | ELM 3 | - | - | Active | -- | - | - | - | - | Black | - | - | 0.01 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 31.7 mm | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 mOhm | - | - | - | - | - | - | - | - | - | - | - | T1 3/4 | - | - | - | - | - | - | 1.165 (29.59mm) | - | - | - | - | ||
![]() B43455B5228M TDK | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ELM 2 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 | - | - | - | - | - | - | 1.060 (26.92mm) | - | - | - | - | ||
![]() B43455A2108M TDK | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ELM 1 | - | - | Active | -- | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 3/4 | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | ||
![]() B41859C5687M TDK | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-TQFP (20x20) | - | - | - | - | - | - | - | - | -- | - | - | 102 | - | - | 0°C ~ 70°C (TA) | - | FLEX-10K® | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | - | - | - | - | - | - | EPF10K20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1152 | - | 12288 | - | 63000 | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |