- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Number of Terminals | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Body Orientation | Cable Impedance | Cable Types | Capacitance Tolerance | Contact Classification | Contact Finish Mating | Contact Materials | Dissipation Factor DF | Frequency-Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Overall Impedance | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Capacitance | Fastening Type | Subcategory | Voltage - Supply | Orientation | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Lead Pitch | Number of Contacts | Contact Gender | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Ripple Current | Test Frequency | Life (Hours) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Number of Ports | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Family | Voltage - Reverse Standoff (Typ) | Product Type | Bidirectional Channels | ESR | 1st Connector | 2nd Connector | Capacitance @ Frequency | Current Rating (Max) | Absolute Pull Range (APR) | Shell Plating | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Strain Relief | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41821F6108M TDK | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Straight | - | - | - | 5Signal | - | Copper Alloy | - | - | + 85 C | - | - 40 C | Cable | -65C to 175C | - | - | - | Not Required(mm) | 32.5(mm) | - | No | - | 15-5 | Crimp | 50 VDC | 1250VDC/900VAC | - | B41821 | - | 20 % | - | - | - | Circular | - | - | - | - | PL | 1000 uF | - | Capacitors | - | - | - | - | - | - | - | - | Radial | - | - | - | - | 5(POS) | PIN | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | TV | - | Electrolytic Capacitors | - | - | - | - | - | - | - | Zinc Nickel | - | - | - | - | No | - | 31.34(mm) | 12.5 mm | - | - | 25 mm | - | Not Required(mm) | - | ||
![]() B41896C7227M TDK | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | Straight | - | - | 20% | 9POWER/2SIGNAL | - | - | - | - | - | - | - | Cable | -65C to 200C | - | - | - | - | 48(mm) | - | No | - | 25-11 | Crimp | - | 450VDC/300VAC | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | 220 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11(POS) | PIN | - | Polar | 7.5 mm | - | 965 mA | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | TV | - | - | - | 0.689 mOhm | - | - | - | - | - | Electroless Nickel | - | - | - | - | No | 10 x 16 | 31.34(mm) | - | - | - | - | - | - | - | ||
![]() B43520B6567M TDK | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | Straight | - | - | - | (3/6)Signal | - | Copper Alloy | - | - | - | - | - | Box | -55C to 125C | - | - | - | 38(mm) | Not Required(mm) | - | No | - | 20-18 | Solder | - | 700VDC/500VAC | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | PIN | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | CB | - | - | - | - | - | - | - | 41/22(A) | - | Zinc Cobalt | - | - | - | - | No | - | 33.8(mm) | - | - | - | - | - | 38(mm) | - | ||
![]() B43624B9567M TDK | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Straight | - | - | 20% | 4Signal | - | Copper Alloy | - | - | - | - | - | Cable | -55C to 125C | - | - | - | Not Required(mm) | 36.5(mm) | - | No | - | 18-4 | Solder | - | 1250VDC/900VAC | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | 560 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | PIN | - | Polar | 10 mm | - | 3020 mA | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | CB | - | - | - | 0.15 mOhm | - | - | - | 22(A) | - | - | - | - | - | - | No | - | 34.1(mm) | - | - | - | - | - | Not Required(mm) | - | ||
![]() B43644C9277M TDK | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | Straight | - | - | 20% | 14Signal | - | Copper Alloy | - | - | - | - | - | Cable | -55C to 125C | - | - | - | Not Required(mm) | 39.9(mm) | - | No | - | 20-27 | Solder | - | 700VDC/500VAC | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | 270 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14(POS) | PIN | - | Polar | 10 mm | - | 1280 mA | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | CB | - | - | - | 0.34 mOhm | - | - | - | 22(A) | - | - | - | - | - | - | Yes | - | 34.1(mm) | - | - | - | - | - | Not Required(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | Chassis Mount | Module | - | 2 Pin | - | CASE-11 | - | - | - | - | - | - | - | - | - | - | - | PIP440 | - | - | - | - | - | - | - | - | - | + 105 C | Microchip Technology | - 25 C | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 400 VDC | - | -65°C ~ 150°C (TA) | PIP | - | 20 % | - | - | - | Zener | - | - | - | Telecom | - | 150 uF | - | Capacitors | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | 0.76 mA | 120 Hz | - | - | - | - | - | - | No | - | 735V | 15000W (15kW) | 13.2A | 1.138kV | - | 623V | Electrolytic Capacitors | 1 | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | 25 mm | - | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | - | + 85 C | PEI-Genesis | - 40 C | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 350 VDC | - | - | * | - | 20 % | - | - | - | General Purpose Capacitors | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | 1.41 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 35 mm | - | - | 25 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount, Through Hole | - | Flange | 2 Pin | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | 0.12 | - | + 85 C | Glenair | - 40 C | - | - | - | Retail Package | Metal | - | - | Active | - | - | - | - | 160 VDC | - | -65°C ~ 175°C | 806 | - | 20 % | - | Solder | Plug, Male Pins | General Purpose Capacitors | - | - | Silver | - | - | 560 uF | Threaded | Capacitors | - | C | - | - | - | - | - | Passivated | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | 2.12 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 35 mm | - | - | 20 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 | - | + 85 C | PEI-Genesis | - 25 C | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 450 VDC | - | - | * | - | 20 % | - | - | - | General Purpose Capacitors | - | - | - | - | - | 180 uF | - | Capacitors | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | 980 mA | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 35 mm | - | - | 25 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Male | - | Male | - | - | 50 Ohms | LMR 400 | - | - | - | - | 0.2 | 8 GHz | + 85 C | Amphenol Times Microwave Systems | - 40 C | - | - | 50 Ohms | Tape & Box (TB) | - | - | - | Active | - | - | - | - | 450 VDC | - | -40°C ~ 85°C | LMR® | - | 20 % | - | - | - | General Purpose Capacitors | - | - | Black | - | - | 120 uF | - | Capacitors | - | - | - | N-Type to N-Type | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | 730 mA | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | N-Type Plug | N-Type Plug | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 30 mm | - | - | 1181.1 (30.0m) 98.4 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | Glenair | - 40 C | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | 200 VDC | - | - | * | - | 20 % | - | - | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | - | - | - | 820 uF | - | Capacitors | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | 2.16 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | - | - | - | 25.4 mm | - | - | 45 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | - | + 85 C | PEI-Genesis | - 40 C | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 200 VDC | - | - | * | - | 20 % | - | - | - | General Purpose Capacitors | - | - | - | - | - | 470 uF | - | Capacitors | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | 1.94 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 35 mm | - | - | 20 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | + 105 C | EPSON | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 160 VDC | - | -40°C ~ 105°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 20 % | - | - | - | XO (Standard) | - | - | - | - | - | 680 uF | - | Capacitors | 1.8V ~ 3.3V | - | - | - | 163.84 MHz | ±20ppm | CMOS | - | Snap In | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | 30 mm | - | 0.047 (1.20mm) | 25 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | Active | - | Compliant | - | - | - | 400 V | - | * | - | 20 % | - | Snap in | - | - | 105 °C | -40 °C | - | - | - | 680 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0076 mm | - | - | 180 mΩ | Polar | - | - | 2200 mA | - | 3000 hours | - | - | - | 260 mΩ | - | - | - | - | - | - | - | - | - | - | - | 180 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | 55 mm | 57.2008 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 5.95°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.64°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 6.35°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 450 V | - | pushPIN™ | - | 20 % | Active | Snap in | - | Top Mount | 85 °C | -40 °C | - | - | - | 270 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0076 mm | - | - | 360 mΩ | Polar | - | - | 2.16 A | - | 10000 hours | Push Pin | 1.378 (35.00mm) | 2.77°C/W @ 100 LFM | 510 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 35 mm | 37.0078 mm | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - |