- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Current-IEC | Current-UL | For Use With/Related Products | Torque-Screw | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Screw Size | Tip - Type | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43455A4338M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43457A1478M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41605A109M2 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43821F9476M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43310A5688M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43770A9198M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43750A9128M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43770A4278M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43750A5857M TDK | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | - | - | Brass | -- | 15A | - | -- | - | 300V | 105°C | Tray | ELFD | Active | Header, Male Pins, Shrouded (2 Side) | 18 | Black | 0.197 (5.00mm) | -- | 0.900 (22.86mm) | Solder | - | - | 0.155 (3.94mm) | 2 | - | Tin | -- | 9 | -- | 90°, Right Angle | -- | -- | - | - | - | -- | - | Interlocking (Side) | UL94 V-0 | ||
![]() B41458B4100M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Copper | 76A | 55A | - | 1.18 Nm (10.4 Lb-In) | 1kV | 300V | -40°C ~ 115°C | Bulk | EV | Active | Plug, Female Sockets | 9 | Green | 0.400 (10.16mm) | -- | 1.024 (26.01mm) | Screw | - | - | -- | 1 | - | Tin | 6-20 AWG | 9 | 180° | -- | 0.5-16mm² | 13-14mm | - | - | - | M4.5 | - | -- | UL94 V-0 | ||
![]() B43564J5478M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43454A5398M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43760A5568M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41895A7478M TDK | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | 105°C | Tray | EL1M | Active | - | - | Green | 0.200 (5.08mm) | - | - | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | 20 | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | -- | - | - | Interlocking (Side) | - | ||
![]() B43584B6827M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ES | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43564A9478M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EP | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ET | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - |