- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | Shape | Contact Materials | ElectricalLife | For Use With/Related Products | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Applications | Pitch | Ingress Protection | Current Rating | Frequency | Contact Finish | Termination Style | Actuator Type | Circuit | Power - Max | Mechanical Life | Supplied Contents | Adhesive | Gain | Tip - Type | Frequency Range | Antenna Type | VSWR | Washable | Number of Bands | Frequency Group | Actuator Level | Frequency (Center/Band) | Return Loss | Features | Length | Width | Height Above Board | Height (Max) | Thickness - Overall |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | -- | - | - | - | EK | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43584B2688M TDK | In Stock | - | - | - | -- | - | Square | - | - | - | - | -30°C ~ 85°C | - | EM15TF | Active | - | Absorbing/Shielding Sheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Conductive, Single Sided | - | - | - | - | - | - | - | - | - | - | - | - | 4.921 (125.00mm) | 4.921 (125.00mm) | - | - | 0.004 (0.12mm) | ||
![]() B43520A128M TDK | In Stock | - | - | - | - | - | - | - | - | PE42553 | - | - | - | UltraCMOS®, HaRP™ | Active | - | Switch, SPDT | - | - | - | - | - | 9kHz ~ 8GHz | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43521C9827M TDK | In Stock | - | - | Surface Mount | - | Polyamide (PA), Nylon | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -20°C ~ 85°C | Tape & Reel (TR) | EDS | Active | - | - | 10 | - | 0.100 (2.54mm), Full | - | 25mA | - | Gold | J Lead | Slide (Standard) | SPST | - | 2,000 Cycles | - | - | - | - | - | - | - | Yes | - | - | Flush, Recessed | - | - | -- | 0.996 (25.30mm) | - | 0.136 (3.45mm) | - | - | ||
![]() B43584A6398M TDK | In Stock | - | - | - | - | - | - | - | - | PE42420 | - | - | - | UltraCMOS®, HaRP™ | Active | - | Switch, SPDT | - | - | - | - | - | 100MHz ~ 6GHz | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXC | Active | Connector, KR | - | - | Bluetooth, Wi-Fi | - | -- | - | - | - | - | - | - | 50W | - | - | - | -- | - | 470MHz ~ 512MHz | Whip, Straight | 1.5 | - | 1 | UHF (300 MHz ~ 1 GHz) | - | 491MHz | -- | -- | - | - | - | 6.700 (170.18mm) | - | ||
![]() B43521C4687M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXC | Active | Connector, BNC Male | - | - | Bluetooth, Wi-Fi | - | -- | - | - | - | - | - | - | 50W | - | - | - | -- | - | 902MHz ~ 960MHz | Whip, Straight | 1.5 | - | 1 | UHF (300 MHz ~ 1 GHz) | - | 931MHz | -- | -- | - | - | - | 3.650 (92.71mm) | - | ||
![]() B43457B5478M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXS | Active | Connector, HT | - | - | -- | - | -- | - | - | - | - | - | - | 50W | - | - | - | -- | - | 150MHz ~ 162MHz | Whip, Straight | 1.5 | - | 1 | VHF (f | - | 156MHz | -- | -- | - | - | - | 4.390 (111.51mm) | - | ||
Tiny WHSL | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXS | Active | Connector, MD | - | - | -- | - | -- | - | - | - | - | - | - | 50W | - | - | - | -- | - | 150MHz ~ 162MHz | Whip, Straight | 1.5 | - | 1 | VHF (f | - | 156MHz | -- | -- | - | - | - | 4.390 (111.51mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41456B7689M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXB | Active | Connector, MD | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | 0dBi | - | 155MHz ~ 164MHz | Whip, Straight | 1.5 | - | 1 | VHF (f | - | 159MHz | -- | -- | - | - | - | 6.300 (160.02mm) | - | ||
![]() B43544A9477M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXD | Active | Connector, SF | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | 420MHz ~ 450MHz | Whip, Straight | 1.5 | - | 1 | UHF (300 MHz ~ 1 GHz) | - | 435MHz | -- | -- | - | - | - | 3.590 (91.19mm) | - | ||
![]() B43644E2337M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43455A9129M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXC | Active | Connector, SMA Male | - | - | Bluetooth, Wi-Fi | - | -- | - | - | - | - | - | - | 50W | - | - | - | -- | - | 902MHz ~ 960MHz | Whip, Straight | 1.5 | - | 1 | UHF (300 MHz ~ 1 GHz) | - | 931MHz | -- | -- | - | - | - | 3.650 (92.71mm) | - | ||
![]() B43455A6477M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXE | Active | Connector, SFU | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | 902MHz ~ 960MHz | Whip, Straight | 1.5 | - | 1 | UHF (300 MHz ~ 1 GHz) | - | 931MHz | -- | -- | - | - | - | 8.300 (210.82mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43455A6337M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXD | Active | Connector, MX | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | -- | Whip, Straight | -- | - | 1 | -- | - | -- | -- | -- | - | - | - | -- | - | ||
![]() B43521A4687M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXH | Active | Connector, KR | - | - | -- | - | -- | - | - | - | - | - | - | 50W | - | - | - | -- | - | 165MHz ~ 170MHz | Whip, Straight | 2 | - | 1 | VHF (f | - | 167MHz | -- | -- | - | - | - | 10.500 (266.70mm) | - | ||
![]() B43584A5608M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXS | Active | Connector, SFJ | - | - | -- | - | -- | - | - | - | - | - | - | 50W | - | - | - | -- | - | 155MHz ~ 164MHz | Whip, Straight | 1.5 | - | 1 | VHF (f | - | 159MHz | -- | -- | - | - | - | 4.200 (106.68mm) | - | ||
![]() B43515A4228M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | Bulk | EXC | Active | Connector, TNC Male | - | - | Bluetooth, Wi-Fi | - | -- | - | - | - | - | - | - | 50W | - | - | - | -- | - | 400MHz ~ 420MHz | Whip, Straight | 1.5 | - | 1 | UHF (300 MHz ~ 1 GHz) | - | 410MHz | -- | -- | - | - | - | 7.000 (177.80mm) | - |