- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43545A5107M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43560A5688M003 | B43560 | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.74 | - | Yes | - | - | Yes | EAR99 | - | - | 6800 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 20000 mA | - | 20% | 20% | 27 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43740A5478M007 | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | 5.76 | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 4700 µF | CARDBOARD | 31.7 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | 4.287377 mA | 23500 mA | - | 20% | 20% | 30 mΩ | 76.9 mm | 168.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43564D4338M003 | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | 5.64 | - | Yes | - | - | Yes | EAR99 | - | - | 3300 µF | Cardboard | 28.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 2.849933 mA | 19000 mA | - | 20% | 20% | 48 mΩ | 64.3 mm | 105.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43501A0107M062 | B43501 | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.35 | - | Yes | B43501 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 100 µF | CARDBOARD | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 0.52089 mA | 790 mA | - | 20% | 20% | 1990 mΩ | 22 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43524K4128M000 | B43524 | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.7 | - | Yes | B43524 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 1200 µF | CARDBOARD | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 2.59457 mA | 3920 mA | - | 20% | 20% | 120 mΩ | 40 mm | 70 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41896W4477M000 | - | - | 125 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.84 | - | - | - | - | - | EAR99 | - | - | 470 µF | BULK | - | unknown | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 0.075 mA | 965 mA | 0.17 | 20% | 20% | 480 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43501A0337M087 | B43501 | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.41 | - | Yes | B43501 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 330 µF | CARDBOARD | 10 mm | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 1.19622 mA | 1960 mA | - | 20% | 20% | 610 mΩ | 30 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43740A9828M007 | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | 5.8 | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 8200 µF | CARDBOARD | 31.7 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 6.22364 mA | 31600 mA | - | 20% | 20% | 20 mΩ | 76.9 mm | 190.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43511A0158M087 | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | 5.66 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | REFERENCE STANDARD: IEC60384-4 | 1500 µF | CARDBOARD | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 3.4448 mA | 7200 mA | - | 20% | 20% | 140 mΩ | 40 mm | 100 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43524L0827M000 | B43524 | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.7 | - | Yes | B43524 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 820 µF | CARDBOARD | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 2.25858 mA | 3240 mA | - | 20% | 20% | 290 mΩ | 40 mm | 70 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43511E0687M080 | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | 5.76 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | REFERENCE STANDARD: IEC60384-4 | 680 µF | CARDBOARD | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 1.98166 mA | 3700 mA | - | 20% | 20% | 300 mΩ | 45 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43867A4335M000 | B43867 | - | 140 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.54 | - | Yes | B43867 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 3.3 µF | BULK | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 0.048 mA | 55 mA | 0.25 | 20% | 20% | 125600 mΩ | 10 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43740A9828M003 | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | 5.8 | - | Yes | - | - | Yes | EAR99 | - | - | 8200 µF | CARDBOARD | 31.7 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 6.22364 mA | 31600 mA | - | 20% | 20% | 20 mΩ | 76.9 mm | 190.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43858A9685M008 | - | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.73 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 6.8 µF | AMMO PACK | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 0.097 mA | - | 0.24 | 20% | 20% | 3500 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41303B9108M002 | B41303 | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.75 | - | Yes | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 1000 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 0.95268 mA | 1300 mA | - | 20% | 20% | 130 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43514C9477M000 | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.84 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 470 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 1.47981 mA | 2300 mA | - | 20% | 20% | 280 mΩ | - | - |