- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Composition | Color | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Packing Method | Technology | Voltage - Supply | Orientation | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Capacitor Type | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Memory Size | Oscillator Type | Tan Delta | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Positive Tolerance | Negative Tolerance | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | ESR | EEPROM Size | Features | Memory Organization | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43580A5828M003 | B43580 | - | Glenair | - | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.74 | Yes | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | 8200 µF | - | BULK | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 450 V | - | 22000 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 23 mΩ | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514L9567M000 | B43514 | - | Glenair | - | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 560 µF | - | CARDBOARD | - | - | - | - | compliant | - | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 400 V | 1.67238 mA | 2360 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 250 mΩ | - | - | - | 40 mm | - | 50 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | NO | BINDING POST | CHASSIS MOUNT | - | 0603 | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43740A4129M007 | - | - | KOA Speer Electronics, Inc. | - | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.8 | - | -55°C ~ 155°C | SG73G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | e3 | - | 2 | - | EAR99 | ±50ppm/°C | - | 412 kOhms | Matte Tin (Sn) | Thick Film | - | 0.333W, 1/3W | - | 12000 µF | - | CARDBOARD | - | - | - | 31.7 mm | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 350 V | 7.678223 mA | 36800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 14 mΩ | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 76.9 mm | 0.022 (0.55mm) | 220.7 mm | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | WIRE | Flange | Aluminum | - | ALUMINUM (WET) | 2 | - | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B41868W3228M000 | - | - | Glenair | - | 150 °C | -55 °C | Retail Package | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Metal | Active | 5.8 | Yes | -65°C ~ 175°C | 806 | - | - | e3 | Yes | - | Solder | EAR99 | - | Plug, Male Pins | - | Matte Tin (Sn) | - | Silver | - | STANDARD: IEC60384-4 | 2200 µF | Threaded | BULK | - | - | A | 7.5 mm | compliant | Electroless Nickel | AEC-Q200 | 25-21 | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 V | 0.22 mA | 1475 mA | - | - | 0.20 | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 126 mΩ | - | Ground | - | 16 mm | - | 31.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | NO | BINDING POST | CHASSIS MOUNT | - | 0805 | ALUMINUM (WET) | 2 | RN73R2A | - | - | - | EPCOS AG | TDK Epcos | B43740A4828M007 | - | - | KOA Speer Electronics, Inc. | - | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.76 | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | - | 2 | - | EAR99 | ±25ppm/°C | - | 96.5 kOhms | Matte Tin (Sn) | Thin Film | - | 0.125W, 1/8W | - | 8200 µF | - | CARDBOARD | - | - | - | 31.7 mm | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 350 V | 5.55629 mA | 30100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 20 mΩ | - | Automotive AEC-Q200, Moisture Resistant | - | 76.9 mm | 0.024 (0.60mm) | 168.7 mm | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43501A0127M082 | B43501 | - | Knowles Johanson Manufacturing | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.42 | Yes | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 120 µF | - | CARDBOARD | - | - | - | - | compliant | - | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 420 V | 0.59125 mA | 940 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 1660 mΩ | - | - | - | 25 mm | - | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2010 (5025 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 2010 | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43501B0477M087 | B43501 | - | Stackpole Electronics Inc | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.42 | Yes | -55°C ~ 155°C | RMEF | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | e3 | Yes | 2 | - | EAR99 | ±100ppm/°C | - | 16 kOhms | Matte Tin (Sn) | Thick Film | - | 0.75W, 3/4W | - | 470 µF | - | CARDBOARD | - | - | - | 10 mm | compliant | - | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 420 V | 1.53109 mA | 2530 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 430 mΩ | - | Automotive AEC-Q200 | - | 30 mm | 0.026 (0.65mm) | 55 mm | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43524A0687M000 | - | - | PEI-Genesis | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 680 µF | - | BULK | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 420 V | 1.98166 mA | 3000 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 300 mΩ | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | BINDING POST | Flange | Stainless Steel | - | ALUMINUM (WET) | 2 | - | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B43580A9478M003 | - | - | Glenair | - | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | Yes | -65°C ~ 175°C | 806 | - | - | - | Yes | - | Solder | EAR99 | - | Receptacle, Female Sockets | - | - | - | Silver | - | STANDARD: IEC60384-4 | 4700 µF | Threaded | BULK | - | - | A | - | compliant | Passivated | - | 38-97 | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 400 V | 7.40059 mA | 13400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 40 mΩ | - | Ground | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43564B4828M003 | - | - | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.66 | Yes | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | 8200 µF | - | Cardboard | - | - | - | 31.7 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 350 V | 6.173211 mA | 30500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 23 mΩ | - | - | - | 76.9 mm | - | 168.7 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 80-BQFP | NO | FLAT | THROUGH HOLE MOUNT | - | 80-PQFP (14x20) | ALUMINUM (WET) | 2 | S29CL032 | - | - | - | EPCOS AG | TDK Epcos | B43524A5477M000 | - | Non-Volatile | Infineon Technologies | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Obsolete | 5.84 | Yes | -40°C ~ 125°C (TA) | CL-J | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | BULK | FLASH - NOR | 1.65V ~ 3.6V | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 450 V | 1.60665 mA | 2300 mA | 32Mbit | - | - | - | - | - | - | - | 75 MHz | - | - | - | - | 20% | 20% | 54 ns | FLASH | Parallel | 60ns | 430 mΩ | - | - | 1M x 32 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43698A5226Q000 | - | - | Reliance North America | - | 105 °C | -40 °C | Tape & Box (TB) | , | TUBULAR PACKAGE | Axial | Obsolete | - | Active | 5.84 | Yes | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 22 µF | - | BULK | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 450 V | - | 1000 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | 3700 mΩ | - | - | - | 16 mm | - | 39 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B41303B4339M007 | B41303 | - | PEI-Genesis | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.75 | Yes | - | * | - | - | e3 | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 33000 µF | - | BULK | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16 V | 3.04464 mA | 3100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 39 mΩ | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43510B0687M080 | - | - | PEI-Genesis | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.76 | Yes | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 680 µF | - | CARDBOARD | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 420 V | 1.98166 mA | 3680 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 300 mΩ | - | - | - | 40 mm | - | 50 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B41794A7687Q000 | - | - | PEI-Genesis | - | 125 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.87 | No | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 680 µF | - | CARDBOARD | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 40 V | 0.1672 mA | 3200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | 100 mΩ | - | - | - | 16 mm | - | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 100-BQFP | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 100-QFP (14x20) | ALUMINUM (WET) | 2 | MB90427 | - | - | A/D 8x8/10b | EPCOS AG | TDK Epcos | B43504A5337M087 | B43504 | - | Infineon Technologies | 58 | 105 °C | -25 °C | Tray | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Discontinued at Digi-Key | 5.23 | Yes | -40°C ~ 105°C (TA) | F²MC-16LX MB90425G (A) | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 330 µF | - | CARDBOARD | - | - | - | 10 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 450 V | 1.255209 mA | 1600 mA | - | External | 0.2 | 16MHz | 4K x 8 | 4.5V ~ 5.5V | F²MC-16LX | LCD, LVD, POR, PWM, WDT | - | Mask ROM | 16-Bit | 64KB (64K x 8) | CANbus, UART/USART | 20% | 20% | - | - | - | - | 410 mΩ | - | - | - | 30 mm | - | 50 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43560A4398M003 | - | - | PEI-Genesis | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | STANDARD: IEC60384-4 | 3900 µF | - | BULK | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 350 V | 5.91572 mA | 11400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 48 mΩ | - | - | - | - | - | - | - |