- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | ALUMINUM (WET) | 2 | 0.15 | EPCOS AG | B43504B9157M062 | B43504 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.29 | Yes | 400 VDC | B43504 | 20 % | e3 | Yes | EAR99 | Long Life Capacitors | Matte Tin (Sn) | STANDARD: IEC60384-4 | 150 µF | Capacitors | CARDBOARD | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 400 V | 0.667479 mA | 820 mA | 100 Hz | 0.15 | 20% | 20% | Electrolytic Capacitors | 580 mΩ | General Purpose Electrolytic Capacitors | 30 mm | 25 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43501A2227M002 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 220 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 200 V | 0.538 mA | 1100 mA | - | - | 20% | 20% | - | 610 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41252A4279M000 | B41252 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | Yes | - | B41252 | - | - | Yes | EAR99 | - | - | - | 27000 µF | - | - | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 8.64 mA | 4420 mA | - | 0.35 | 20% | 20% | - | - | - | 25.4 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 0.45 | EPCOS AG | B41252C3399M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.35 | Yes | 10 VDC | B41252 | 20 % | - | Yes | EAR99 | Aluminum Electrolytic Capacitors | - | - | 39000 µF | Capacitors | - | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 10 V | 7.8 mA | 4460 mA | 120 Hz | 0.45 | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 35 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 0.3 | EPCOS AG | B41252A5568M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Yes | 25 VDC | B41252 | 20 % | - | Yes | EAR99 | Aluminum Electrolytic Capacitors | - | - | 5600 µF | Capacitors | - | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 25 V | 2.8 mA | 1980 mA | 120 Hz | 0.3 | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43508B2477M080 | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.38 | Yes | - | - | - | - | Yes | EAR99 | - | - | STANDARD: IEC60384-4 | 470 µF | - | CARDBOARD | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 200 V | 0.91247 mA | 1350 mA | - | 0.15 | 20% | 20% | - | 250 mΩ | - | 25 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43501A2108M007 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 1000 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 200 V | 1.54514 mA | 3300 mA | - | - | 20% | 20% | - | 140 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | ALUMINUM (WET) | 2 | 0.2 | EPCOS AG | B43501A5337M082 | B43501 | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.31 | Yes | 450 VDC | B43501 | 20 % | e3 | Yes | EAR99 | Long Life Capacitors | Matte Tin (Sn) | - | 330 µF | Capacitors | CARDBOARD | - | compliant | IEC60384-4 | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 450 V | 1.25521 mA | 2100 mA | 100 Hz | - | 20% | 20% | Electrolytic Capacitors | 610 mΩ | General Purpose Electrolytic Capacitors | 35 mm | 40 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514K5827M000 | B43514 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Yes | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 820 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 2.37014 mA | 3240 mA | - | - | 20% | 20% | - | 290 mΩ | - | 40 mm | 70 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514K9827M000 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.49 | Yes | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 820 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 2.18288 mA | 3260 mA | - | - | 20% | 20% | - | 170 mΩ | - | 35 mm | 80 mm | ||
Tiny WHSL | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43524C0567M000 | - | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 560 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.73034 mA | 2400 mA | - | - | 20% | 20% | - | 360 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41895C6128M000 | - | - | - | - | - | , | - | - | Obsolete | 5.84 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43501A0337M060 | B43501 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.41 | Yes | - | B43501 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 330 µF | - | CARDBOARD | 10 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.19622 mA | 1960 mA | - | - | 20% | 20% | - | 610 mΩ | - | 30 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514L9827M007 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.41 | Yes | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 820 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 2.18288 mA | 3050 mA | - | - | 20% | 20% | - | 170 mΩ | - | 40 mm | 60 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41896W7228M000 | - | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | - | - | - | - | - | EAR99 | - | - | - | 2200 µF | - | BULK | - | unknown | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | 0.77 mA | 2790 mA | - | 0.14 | 20% | 20% | - | 80 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B41853W5568M000 | - | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | - | - | - | - | - | EAR99 | - | - | STANDARD: IEC60384-4 | 5600 µF | - | BULK | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 1.4 mA | 4100 mA | - | 0.16 | 20% | 20% | - | 50 mΩ | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43510B0158M087 | - | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.76 | Yes | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 1500 µF | - | CARDBOARD | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 3.4448 mA | 6200 mA | - | - | 20% | 20% | - | 140 mΩ | - | 45 mm | 70 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43501B0477M082 | B43501 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.42 | Yes | - | B43501 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 470 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.53109 mA | 2530 mA | - | - | 20% | 20% | - | 430 mΩ | - | 30 mm | 55 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514B5128M007 | B43514 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Yes | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 1200 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 3.09285 mA | 4520 mA | - | - | 20% | 20% | - | 200 mΩ | - | 40 mm | 100 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | B43514K9567M080 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Yes | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 560 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 1.67238 mA | 2400 mA | - | - | 20% | 20% | - | 250 mΩ | - | 35 mm | 60 mm |