- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43514K4567M000 | B43514 | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.35 | Yes | B43514 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 560 µF | CARDBOARD | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 1.5235 mA | 2240 mA | - | 20% | 20% | 250 mΩ | 35 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43501A0337M067 | B43501 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.41 | Yes | B43501 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 330 µF | CARDBOARD | 10 mm | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 1.19622 mA | 1960 mA | - | 20% | 20% | 610 mΩ | 30 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43514A9827M007 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 820 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 2.18288 mA | 3200 mA | - | 20% | 20% | 160 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43511C0477M087 | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.76 | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | REFERENCE STANDARD: IEC60384-4 | 470 µF | CARDBOARD | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 1.53109 mA | 2800 mA | - | 20% | 20% | 430 mΩ | 40 mm | 40 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43510A0827M087 | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.8 | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 820 µF | CARDBOARD | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 2.25858 mA | 4360 mA | - | 20% | 20% | 250 mΩ | 35 mm | 70 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43760A9828M003 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.8 | - | - | - | - | EAR99 | - | - | 8200 µF | CARDBOARD | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 6.22364 mA | 31600 mA | - | 20% | 20% | 20 mΩ | 76.9 mm | 190.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43501E0337M067 | B43501 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Yes | B43501 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 330 µF | CARDBOARD | 10 mm | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 1.19622 mA | 1980 mA | - | 20% | 20% | 610 mΩ | 35 mm | 35 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43560A9828M000 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | Yes | EAR99 | - | STANDARD: IEC60384-4 | 8200 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 10.9242 mA | 20900 mA | - | 20% | 20% | 23 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41896W6228M000 | B41896 | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.74 | - | - | - | - | EAR99 | - | - | 2200 µF | BULK | - | unknown | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1.1 mA | 2900 mA | 0.12 | 20% | 20% | 70 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43511A0567M087 | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.76 | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | REFERENCE STANDARD: IEC60384-4 | 560 µF | CARDBOARD | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | 1.73034 mA | 3400 mA | - | 20% | 20% | 360 mΩ | 35 mm | 60 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43560A9338M003 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | Yes | EAR99 | - | STANDARD: IEC60384-4 | 3300 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 5.77861 mA | 10300 mA | - | 20% | 20% | 56 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41303A9687M007 | B41303 | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | Yes | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 680 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 0.72823 mA | 1100 mA | - | 20% | 20% | 180 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43457A4568M000 | B43457 | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.37 | Yes | B43457 | - | Yes | EAR99 | - | - | 5600 µF | BULK | 31.7 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 7.61953 mA | 11300 mA | - | 20% | 20% | 32 mΩ | 76.9 mm | 105.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43888C2685M000 | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.76 | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 6.8 µF | BULK | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 0.066 mA | 250 mA | 0.2 | 20% | 20% | - | 10 mm | 16 mm | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43564A4688M003 | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.64 | Yes | - | - | Yes | EAR99 | - | - | 6800 µF | Cardboard | 31.7 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 5.265631 mA | 26800 mA | - | 20% | 20% | 29 mΩ | 76.9 mm | 143.2 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41693A9157Q007 | B41693 | 125 °C | -55 °C | , | TUBULAR PACKAGE | - | Obsolete | 5.66 | No | - | e3 | No | EAR99 | Matte Tin (Sn) | - | 150 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 0.094 mA | 2400 mA | - | 30% | 10% | 550 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43501B2337M007 | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 330 µF | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 0.83316 mA | 1600 mA | - | 20% | 20% | 410 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43858A4335M008 | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.73 | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 3.3 µF | AMMO PACK | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 0.05 mA | - | 0.2 | 20% | 20% | 4000 mΩ | - | - | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43697A5336Q007 | - | 105 °C | -40 °C | , | TUBULAR PACKAGE | Axial | Obsolete | 5.84 | Yes | B43697 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 33 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 1000 mA | - | 30% | 10% | 3500 mΩ | 18 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41868W7107M000 | - | 150 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.84 | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | STANDARD: IEC60384-4 | 100 µF | BULK | 5 mm | compliant | AEC-Q200 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 0.035 mA | 426 mA | 0.12 | 20% | 20% | 1516 mΩ | 10 mm | 16 mm |