- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | Actuator Material | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Capacitor Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Polarity | Switch Function | Lead Spacing | Rated (DC) Voltage (URdc) | Illumination Voltage (Nominal) | Illumination Type, Color | Inductance | Leakage Current | Ripple Current | Oscillator Type | Tan Delta | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Illumination | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Positive Tolerance | Negative Tolerance | Mechanical Life | Cable Opening | Contact Form | Operating Force | ESR | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Actuator Orientation | Release Time | EEPROM Size | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Outline | Contact Rating @ Voltage | Absolute Pull Range (APR) | Switch Travel | Transformer Type | Turns Ratio - Primary:Secondary | Actuator Height off PCB, Vertical | ET (Volt-Time) | Features | Diameter | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501A0107M082 | B43501 | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.35 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 100 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 420 V | - | - | - | 0.52089 mA | 790 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 1990 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | - | 30 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | Strip | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | - | - | 35.84 MHz | ±20ppm | HCMOS, LVCMOS | - | - | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | FLAT | Flange | Aluminum | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B43524C0687M000 | - | Glenair | - | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | Yes | - | - | -65°C ~ 175°C | 806 | - | - | e3 | Yes | - | Solder | EAR99 | - | Receptacle, Female Sockets | - | - | - | Matte Tin (Sn) | - | Olive Drab | - | - | 680 µF | Threaded | - | BULK | - | B | - | - | - | compliant | - | - | - | Olive Drab Cadmium | - | 42-3 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 420 V | - | - | - | 1.98166 mA | 2800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 300 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | RS73F1JRT | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | - | 2 | - | - | ±25ppm/°C | - | - | 1 MOhms | - | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | 2M801-008 | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | -65°C ~ 150°C | 2M | - | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 26 | - | - | Silver | - | - | - | Threaded | 5A | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Electroless Nickel | - | 10-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 32-LQFP | - | - | - | - | 32-LQFP (7x7) | - | - | - | - | - | - | R7FA2E1 | - | - | - | A/D 10x12b SAR | - | - | - | - | Renesas Electronics America Inc | 23 | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | RA2E1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 48MHz | 16K x 8 | - | - | - | 1.6V ~ 5.5V | ARM® Cortex®-M23 | - | - | AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 32KB (32K x 8) | - | I²C, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43564A5568M003 | - | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.72 | Yes | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 5600 µF | - | - | Cardboard | - | - | - | - | 31.7 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 450 V | - | - | - | 5.527578 mA | 26300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 29 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.9 mm | - | 168.7 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43564A9109M003 | - | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.64 | Yes | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 10000 µF | - | - | Cardboard | - | - | - | - | 31.7 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 400 V | - | - | - | 8.184521 mA | 34300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 18 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.9 mm | - | 220.7 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | KPT6D | - | Gold | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | - | - | - | Solder Cup | - | - | Plug, Female Sockets | - | - | 41 | - | - | Olive Drab | - | - | - | Bayonet Lock | 7.5A, 13A | - | - | N (Normal) | Shielded | - | - | - | - | - | - | Olive Drab Cadmium | - | 22-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink, Shielding Device | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43457B4828M000 | B43457 | Glenair | - | 85 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.47 | Yes | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8200 µF | - | - | BULK | - | - | - | - | 31.7 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | - | - | - | 9.94977 mA | 15400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 23 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.9 mm | - | 168.7 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Disc | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41303A7688M002 | B41303 | Murata Electronics | - | 85 °C | -40 °C | Cut Tape (CT);Tape & Box (TB); | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.75 | Yes | 400VAC | - | -40°C ~ 125°C | DE1 | 0.276 Dia (7.00mm) | ±10% | e3 | - | - | - | EAR99 | B | - | - | - | - | Matte Tin (Sn) | - | - | Safety | - | 150 pF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 0.394 (10.00mm) | 40 V | - | - | - | 1.91526 mA | 2400 mA | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 55 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | X1, Y1 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | WIRE | - | Thermoplastic | - | ALUMINUM (WET) | - | - | 2 | - | - | NLS-1 | - | Silver | - | - | EPCOS AG | TDK Epcos | B43858C4476M009 | - | ITT Cannon, LLC | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Plastic | Active | 5.38 | Yes | - | 1000VAC, 1500VDC | -30°C ~ 125°C | Powerlock | - | - | e3 | Yes | - | Crimp | EAR99 | - | Line Source, Male Pins | - | - | 1 | Matte Tin (Sn) | - | - | - | - | 47 µF | Bayonet Lock | 660A | AMMO PACK | - | Keyed | - | IP67 - Dust Tight, Waterproof | 7.5 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | - | - | - | 0.5085 mA | 1000 mA | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | 31.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43455A5109M003 | B43455 | Glenair | - | 85 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.47 | Yes | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 10000 µF | - | - | BULK | - | - | - | - | 31.7 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 450 V | - | - | - | 13.63 mA | 20700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 13 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 mm | - | 221 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | 228CMVA | - | - | - | - | EPCOS AG | TDK Epcos | B43760A5478M003 | - | CTS Electrocomponents | - | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.75 | - | - | - | -25°C ~ 70°C | 228C | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 4700 µF | - | - | CARDBOARD | - | - | - | - | - | unknown | - | - | - | - | - | - | Gull Wing | - | - | - | Round Button | ALUMINUM ELECTROLYTIC CAPACITOR | - | SPST-NO | - | POLARIZED | Off-Mom | - | 450 V | 1.7, 1.9 VDC | LED, Green/Red | - | 4.287377 mA | 23500 mA | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | 20% | 20% | 100,000 Cycles | - | - | 160gf | 30 mΩ | - | - | - | - | Top Actuated | - | - | - | - | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | 76.9 mm | - | 168.7 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | 17.65Ohms | - | - | - | EPCOS AG | TDK Epcos | B43454A4129M000 | B43454 | Sensata-Gigavac Clean Energy | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.57 | Yes | - | - | -55°C ~ 85°C | GV22 | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 12000 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | - | - | - | 12.987619 mA | 20200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | SPST-NO (DM) (1 Form X) | - | 15 mΩ | 20 ms | 12VDC | 800VDC - Nom | 680 mA | - | 12 ms | - | 8 VDC | 200 A | 8W | 0.5 VDC | - | - | - | - | - | - | - | - | Sealed - Hermetically | 76.9 mm | - | 220.7 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514C5397M007 | - | Pulse Electronics | - | 105 °C | -25 °C | Tray | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Obsolete | 5.84 | Yes | - | - | -40°C ~ 85°C | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 390 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 450 V | - | - | 3mH | 1.41042 mA | 2100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 520 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5:1 | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43682A5226T000 | - | Suntsu Electronics, Inc. | - | 85 °C | -25 °C | Bulk | , | TUBULAR PACKAGE | - | Obsolete | - | Active | 5.84 | - | - | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | EAR99 | - | - | MHz Crystal | - | - | - | - | - | - | - | 22 µF | - | - | BULK | - | - | - | - | - | unknown | 16.384 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 70 Ohms | - | - | POLARIZED | - | - | 450 V | - | - | - | - | 220 mA | - | - | 10pF | - | - | Fundamental | - | - | - | - | - | ±20ppm | - | - | - | - | - | - | 50% | 10% | - | - | - | - | 4500 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | BINDING POST | - | Aluminum | - | ALUMINUM (WET) | - | - | 2 | - | - | D38999/26ZH | - | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B43455A5688M003 | B43455 | Amphenol Aerospace Operations | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Metal | Active | 5.47 | Yes | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Yes | - | Crimp | EAR99 | - | Plug, Female Sockets | - | - | 55 | - | - | Black | Aviation, Marine, Military | - | 6800 µF | Threaded | - | BULK | - | C | Unshielded | Environment Resistant | 31.7 mm | compliant | - | - | - | Black Zinc Nickel | - | 23-55 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 450 V | - | - | - | 10.4062 mA | 15700 mA | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 19 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | 76.9 mm | - | 220.7 mm | - | 50.0µin (1.27µm) | - | - | - |