- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | ElectricalLife | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Capacitor Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Polarity | Switch Function | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Power Line Protection | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Voltage - Breakdown (Min) | Power - Max | Mechanical Life | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Force | Unidirectional Channels | Voltage - Zener (Nom) (Vz) | ESR | Capacitance @ Frequency | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Absolute Pull Range (APR) | Features | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43454A4158M000 | B43454 | Suntsu Electronics, Inc. | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.57 | Yes | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 1500 µF | - | - | BULK | - | - | - | - | - | compliant | 22.1184 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 50 Ohms | - | - | POLARIZED | - | 350 V | 3.032536 mA | 4300 mA | - | 19pF | - | Fundamental | - | - | ±25ppm | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 123 mΩ | - | - | - | - | - | - | - | - | 51.6 mm | 0.031 (0.80mm) | 80.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-214AB, SMC | NO | SNAP-IN | THROUGH HOLE MOUNT | - | SMC | ALUMINUM (WET) | - | 2 | - | SM50T | - | - | - | EPCOS AG | - | TDK Epcos | B43514A9687M007 | - | STMicroelectronics | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101 | - | - | e3 | Yes | - | - | EAR99 | - | - | Zener | - | - | Matte Tin (Sn) | - | - | Automotive | - | - | 680 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 400 V | 1.91526 mA | 3000 mA | - | - | - | - | - | - | - | No | - | 20% | 20% | 53.2V | - | - | - | 5000W (5kW) | 65A | 77.4V | 48V (Max) | - | 1 | - | 190 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43457D5158M003 | B43457 | PEI-Genesis | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.47 | Yes | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 1500 µF | - | - | BULK | - | - | - | - | 28.5 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 450 V | 3.61505 mA | 6200 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 76 mΩ | - | - | - | - | - | - | - | - | 64.3 mm | - | 80.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-204AD | NO | SNAP-IN | THROUGH HOLE MOUNT | - | TO-204AD (TO-3) | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | 0.16 Ohms | TDK Epcos | B43524K4827M000 | B43524 | Microchip Technology | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | Active | 5.7 | Yes | - | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/114 | - | ±10% | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 820 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 350 V | 1.98844 mA | 3080 mA | - | - | 150 µA @ 500 mV | - | - | 1.5 V @ 2 A | - | - | - | 20% | 20% | - | 50 W | - | - | - | - | - | - | - | - | 4.3 V | 170 mΩ | - | - | - | - | - | - | - | - | 35 mm | - | 70 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43511E0108M080 | - | PEI-Genesis | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.76 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | REFERENCE STANDARD: IEC60384-4 | 1000 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 420 V | 2.59457 mA | 4800 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 200 mΩ | - | - | - | - | - | - | - | - | 45 mm | - | 60 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | BINDING POST | - | Aluminum | - | ALUMINUM (WET) | Thermoplastic | 2 | - | TVS06RF | Gold | Copper Alloy | - | EPCOS AG | - | TDK Epcos | B43584A2688M003 | - | Amphenol Aerospace Operations | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | Yes | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Yes | - | Crimp | EAR99 | - | Plug, Male Pins | - | - | 19 | - | - | Silver | Aviation, Marine, Military | - | STANDARD: IEC60384-4 | 6800 µF | Threaded | - | BULK | - | C | Shielded | Environment Resistant | - | compliant | - | - | - | Electroless Nickel | - | 15-19 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 250 V | 6.89743 mA | 14500 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 29 mΩ | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43524A9108M000 | - | Suntsu Electronics, Inc. | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | - | 1000 µF | - | - | BULK | - | - | - | - | - | compliant | 27.12 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 50 Ohms | - | - | POLARIZED | - | 400 V | 2.50759 mA | 4000 mA | - | 18pF | - | Fundamental | - | - | ±30ppm | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 130 mΩ | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43524A5687M000 | - | Glenair | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 680 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 450 V | 2.07952 mA | 3000 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 300 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43524K0108M000 | B43524 | PEI-Genesis | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | Active | 5.7 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1000 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 420 V | 2.59457 mA | 3770 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 240 mΩ | - | - | - | - | - | - | - | - | 40 mm | - | 80 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | SNAP-IN | Flange | Aluminum | - | ALUMINUM (WET) | - | 2 | - | - | Gold | Copper Alloy | - | EPCOS AG | - | TDK Epcos | B43514E5567M000 | - | Glenair | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | Yes | - | - | -65°C ~ 175°C | 806 | - | - | e3 | Yes | - | Solder | EAR99 | - | Receptacle, Female Sockets | - | - | - | Matte Tin (Sn) | - | Silver | - | - | - | 560 µF | Threaded | - | BULK | - | C | - | - | - | compliant | - | - | - | Electroless Nickel | - | 14-20A | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 450 V | 1.81576 mA | 2400 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 360 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43514A4108M007 | - | PEI-Genesis | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1000 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 350 V | 2.28418 mA | 3600 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 130 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 0805 | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43524B4158M000 | B43524 | KOA Speer Electronics, Inc. | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | Active | 5.7 | Yes | - | - | -55°C ~ 155°C | SG73G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | e3 | Yes | 2 | - | EAR99 | ±50ppm/°C | - | - | 105 kOhms | - | Matte Tin (Sn) | Thick Film | - | - | 0.5W, 1/2W | - | 1500 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 350 V | 3.03254 mA | 4840 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 40 mm | 0.024 (0.60mm) | 90 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43504E0397M082 | B43504 | Suntsu Electronics, Inc. | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.31 | Yes | - | - | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 390 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | 26 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 100 Ohms | - | - | POLARIZED | - | 420 V | 1.344112 mA | 1720 mA | 0.2 | 19pF | - | Fundamental | - | - | ±30ppm | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 350 mΩ | - | - | - | - | - | - | - | - | 35 mm | 0.020 (0.50mm) | 40 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | SNAP-IN | Bulkhead - Front Side Nut | Aluminum | - | ALUMINUM (WET) | - | 2 | - | D38999/24TH | Gold | Copper Alloy | - | EPCOS AG | - | TDK Epcos | B43540B9227M082 | - | Amphenol Aerospace Operations | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Metal | Active | 5.49 | Yes | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Yes | - | Crimp | EAR99 | - | Receptacle, Male Pins | - | - | 100 | - | - | - | Aviation, Marine, Military | - | - | 220 µF | Threaded | - | BULK | - | B | Shielded | Environment Resistant | - | compliant | - | - | - | Durmalon™ | - | 23-35 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 400 V | 0.871479 mA | 1760 mA | - | - | - | - | H | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 580 mΩ | - | - | - | - | - | - | - | - | 30 mm | - | 30 mm | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43454A4278M000 | B43454 | Schneider Electric | 85 °C | -25 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.57 | Yes | 600 V | - | -23°C ~ 85°C | T | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 2700 µF | - | 12A (AC) | BULK | - | - | - | IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 350 V | 4.574077 mA | 6300 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 72 mΩ | - | - | - | - | - | - | - | - | 64.3 mm | - | 80.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43580A9129M003 | - | SiTime | 105 °C | -40 °C | Strip | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | -40°C ~ 85°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | - | - | - | - | - | STANDARD: IEC60384-4 | 12000 µF | - | - | BULK | 3.3V | - | - | - | - | compliant | 161.1328 MHz | ±25ppm | LVCMOS, LVTTL | - | - | - | - | Standby (Power Down) | MEMS | 36mA | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 400 V | 14.2597 mA | 27800 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 15 mΩ | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B41868W5477M000 | - | Glenair | 150 °C | -55 °C | Retail Package | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Active | 5.84 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 470 µF | - | - | BULK | - | - | - | - | 5 mm | compliant | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 25 V | 0.1175 mA | 673 mA | 0.14 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 376 mΩ | - | - | - | - | - | - | - | - | 12.5 mm | - | 20 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43511C0687M087 | - | LEMO | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.76 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | REFERENCE STANDARD: IEC60384-4 | 680 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 420 V | 1.98166 mA | 3900 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 300 mΩ | - | - | - | - | - | - | - | - | 40 mm | - | 60 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43524K5397M000 | B43524 | Glenair | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | Active | 5.7 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 390 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 450 V | 1.41042 mA | 1870 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 600 mΩ | - | - | - | - | - | - | - | - | 35 mm | - | 50 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B43858C2226M008 | B43858 | Glenair | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Radial | Active | - | Active | 5.32 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | 22 µF | - | - | AMMO PACK | - | - | - | - | 5 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 200 V | 0.147 mA | 470 mA | 0.2 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | 16 mm | - | - | - |