- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Note | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Memory Size | Tan Delta | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Cable Opening | Current - Max | ESR | Includes | Absolute Pull Range (APR) | Form Factor | Speed - Read | Speed - Write | Features | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 0402 (1005 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | 0402 | ALUMINUM (WET) | - | - | 2 | - | RS73F1ERT | - | - | - | EPCOS AG | TDK Epcos | B43514A5108M007 | - | - | KOA Speer Electronics, Inc. | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | - | EAR99 | ±25ppm/°C | - | - | 357 kOhms | - | Matte Tin (Sn) | Thick Film | - | - | 0.125W, 1/8W | - | 1000 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 450 V | 2.72275 mA | 4100 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | 200 mΩ | - | - | - | - | - | Automotive AEC-Q200 | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | SG-8101 | - | - | - | EPCOS AG | TDK Epcos | B43514A4228M080 | B43514 | - | EPSON | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | Matte Tin (Sn) | - | - | - | - | - | 2200 µF | - | - | - | CARDBOARD | 1.8V ~ 3.3V | - | - | - | - | compliant | 47.25 MHz | ±20ppm | CMOS | - | IEC60384-4 | - | Enable/Disable | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 3.5mA | - | 350 V | 3.96372 mA | 6110 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | 65 mΩ | - | - | - | - | - | - | 45 mm | 0.051 (1.30mm) | 100 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501A2687M000 | - | - | KEMET | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 680 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 200 V | 1.18052 mA | 2500 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | 200 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Aluminum | - | ALUMINUM (WET) | - | - | 2 | - | - | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B41895A6687M000 | - | - | Glenair | - | - | Retail Package | , | - | - | Obsolete | Metal | Active | 5.84 | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | Solder | EAR99 | - | Plug, Male Pins | - | - | - | - | - | Olive Drab | - | - | - | - | Threaded | - | - | - | - | F | - | - | - | unknown | - | - | - | Olive Drab Cadmium | - | 16-21 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43867A1686M000 | B43867 | - | Glenair | 140 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Radial | Active | - | Active | 5.5 | Yes | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 68 µF | - | - | - | BULK | - | - | - | - | 7.5 mm | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 160 V | 0.242 mA | 345 mA | - | 0.2 | - | - | - | - | - | 20% | 20% | - | - | 4900 mΩ | - | - | - | - | - | - | 16 mm | - | 20 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41868A6227M000 | - | - | Glenair | 150 °C | -55 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 220 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 50 V | 0.33 mA | 430 mA | - | 0.1 | - | - | - | - | - | 20% | 20% | - | - | 750 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | SG-8101 | - | - | - | EPCOS AG | TDK Epcos | B43511E0687M087 | - | - | EPSON | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.76 | Yes | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e3 | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | Matte Tin (Sn) | - | - | - | - | REFERENCE STANDARD: IEC60384-4 | 680 µF | - | - | - | CARDBOARD | 1.8V ~ 3.3V | - | - | - | - | compliant | 148.325 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 1.1µA | - | 420 V | 1.98166 mA | 3700 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | 300 mΩ | - | - | - | - | - | - | 45 mm | 0.055 (1.40mm) | 50 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41868A7337M000 | - | - | KYOCERA AVX | 150 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 330 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 35 V | 0.347 mA | 500 mA | - | 0.12 | - | - | - | - | - | 20% | 20% | - | - | 600 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | Bulkhead - Front Side Nut | - | Aluminum | - | - | - | - | - | - | D38999/24FE | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 26 | - | - | Silver | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | - | 17-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41303B3159M000 | B41303 | - | Glenair | 85 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.75 | Yes | - | - | * | - | - | e3 | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 15000 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 10 V | 1.26404 mA | 2200 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | 54 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | 435F | - | - | - | EPCOS AG | TDK Epcos | B43501A0127M060 | B43501 | - | CTS-Frequency Controls | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.42 | Yes | - | -40°C ~ 85°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | - | 120 µF | - | - | - | CARDBOARD | - | - | - | - | 10 mm | compliant | 12 MHz | ±30ppm | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60 Ohms | - | POLARIZED | - | - | 420 V | 0.59125 mA | 940 mA | - | - | 18pF | Fundamental | - | ±15ppm | - | 20% | 20% | - | - | 1660 mΩ | - | - | - | - | - | - | 25 mm | 0.043 (1.10mm) | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND | Silicon Motion, Inc. | - | - | Bulk | - | - | - | - | - | Active | - | - | - | 0°C ~ 70°C | FerriSSD® | 80.00mm x 22.00mm x 5.25mm | - | - | - | - | - | - | - | - | NVMe | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M.2 Module | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | - | - | - | Active | - | - | - | -20°C ~ 70°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | - | - | - | - | 8pF | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | WIRE | Flange | - | Stainless Steel | - | ALUMINUM (WET) | - | - | 2 | - | - | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B43866A4336M000 | B43866 | - | Glenair | 125 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Active | Metal | Active | 5.73 | Yes | - | -65°C ~ 175°C | 806 | - | - | e3 | Yes | - | Solder | EAR99 | - | Plug, Male Pins | - | - | - | Matte Tin (Sn) | - | Silver | - | - | - | 33 µF | Threaded | - | - | BULK | - | D | - | - | - | compliant | - | - | - | Passivated | IEC60384-4 | 34-21 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | 0.256 mA | - | - | 0.25 | - | - | - | - | - | 20% | 20% | - | - | 12600 mΩ | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | NO | BINDING POST | CHASSIS MOUNT | - | - | 0603 | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43564A9568M003 | - | - | Kamaya Inc. | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.64 | Yes | - | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | Yes | 2 | - | EAR99 | ±100ppm/°C | - | - | 316 Ohms | - | - | Thick Film | - | - | 0.1W, 1/10W | - | 5600 µF | - | - | - | Cardboard | - | - | - | - | 31.7 mm | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 400 V | 5.001362 mA | 24700 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | 32 mΩ | - | - | - | - | - | - | 76.9 mm | 0.022 (0.55mm) | 143.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | BINDING POST | - | Circular | Composite | - | ALUMINUM (WET) | - | - | 2 | - | CTVS06RF | - | - | 20 | EPCOS AG | TDK Epcos | B43760A9568M003 | - | - | Amphenol Aerospace Operations | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.8 | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | EAR99 | - | Plug Housing | For Male Pins | - | 8 | - | - | - | - | - | - | 5600 µF | Threaded | Crimp | - | CARDBOARD | - | C | Shielded | Environment Resistant | - | unknown | - | - | - | Electroless Nickel | - | 13-8 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | Silver | - | - | POLARIZED | - | Contacts Not Included | 400 V | 4.501626 mA | 27100 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | 26 mΩ | - | - | - | - | - | Coupling Nut, Self Locking | 76.9 mm | - | 143.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | SNAP-IN | Bulkhead - Front Side Nut | - | Aluminum Alloy | - | ALUMINUM (WET) | - | Polyphenylene Sulfide (PPS) | 2 | - | 2M803-004 | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B43501A2477M002 | - | - | Amphenol Aerospace Operations | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | Yes | - | -65°C ~ 150°C | 2M | - | - | e3 | Yes | - | Crimp | EAR99 | - | Receptacle, Male Pins | - | - | 4 | Matte Tin (Sn) | - | Olive Drab | - | - | - | 470 µF | Bayonet Lock | - | 5A | BULK | - | X | Shielded | - | - | compliant | - | - | - | Olive Drab Cadmium | - | 6-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 200 V | 0.91247 mA | 1900 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | 290 mΩ | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - |