- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Voltage - Rated DC | Packing Method | Voltage - Supply | Orientation | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Termination Style | Function | Base Resonator | Current - Supply (Max) | Voltage - Rated AC | Approval Agency | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Configuration | Rated (DC) Voltage (URdc) | Inductance | Leakage Current | Ripple Current | Oscillator Type | Tan Delta | Load Capacitance | Speed | Current | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | Accessory Type | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Positive Tolerance | Negative Tolerance | Filter Type | Number of Logic Elements/Cells | ESR | Specifications | EEPROM Size | Total RAM Bits | Number of LABs/CLBs | Absolute Pull Range (APR) | Frequency - Operating | Voltage - Rated AC (Phase to Ground/Neutral) | Features | Voltage - Rated AC (Phase to Phase) | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 196-LBGA, CSPBGA | NO | FLAT | THROUGH HOLE MOUNT | - | 196-CSBGA (15x15) | ALUMINUM (WET) | 2 | XC7S25 | - | - | - | - | EPCOS AG | TDK Epcos | B41792A7108Q000 | B41792 | AMD | 100 | 125 °C | -55 °C | Tray | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.75 | No | -40°C ~ 125°C (TJ) | Spartan®-7 | - | - | e3 | No | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 1000 µF | - | - | CARDBOARD | 0.95V ~ 1.05V | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 40 V | - | 0.244 mA | 3000 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | 23360 | 120 mΩ | - | - | 1658880 | 1825 | - | - | - | - | - | 16 mm | - | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | SG-8101 | - | - | - | - | EPCOS AG | TDK Epcos | B43514L5567M007 | B43514 | EPSON | - | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e3 | Yes | - | - | EAR99 | - | - | XO (Standard) | - | Matte Tin (Sn) | - | - | - | - | - | 560 µF | - | - | CARDBOARD | 1.8V ~ 3.3V | - | - | compliant | 166.62 MHz | ±15ppm | CMOS | - | IEC60384-4 | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 1.1µA | - | 450 V | - | 1.81576 mA | 2520 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | 420 mΩ | - | - | - | - | - | - | - | - | - | 40 mm | 0.055 (1.40mm) | 60 mm | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schaffner EMC Inc. | - | - | - | Bulk | - | - | - | - | - | Active | - | - | -25°C ~ 100°C | FN 3256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | CE, CSA, ENEC, UKCA, UR | - | - | - | - | - | Single Stage | - | - | - | - | - | - | - | - | 64 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Phase (Wye) | - | - | - | - | - | - | - | DC ~ 60Hz | 300 V | - | 520 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | WIRE | Flange | Stainless Steel | - | ALUMINUM (WET) | 2 | - | Gold | Copper Alloy | - | - | EPCOS AG | TDK Epcos | B43693A1107Q007 | B43693 | Glenair | - | 125 °C | -40 °C | Retail Package | , | TUBULAR PACKAGE | - | Active | Metal | Active | 5.78 | No | -65°C ~ 175°C | 806 | - | - | e3 | No | - | Solder | EAR99 | - | Plug, Male Pins | - | - | Matte Tin (Sn) | - | Silver | - | - | - | 100 µF | Threaded | - | - | - | D | - | compliant | - | - | - | Passivated | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | 160 V | - | 0.1 mA | 2300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | 0.6 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41795A5228Q000 | - | Schneider Electric | - | 125 °C | -55 °C | Box | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.87 | No | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 2200 µF | - | - | CARDBOARD | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25 V | - | 0.334 mA | 2500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | 110 mΩ | - | - | - | - | - | - | - | - | - | 18 mm | - | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514K4108M087 | B43514 | Suntsu Electronics, Inc. | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | Matte Tin (Sn) | - | - | - | - | - | 1000 µF | - | - | CARDBOARD | - | - | - | compliant | 19.6608 MHz | ±15ppm | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 70 Ohms | - | POLARIZED | - | - | 350 V | - | 2.28418 mA | 3600 mA | - | - | 12pF | - | - | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | 20% | 20% | - | - | 140 mΩ | - | - | - | - | - | - | - | - | - | 35 mm | 0.031 (0.80mm) | 80 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | RK73G2A | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | - | ±50ppm/°C | - | - | 39.2 Ohms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.024 (0.60mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | SG-8101 | - | - | - | - | EPCOS AG | TDK Epcos | B43524K5687M000 | B43524 | EPSON | - | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | Active | 5.7 | Yes | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e3 | Yes | - | - | EAR99 | - | - | XO (Standard) | - | Matte Tin (Sn) | - | - | - | - | - | 680 µF | - | - | CARDBOARD | 1.8V ~ 3.3V | - | - | compliant | 11.05 MHz | ±20ppm | CMOS | - | IEC60384-4 | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 1.1µA | - | 450 V | - | 2.07952 mA | 2960 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | 340 mΩ | - | - | - | - | - | - | - | - | - | 35 mm | 0.055 (1.40mm) | 80 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-LQFP | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 64-QFP (12x12) | ALUMINUM (WET) | 2 | MB89485 | - | - | A/D 4x10b | - | EPCOS AG | TDK Epcos | B43514K4128M080 | B43514 | Infineon Technologies | 39 | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Obsolete | 5.54 | Yes | -40°C ~ 85°C (TA) | F²MC-8L MB89480L | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1200 µF | - | - | CARDBOARD | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 350 V | - | 2.59457 mA | 3920 mA | External | - | - | 12.5MHz | - | 512 x 8 | - | 2.2V ~ 3.6V | - | F²MC-8L | - | LCD, POR, PWM, WDT | Mask ROM | 8-Bit | 16KB (16K x 8) | - | Serial I/O, UART/USART | 20% | 20% | - | - | 120 mΩ | - | - | - | - | - | - | - | - | - | 40 mm | - | 70 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | NO | WIRE | THROUGH HOLE MOUNT | - | 0805 | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41795A5158Q000 | - | KOA Speer Electronics, Inc. | - | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.92 | No | -55°C ~ 155°C | SG73G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | e3 | No | 2 | - | EAR99 | ±50ppm/°C | - | - | 28.7 kOhms | Matte Tin (Sn) | Thick Film | - | - | 0.5W, 1/2W | STANDARD: IEC60384-4 | 1500 µF | - | - | CARDBOARD | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25 V | - | 0.229 mA | 2050 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | 155 mΩ | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 16 mm | 0.024 (0.60mm) | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41792A5158Q000 | B41792 | PEI-Genesis | - | 125 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.75 | No | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 1500 µF | - | - | CARDBOARD | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25 V | - | 0.229 mA | 2750 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | 120 mΩ | - | - | - | - | - | - | - | - | - | 14 mm | - | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermomark E Series | - | - | - | - | Phoenix Contact | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43474A9228M000 | B43474 | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.57 | Yes | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 2200 µF | - | - | BULK | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 400 V | - | 4.351696 mA | 5500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | 93 mΩ | - | - | - | - | - | - | - | - | - | 64.3 mm | - | 80.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41791A7158Q000 | B41791 | EDAC Inc. | - | 125 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | Active | 5.76 | No | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 1500 µF | - | - | CARDBOARD | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 40 V | - | 0.364 mA | 53000 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | 6.2 mΩ | - | - | - | - | - | - | - | - | - | 18 mm | - | 39 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501E0157M067 | B43501 | PEI-Genesis | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.42 | Yes | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 150 µF | - | - | CARDBOARD | - | - | 10 mm | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 420 V | - | 0.69053 mA | 1110 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | 1330 mΩ | - | - | - | - | - | - | - | - | - | 25 mm | - | 35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43504E0187M082 | B43504 | Suntsu Electronics, Inc. | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.33 | Yes | -20°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 180 µF | - | - | CARDBOARD | - | - | - | compliant | 16 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 200 Ohms | - | POLARIZED | - | - | 420 V | - | 0.783985 mA | 960 mA | - | 0.2 | 17pF | - | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | 20% | 20% | - | - | 750 mΩ | - | - | - | - | - | - | - | - | - | 30 mm | 0.020 (0.50mm) | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514K5397M007 | B43514 | Glenair | - | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.36 | Yes | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 390 µF | - | - | CARDBOARD | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 450 V | - | 1.41042 mA | 1870 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | 600 mΩ | - | - | - | - | - | - | - | - | - | 35 mm | - | 50 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41794A5477Q000 | - | PEI-Genesis | - | 125 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.87 | No | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 470 µF | - | - | CARDBOARD | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25 V | - | 0.0745 mA | 2350 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | 160 mΩ | - | - | - | - | - | - | - | - | - | 14 mm | - | 25 mm | - |