- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | ElectricalLife | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Torque-Screw | Voltage Rating AC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Insulation Height | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Capacitor Type | Housing Color | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Polarity | Switch Function | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Note | Rated (DC) Voltage (URdc) | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Tail Length | Leakage Current | Ripple Current | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Mechanical Life | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Contact Form | Positions Per Level | Plug Wire Entry | Header Orientation | Relay Type | Wire Gauge or Range - mm² | Wire Strip Length | ESR | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | Must Operate Voltage | Screw Size | Contact Rating (Current) | Must Release Voltage | Absolute Pull Range (APR) | Seal Rating | Coil Insulation | Features | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | Thermoplastic | - | 2 | - | OQ22 | - | - | Copper | - | - | 4 A | - | - | EPCOS AG | TDK Epcos | B43514K5687M080 | B43514 | Amphenol Anytek | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.52 | Yes | - | - | 150 V | - | -40°C ~ 115°C | OQ | - | - | e3 | Yes | - | - | EAR99 | - | - | Header, Male Pins, Shrouded (4 Side) | - | 22 | Matte Tin (Sn) | - | Gray | - | - | - | 680 µF | - | - | - | 0.098 (2.50mm) | CARDBOARD | - | - | - | - | - | 0.319 (8.10mm) | compliant | - | - | - | - | IEC60384-4 | - | Solder | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 450 V | - | - | - | 0.150 (3.81mm) | 2.07952 mA | 2960 mA | - | 1 | - | - | - | - | 20% | 20% | - | - | Tin | - | - | 22 | - | 90°, Right Angle | - | - | - | 340 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | - | 80 mm | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41791A8687Q000 | B41791 | Glenair | 125 °C | -55 °C | Retail Package | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.76 | No | - | - | - | - | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 680 µF | - | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 63 V | - | - | - | - | 0.26104 mA | 80000 mA | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | - | - | - | - | - | 6.2 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | - | 39 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0402 (1005 Metric) | NO | BINDING POST | STUD MOUNT | - | - | 0402 | ALUMINUM (WET) | - | - | 2 | - | RN73R1E | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43584A2828M003 | - | KOA Speer Electronics, Inc. | 85 °C | -25 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.8 | Yes | - | - | - | - | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | Yes | 2 | - | EAR99 | ±50ppm/°C | - | - | 56 kOhms | - | - | Thin Film | - | - | 0.063W, 1/16W | - | 8200 µF | - | - | - | - | Cardboard | - | - | - | - | 31.7 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 250 V | - | - | - | - | 4.638691 mA | 31300 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 24 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 76.9 mm | 0.016 (0.40mm) | 105.7 mm | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Box | - | - | - | - | - | Obsolete | - | - | - | 600 V | - | - | -25°C ~ 70°C | Harmony 9001B | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 5A (AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round, Button, Dual | - | - | - | DPST-NO | - | - | Off-Mom | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514K4567M007 | B43514 | PEI-Genesis | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.35 | Yes | - | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 560 µF | - | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 350 V | - | - | - | - | 1.5235 mA | 2240 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 250 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | - | 50 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | Flange | Circular | Stainless Steel | - | - | - | - | - | - | D38999/20KG | - | - | - | 16 | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 16 | - | - | - | - | - | - | - | Threaded | Crimp | - | - | - | - | C | Shielded | Environment Resistant | - | - | - | - | - | - | Passivated | - | 21-16 | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firewall Usage | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43564D5158M003 | - | Reliance North America | 85 °C | -25 °C | Tape & Box (TB) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.66 | Yes | - | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 1500 µF | - | - | - | - | Cardboard | - | - | - | - | 28.5 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 450 V | - | - | - | - | 1.806761 mA | 12300 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 99 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64.3 mm | - | 80.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | 275 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | EPCOS AG | TDK Epcos | B41303A4159M007 | B41303 | American Zettler | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.75 | Yes | - | - | - | - | -40°C ~ 110°C | * | - | - | e3 | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 15000 µF | - | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | PC Pin | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 16 V | - | - | - | - | 1.75493 mA | 2500 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | 49 mΩ | 8 ms | 12VDC | Non Latching | 277VAC, 150VDC - Max | - | 43.6 mA | 5 ms | 9 VDC | - | 10 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | - | - | Threaded | - | - | - | - | - | E | - | - | - | - | - | - | - | - | Electroless Nickel | - | 21-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Stainless Steel | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | - | - | - | Silver | - | - | - | - | Threaded | - | - | - | - | - | D | - | - | - | - | - | - | - | - | Passivated | - | 21-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41793A7158Q000 | - | Kamaya Inc. | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.87 | No | - | - | - | - | - | * | - | - | e3 | No | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1500 µF | - | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 40 V | - | - | - | - | 0.364 mA | 6200 mA | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | - | - | - | - | - | 75 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | - | 39 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | LUG | CHASSIS MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41791A8107Q000 | B41791 | Suntsu Electronics, Inc. | 125 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.76 | No | - | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | e3 | No | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 100 µF | - | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | 25 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50 Ohms | - | - | POLARIZED | - | - | - | - | 63 V | - | - | - | - | 0.0418 mA | 550000 mA | 10pF | - | Fundamental | - | ±20ppm | - | 30% | 10% | - | - | - | - | - | - | - | - | - | - | - | 2 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 0.031 (0.80mm) | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCD Components | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 350°C | 100 | 0.312 Dia x 0.874 L (7.92mm x 22.20mm) | ±5% | - | - | 2 | - | - | - | - | - | 10 mOhms | - | - | Wirewound | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | Bulkhead - Front Side Nut | - | Thermoplastic | - | - | - | Elastomer | - | - | EN3P3F | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | Switchcraft Inc. | - | - | Bulk | - | - | - | - | Plastic | Active | - | - | - | - | - | 250VAC/DC | -40°C ~ 65°C | EN3® | - | - | - | - | - | Solder Cup | - | - | Receptacle, Female Sockets | - | - | 3 | - | - | Black | General Purpose, Instrumentation, Marine, Medical | - | - | - | Bayonet Lock | - | 7.5A | - | - | - | Keyed | Unshielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 68.665 MHz | ±20ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EZ-SCREEN Type 2 Series | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | EZ-SCREEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 435F | - | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.12 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18pF | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Circular | Aluminum | - | - | - | - | - | - | D38999/26FJ | - | - | - | 16 (4), 20 (40), 8 Twinax (2) | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | - | Plug Housing | For Male Pins | - | 46 (44 + 2 Twinax) | - | - | - | - | - | - | - | Threaded | Crimp | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | - | 25-90 | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - |