- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | CCT(K) | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Configuration | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Memory Size | Tan Delta | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | ESR | Light Emitting Surface (LES) | Wavelength | Absolute Pull Range (APR) | Speed - Read | Speed - Write | Features | Diameter | Height | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | - | TDK Epcos | B43514A0188M080 | B43514 | - | PEI-Genesis | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1800 µF | - | - | CARDBOARD | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 420 V | 3.91319 mA | 5530 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 130 mΩ | - | - | - | - | - | - | 45 mm | - | - | 100 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | BINDING POST | Flange | Aluminum Alloy | - | ALUMINUM (WET) | 2 | VG952 | - | Silver | - | EPCOS AG | - | TDK Epcos | B43560C4478M003 | - | - | ITT Cannon, LLC | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | Yes | - | - | -55°C ~ 125°C | VG 95234, CA-B | - | - | - | Yes | - | Crimp | EAR99 | - | Receptacle, Male Pins | - | - | 35 | - | - | Olive Drab | - | - | STANDARD: IEC60384-4 | 4700 µF | Reverse Bayonet Lock | 22A, 41A | BULK | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | compliant | - | - | - | Olive Drab Cadmium | - | 32-7 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 350 V | 6.74054 mA | 12500 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 40 mΩ | - | - | - | - | - | - | - | - | - | - | - | 196.9µin (5.00µm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | 2 | SG-8101 | - | - | - | EPCOS AG | - | TDK Epcos | B43760A4129M000 | - | - | EPSON | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.8 | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | EAR99 | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 12000 µF | - | - | CARDBOARD | 1.8V ~ 3.3V | - | - | - | unknown | 21.6419 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 1.1µA | - | 350 V | 7.678223 mA | 36800 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 14 mΩ | - | - | - | - | - | - | 76.9 mm | - | 0.055 (1.40mm) | 220.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | KJB6T | - | - | - | EPCOS AG | - | TDK Epcos | B43858B5106M008 | B43858 | - | ITT Cannon, LLC | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.73 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 10 µF | - | - | AMMO PACK | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 450 V | 0.15 mA | - | - | 0.24 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 3000 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | Flange | Aluminum Alloy | - | - | - | CIR03 | - | Silver | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | 900VAC, 1250VDC | -55°C ~ 125°C | CIR | - | - | - | - | - | Solder Cup | - | - | Receptacle, Male Pins | - | - | 3 | - | - | Olive Drab | - | - | - | - | Bayonet Lock | 80A | - | - | N (Normal) | - | - | - | - | - | - | Olive Drab Cadmium | - | 28-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | - | Olive Drab | - | - | - | - | Threaded | - | - | - | C | - | - | - | - | - | - | Olive Drab Cadmium | - | 24-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Kingston | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 60°C | - | 77.90mm L x 21.90mm W x 12.00mm H | - | - | - | - | - | - | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MB/s | 180MB/s | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | - | TDK Epcos | B43501A0337M082 | B43501 | - | KYOCERA AVX | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.41 | Yes | 50V | - | -55°C ~ 125°C | - | 0.079 L x 0.049 W (2.01mm x 1.25mm) | ±5% | e3 | Yes | - | - | EAR99 | C0G, NP0 | - | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2700 pF | - | - | CARDBOARD | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 420 V | 1.19622 mA | 1960 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 610 mΩ | - | - | - | - | - | - | 30 mm | - | - | 45 mm | 0.037 (0.94mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 0805 | ALUMINUM (WET) | 2 | RN73R2A | - | - | - | EPCOS AG | - | TDK Epcos | B43514K9108M000 | B43514 | - | KOA Speer Electronics, Inc. | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | Yes | 2 | - | EAR99 | ±100ppm/°C | - | - | 4.59 kOhms | - | Matte Tin (Sn) | Thin Film | - | - | 0.125W, 1/8W | - | 1000 µF | - | - | CARDBOARD | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 400 V | 2.50759 mA | 3580 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 140 mΩ | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 40 mm | - | 0.024 (0.60mm) | 70 mm | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | - | TDK Epcos | B43514A0158M007 | - | - | Glenair | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1500 µF | - | - | BULK | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 420 V | 3.4448 mA | 5000 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 140 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SOJ, 5.5mm pitch | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | - | TDK Epcos | B41821A9335M000 | B41821 | - | Suntsu Electronics, Inc. | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.71 | Yes | - | - | -40°C ~ 85°C | SXT834 | 0.315 L x 0.150 W (8.00mm x 3.80mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | - | 3.3 µF | - | - | BULK | - | - | - | - | compliant | 32 MHz | ±50ppm | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 40 Ohms | - | POLARIZED | - | - | - | 100 V | 0.0033 mA | 40 mA | - | 0.1 | 18pF | Fundamental | - | - | - | - | ±15ppm | - | 20% | 20% | - | - | - | - | - | 50000 mΩ | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | KJL6F | - | - | - | EPCOS AG | - | TDK Epcos | B43514D4158M087 | B43514 | - | ITT Cannon, LLC | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1500 µF | - | - | CARDBOARD | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 350 V | 3.03254 mA | 4390 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | 45 mm | - | - | 70 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | CLU7L3 | 2700K 3-Step MacAdam Ellipse | - | - | EPCOS AG | 222lm (Typ) | TDK Epcos | B43524A0128M000 | B43524 | - | Citizen | 105 °C | -25 °C | Tray | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | Active | 5.7 | Yes | - | - | - | CLU7L3 | 9.50mm L x 9.50mm W | - | e3 | Yes | - | - | EAR99 | - | - | Chip On Board (COB) | - | - | Matte Tin (Sn) | - | White, Warm | - | - | - | 1200 µF | - | - | CARDBOARD | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | Square | 420 V | 2.94722 mA | 4520 mA | - | - | - | - | - | - | 3.2V | - | - | - | 20% | 20% | 700mA | 92 lm/W | 90 | 1A | Flat | 200 mΩ | 2.40mm Dia | - | - | - | - | With Connector | 40 mm | 1.40mm | - | 100 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 1206 | ALUMINUM (WET) | 2 | RS73G2BRT | - | - | - | EPCOS AG | - | TDK Epcos | B43510A0108M080 | - | - | KOA Speer Electronics, Inc. | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.76 | Yes | - | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | e3 | Yes | 2 | - | EAR99 | ±50ppm/°C | - | - | 274 kOhms | - | Matte Tin (Sn) | Thick Film | - | - | 0.333W, 1/3W | - | 1000 µF | - | - | CARDBOARD | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 420 V | 2.59457 mA | 5090 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 200 mΩ | - | - | - | - | - | Automotive AEC-Q200 | 35 mm | - | 0.028 (0.70mm) | 80 mm | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | KJA6T | - | Gold | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | KJA | - | - | - | - | - | Crimp | - | - | Plug, Male Pins | - | - | 56 | - | - | - | - | - | - | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | - | 25-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | PV76W | - | - | - | EPCOS AG | - | TDK Epcos | B43514K9477M000 | B43514 | - | ITT Cannon, LLC | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.33 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 470 µF | - | - | CARDBOARD | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 400 V | 1.47981 mA | 2050 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 290 mΩ | - | - | - | - | - | - | 35 mm | - | - | 50 mm | - | - | - |