- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Thermal Resistance of Package | Base Product Number | Cable Types | CCT(K) | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Load Capacitance | Impedance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Frequency Tolerance | Peripherals | Spread Spectrum Bandwidth | Connectivity | Positive Tolerance | Negative Tolerance | Cable Opening | Current - Test | Architecture | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | ESR | Number of Positions/Contacts | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Absolute Pull Range (APR) | Flash Size | Features | Diameter | Height | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | NO | WIRE | Flange | Stainless Steel | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | Gold | Copper Alloy | EPCOS AG | TDK Epcos | B41693A7687Q007 | - | Glenair | - | 125 °C | -55 °C | Retail Package | , | TUBULAR PACKAGE | Axial | Obsolete | Metal | Active | 8.83 | - | No | - | -65°C ~ 175°C | 806 | - | - | e3 | No | Solder | EAR99 | Plug, Male Pins | - | - | Matte Tin (Sn) | - | - | Silver | - | - | 680 µF | Threaded | - | TR | - | D | - | - | - | compliant | - | - | - | Passivated | - | 17-97 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | 0.1672 mA | 4100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | 160 mΩ | - | - | - | - | - | Ground | 16 mm | - | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41792A7158Q000 | B41792 | Glenair | - | 125 °C | -55 °C | Retail Package | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.75 | - | No | - | - | * | - | - | e3 | No | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 1500 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | 0.364 mA | 4200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | 80 mΩ | - | - | - | - | - | - | 16 mm | - | - | 39 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 2020 (5050 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | SMD | ALUMINUM (WET) | - | 2 | - | 2.6°C/W | - | - | 5000K | - | - | EPCOS AG | TDK Epcos | B43514L4128M087 | B43514 | OSRAM Opto (ams OSRAM) | - | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Obsolete | 5.54 | - | Yes | - | - | DURIS® S 8 | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | White, Cool | - | - | 1200 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 350 V | 2.59457 mA | 3700 mA | - | - | - | - | - | - | - | 6.3V | - | 120° | - | - | - | - | 20% | 20% | - | 750mA | - | 140 lm/W | 80 | 1A | 120 mΩ | - | 660lm (610lm ~ 710lm) | - | - | - | - | 45 mm | - | 0.031 (0.80mm) | 60 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | SG-8101 | - | - | - | - | EPCOS AG | TDK Epcos | B41795A7158Q000 | - | EPSON | - | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.87 | - | No | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | No | - | EAR99 | - | XO (Standard) | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 1500 µF | - | - | CARDBOARD | 1.8V ~ 3.3V | - | - | - | - | compliant | 13.54 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 1.1µA | 40 V | 0.364 mA | 3200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | 16 mm | - | 0.051 (1.30mm) | 39 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43474A5398M000 | B43474 | PEI-Genesis | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.66 | - | Yes | - | - | * | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | - | 3900 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 7.052801 mA | 8900 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 51 mΩ | - | - | - | - | - | - | 76.9 mm | - | - | 143.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41754A5129M000 | B41754 | PEI-Genesis | - | 125 °C | - | Bulk | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.75 | - | Yes | - | - | * | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | - | 12000 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 25 V | - | 7600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 36 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41693A9107Q009 | B41693 | Glenair | - | 125 °C | -55 °C | Retail Package | , | TUBULAR PACKAGE | - | Obsolete | - | Active | 5.66 | - | No | - | - | * | - | - | e3 | No | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 100 µF | - | - | TR | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 100 V | 0.064 mA | 1800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | 750 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41792B7158Q000 | B41792 | KYOCERA AVX | - | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Obsolete | 5.75 | - | No | - | - | * | - | - | e3 | No | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 1500 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | 0.364 mA | 4200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | 77 mΩ | - | - | - | - | - | - | 18 mm | - | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | MIKM0 | - | - | - | - | EPCOS AG | TDK Epcos | B43514A5477M000 | - | ITT Cannon, LLC | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | - | Yes | - | - | * | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 470 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 1.60665 mA | 2300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 430 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMD | 500 | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | Versal™ AI Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz, 1.3GHz | 256KB | - | - | - | Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ | - | - | DDR, DMA, PCIe | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | MI-S6N | Round Cable | - | - | - | EPCOS AG | TDK Epcos | B41692A7687Q009 | B41692 | Pactech | - | 125 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | Axial | Active | - | Active | 5.68 | - | No | - | - | Pactech FlexMini™ | - | - | e3 | No | - | EAR99 | Plug to Plug | - | - | Matte Tin (Sn) | - | - | Green | - | STANDARD: IEC60384-4 | 680 µF | - | - | TR | - | - | Shielded | - | Cat6 | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | 0.1672 mA | 2600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | 170 mΩ | 8p8c (RJ45, Ethernet) | - | - | - | - | 28AWG, OD4.0mm, Bend Radius 12.5mm, Mini Plug 13mm, FUTP, UltraSoft | 14 mm | - | - | 5.50 (1.68m) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | - | - | 12pF | - | - | - | Fundamental | - | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | A | - | - | - | - | - | - | - | Electroless Nickel | - | 27-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Free Hanging (In-Line) | - | - | - | - | Aluminum | - | - | - | - | - | - | 88-553048 | - | - | Gold | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | - | - | - | Metal | Active | - | Compliant | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 20 % | - | - | - | - | Plug, Male Pins | - | 53 | - | 85 °C | -40 °C | Olive Drab | Aviation, Marine, Military | - | 560 µF | Threaded | - | - | - | A | Shielded | - | - | - | - | - | - | Olive Drab Cadmium | - | 23-54 | - | - | - | 10.0076 mm | - | 190 mΩ | Polar | - | - | - | 3.5 A | 10000 hours | - | 280 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | 35 mm | 55 mm | 56.9976 mm | - | - | - | - |