- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Housing Material | Insert Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | ActuatorColor | Approvals | Class | Contact Materials | Contact Sizes | Frequency-Max | Lead Free Status / RoHS Status | Number of SCRs/Diodes | Voltage Rating AC | Voltage Rating DC | Voltage-Off State | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | Lead Spacing | Note | Impedance | Connector Style | Number of Ports | Shell Size, MIL | Response Time | Mating Cycles | Contact Termination | Fuse Type | Breaking Capacity @ Rated Voltage | Includes | Insertion Loss | Flat Flex Type | Connector/Contact Type | Body Finish | Cable Diameter | Cable End Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Cable Group | Locking Feature | Shield Termination | Simplex/Duplex | Mode | Structure | Fiber Cladding Diameter | Boot Color | Attenuation - Typ | Features | Fiber Core Diameter | Reflection | Height Seated (Max) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43457A9129M TDK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 2 SCRs | - | - | 1.6kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 2250A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - All SCRs | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 1 SCR, 1 Diode | - | - | 1.2kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | - | - | - | Common Anode - SCR/Diode | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 1 SCR, 1 Diode | - | - | 600V | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43457A688M TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Zinc Alloy | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -40°C ~ 85°C | - | FO-MC | - | - | Discontinued at Digi-Key | -- | - | Plug | - | - | - | - | Push-Pull | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | -- | - | - | - | -- | - | - | - | 500 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Duplex | -- | - | -- | -- | -0.5dB | Dust Cap, Strain Relief | -- | -40dB | - | - | - | - | - | - | ||
![]() B43564A2477M TDK | In Stock | - | - | Surface Mount, Right Angle | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Polyphenylene Sulfide (PPS) | - | - | Black | - | - | Copper Alloy | - | - | -- | - | - | - | - | 50V | -40°C ~ 85°C | Tray | FF02S | - | - | Active | -- | Solder | - | - | 17 | - | - | - | - | 0.012 (0.30mm) | - | - | - | 0.35A per Contact | - | - | Gold | White | - | - | - | - | - | - | - | -- | - | - | - | - | - | FPC | Contacts, Bottom | - | - | Straight | - | - | - | - | Flip Lock | - | - | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | 3.90µin (0.099µm) | 0.035 (0.88mm) | 0.12mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, Right Angle | - | - | - | - | - | Synthetic Resin | - | - | Synthetic Resin | - | - | Black | - | - | Copper Alloy | - | - | -- | - | - | - | - | 50V | -40°C ~ 85°C | Bulk | FG2 | - | - | Obsolete | -- | Solder | - | - | 33 | - | - | - | - | 0.079 (2.00mm) | - | - | - | 0.35A per Contact | - | - | Gold | Beige | - | - | - | - | - | - | - | 20 | - | - | - | - | - | FPC | Contacts, Bottom | - | - | Tapered | - | - | - | - | Rotary Lock | - | - | - | - | - | - | - | Low Insertion Force (LIF) | - | - | - | 3.90µin (0.099µm) | 0.047 (1.20mm) | 0.20mm | UL94 V-0 | - | ||
![]() B43457A1688M TDK | In Stock | - | - | Surface Mount, Right Angle | - | - | - | - | - | Plastic | - | - | Plastic | - | - | Black | - | - | Phosphor Bronze | - | - | -- | - | - | - | - | 50V | -40°C ~ 85°C | Bulk | FB10 | - | - | Obsolete | -- | Solder | - | - | 11 | - | - | - | - | 0.012 (0.30mm) | - | - | - | 0.35A | - | - | Gold | White | - | - | - | - | - | - | - | 20 | - | - | - | - | - | FPC | Contacts, Bottom | - | - | Tabbed or Tapered | - | - | - | - | Flip Lock | - | - | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | 3.90µin (0.099µm) | 0.035 (0.88mm) | 0.20mm | -- | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | - | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | - | Gold | Brass | - | - | - | - | - | 4GHz | -- | - | - | - | - | - | -40°C ~ 100°C | Tray | -- | - | - | Active | -- | - | Plug, Male Pin | - | - | - | - | Locking Ramp | - | - | - | - | -- | - | - | - | - | Orange, Pastel | - | - | 50 Ohm | SMB, Fakra | 1 | - | - | 100 | Crimp | - | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | - | - | - | - | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | Crimp | - | - | - | - | - | - | Code M | - | - | - | - | - | - | - | - | ||
![]() B43457A158M TDK | In Stock | - | - | Free Hanging (In-Line) | - | -- | - | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | - | Gold | Beryllium Copper | - | - | - | - | - | 4GHz | -- | - | - | - | - | - | -40°C ~ 115°C | Tray | -- | - | - | Active | -- | - | Jack, Female Socket | - | - | - | - | Latch Lock | - | - | - | - | -- | - | - | - | - | Curry | - | - | 50 Ohm | SMB, Fakra | 1 | - | - | 100 | Crimp | - | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | - | - | Nickel | - | - | - | - | - | .057 OD | - | Crimp | - | - | - | - | - | - | Code K | - | - | - | - | - | - | - | - | ||
![]() B43851F2686M TDK | In Stock | - | - | Free Hanging (In-Line) | - | -- | - | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | - | Gold | Beryllium Copper | - | - | - | - | - | 6GHz | -- | - | - | - | - | - | -40°C ~ 100°C | Tray | -- | - | - | Active | -- | - | Jack, Female Socket | - | - | - | - | Latch Lock | - | - | - | - | -- | - | - | - | - | Blue, Signal | - | - | 50 Ohm | SMB, Fakra | 1 | - | - | 100 | Crimp | - | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | - | - | Nickel | - | - | - | - | - | .057 OD | - | Crimp | - | - | - | - | - | - | Code C | - | - | - | - | - | - | - | - | ||
![]() B43740A5688M TDK | In Stock | - | - | Panel Mount | - | Flange | - | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | - | Gold | Brass | - | - | - | - | - | 4GHz | -- | - | - | - | - | - | -40°C ~ 100°C | Tray | -- | - | - | Active | -- | - | Plug, Male Pin | - | - | - | - | Locking Ramp | - | - | - | - | -- | - | - | - | - | Curry | - | - | 50 Ohm | SMB, Fakra | 1 | - | - | 100 | Crimp | - | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | - | - | - | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | - | - | - | - | - | - | Code K | - | - | - | - | - | - | - | - | ||
![]() B43740A5478M TDK | In Stock | - | - | Panel Mount | - | Flange | - | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | - | Gold | Brass | - | - | - | - | - | 4GHz | -- | - | - | - | - | - | -40°C ~ 100°C | Tray | -- | - | - | Active | -- | - | Plug, Male Pin | - | - | - | - | Locking Ramp | - | - | - | - | -- | - | - | - | - | Blue, Water | - | - | 50 Ohm | SMB, Fakra | 2 | - | - | 100 | Crimp | - | - | 7 pcs - 2 Connectors, 2 Contacts, 2 Ferrules, 1 Housing | 0.3dB | - | - | Nickel | - | - | - | - | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | - | - | - | - | - | - | Code Z | - | - | - | - | - | - | - | - | ||
![]() B43740A5338M TDK | In Stock | - | - | Panel Mount | - | Flange | - | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | - | Gold | Brass | - | - | - | - | - | 4GHz | -- | - | - | - | - | - | -40°C ~ 100°C | Tray | -- | - | - | Active | -- | - | Plug, Male Pin | - | - | - | - | Locking Ramp | - | - | - | - | -- | - | - | - | - | Cream | - | - | 50 Ohm | SMB, Fakra | 2 | - | - | 100 | Crimp | - | - | 7 pcs - 2 Connectors, 2 Contacts, 2 Ferrules, 1 Housing | 0.3dB | - | - | Nickel | - | - | - | - | - | RG-58/RG-174 Combo Design | - | Crimp | - | - | - | - | - | - | Code B | - | - | - | - | - | - | - | - | ||
![]() B43584A2478M TDK | In Stock | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | -- | - | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | - | Gold | Brass | - | - | - | - | - | 4GHz | -- | - | - | - | - | - | -40°C ~ 100°C | Tray | -- | - | - | Active | -- | - | Plug, Male Pin | - | - | - | - | Locking Ramp | - | - | - | - | -- | - | - | - | - | Blue, Water | - | - | 50 Ohm | SMB, Fakra | 1 | - | - | 100 | Solder | - | - | -- | 0.3dB | - | - | Gold | - | - | - | - | - | -- | - | Solder | - | - | - | - | - | - | Code Z | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | - | - | - | - | 16 | - | -- | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Female Sockets | 24 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Proof | - | Zinc Cobalt | 24-28 | - | Black | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B41851F4109M TDK | In Stock | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | * | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | - | - | - | - | 12 (4), 16 (6) | - | -- | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Female Sockets | 10 | - | - | Bayonet Lock | Crimp | - | W | Unshielded | -- | - | Anodized | 28-19 | - | Black | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B43584A2159M TDK | In Stock | - | - | Holder | Cylindrical, Alarm Indicating | - | - | - | - | - | - | - | - | - | - | - | CE | -- | - | - | - | -- | - | 1.4kV | 1kV | - | - | -- | Bulk | FWS | 0.807 Dia x 5.000 L (20.50mm x 127.00mm) | - | Active | -- | - | - | - | - | Electrical, Industrial | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | -- | - | - | Cartridge | 45kA AC, 30kA DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicating | - | - | - | - | - | - | - | - | ||
![]() B41896C7228M TDK | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 310V | 630V | - | - | -55°C ~ 110°C | Bulk | F339M | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 4700pF | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.354 (9.00mm) | - | - | - | - | X2 | ||
![]() B41821F7478M TDK | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | - | - | - | - | - | - | - | - | - | - | CE, UR | -- | - | - | - | -- | - | 1kV | 800V | - | - | -- | Bulk | FWJ | 1.526 Dia x 5.685 L (38.76mm x 144.40mm) | - | Active | -- | - | - | - | - | Electrical, Industrial | - | - | - | - | - | - | - | 175A | - | - | - | - | - | - | - | - | - | - | -- | - | - | Cartridge | 25kA AC, 50kA DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - |