- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Insulation Height | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Contact Tail Length | Leakage Current | Ripple Current | Tan Delta | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | ESR | Screw Size | Absolute Pull Range (APR) | Features | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43866A1226M000 | B43866 | Mercury United Electronics, Inc. | 125 °C | -40 °C | Strip | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.73 | Yes | - | - | - | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | e3 | Yes | - | - | EAR99 | - | - | VCTCXO | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 22 µF | - | - | - | BULK | 2.5V | - | - | - | - | - | compliant | 16.128 MHz | ±1ppm | LVDS | - | - | - | - | Amplitude Control | Crystal | 23mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 18mA (Typ) | 160 V | - | 0.1206 mA | 225 mA | 0.2 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 15100 mΩ | - | ±8ppm | - | - | 0.067 (1.70mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41868W8227M000 | - | PEI-Genesis | 150 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 220 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 63 V | - | 0.14 mA | 660 mA | 0.1 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 600 mΩ | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43584A4568M003 | - | KYOCERA AVX | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.76 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 5600 µF | - | - | - | Cardboard | - | - | - | - | 31.7 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 350 V | - | 4.465159 mA | 28000 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 33 mΩ | - | - | - | 76.9 mm | - | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41896W6337M000 | - | CTS-Frequency Controls | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | - | - | - | - | -40°C ~ 85°C | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | EAR99 | - | - | VCTCXO | - | - | - | - | - | - | - | - | 330 µF | - | - | - | BULK | 3.3V | - | - | - | - | - | unknown | 26 MHz | ±500ppb | HCMOS | - | IEC60384-4 | - | - | Standby (Power Down) | Crystal | 9.5mA | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 10µA | 50 V | - | 0.165 mA | 1330 mA | 0.1 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 400 mΩ | - | ±5ppm | - | - | 0.079 (2.00mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | WIRE | Flange | Stainless Steel | - | ALUMINUM (WET) | - | Thermoplastic | 2 | - | TVP00RQS | Gold | Copper Alloy | - | - | EPCOS AG | TDK Epcos | B41853W5688M000 | - | Amphenol Aerospace Operations | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | EAR99 | - | Receptacle, Male Pins | - | - | 39 (38 + 1 Quadrax) | - | - | Silver | Aviation, Marine, Military | - | STANDARD: IEC60384-4 | 6800 µF | Threaded | - | - | BULK | - | N (Normal) | Shielded | - | - | - | unknown | - | - | - | Nickel | - | 17-2 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 25 V | - | 1.7 mA | 5100 mA | 0.16 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 40 mΩ | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | SG-8101 | - | - | - | - | EPCOS AG | TDK Epcos | B43455C5228M003 | B43455 | EPSON | 85 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.37 | Yes | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2200 µF | - | - | - | BULK | 1.8V ~ 3.3V | - | - | - | 28.5 mm | - | compliant | 55.05024 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 3.5mA | 450 V | - | 4.72534 mA | 7500 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 60 mΩ | - | - | - | 64.3 mm | 0.055 (1.40mm) | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514E9108M000 | - | Suntsu Electronics, Inc. | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | - | 1000 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | 14.31818 MHz | ±30ppm | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 100 Ohms | - | POLARIZED | - | 400 V | - | 2.50759 mA | 3600 mA | - | 19pF | - | Fundamental | - | ±20ppm | - | 20% | 20% | - | - | - | - | - | - | - | - | 130 mΩ | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | SXO75L | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 155.52 MHz | ±30ppm | LVDS | - | - | - | - | Enable/Disable | Crystal | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41754A8398M000 | B41754 | PEI-Genesis | 125 °C | - | Bulk | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.75 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 3900 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 63 V | - | - | 7600 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 39 mΩ | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43524A0827M000 | - | Glenair | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 820 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 420 V | - | 2.25858 mA | 3200 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 250 mΩ | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | SG-8101 | - | - | - | - | EPCOS AG | TDK Epcos | B43252C9227M000 | B43252 | EPSON | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Quick Connect | Active | - | Active | 5.7 | Yes | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 220 µF | - | - | - | Bulk | 1.8V ~ 3.3V | - | - | - | - | - | compliant | 71.25 MHz | ±15ppm | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 1.1µA | 400 V | - | 1.76 mA | 1070 mA | 0.15 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | 0.055 (1.40mm) | 45 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43305G2687M067 | B43305 | PEI-Genesis | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.33 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | STANDARD: IEC60384-4 | 680 µF | - | - | - | CARDBOARD | - | - | - | - | 10 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 250 V | - | 1.37942 mA | 2120 mA | 0.15 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 190 mΩ | - | - | - | 30 mm | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | Thermoplastic | - | 2 | - | TS23 | - | Phosphor Bronze | - | 15 A | EPCOS AG | TDK Epcos | B43514C5687M000 | - | Amphenol Anytek | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | 0.4 Nm (3.5 Lb-In) | 300 V | - | -40°C ~ 115°C | TS | - | - | e3 | Yes | - | - | EAR99 | - | - | Plug, Female Sockets | - | 23 | Matte Tin (Sn) | - | Green | - | - | - | 680 µF | - | - | 0.200 (5.08mm) | BULK | - | - | - | - | - | 1.024 (26.01mm) | compliant | - | - | - | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 450 V | - | 2.07952 mA | 2800 mA | - | - | 1 | - | - | - | - | 20% | 20% | - | Tin | 12-24 AWG | 23 | 270° | - | 0.34-2.5mm² | 6-7mm | 300 mΩ | M3 | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43584F2478M003 | - | Glenair | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.72 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 4700 µF | - | - | - | Cardboard | - | - | - | - | 28.5 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 200 V | - | 2.392849 mA | 18600 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 44 mΩ | - | - | - | 64.3 mm | - | 80.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43474A9278M000 | B43474 | EDAC Inc. | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.66 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 2700 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 400 V | - | 5.021852 mA | 6300 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 78 mΩ | - | - | - | 64.3 mm | - | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43511A0477M087 | - | PEI-Genesis | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.76 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | REFERENCE STANDARD: IEC60384-4 | 470 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 420 V | - | 1.53109 mA | 2900 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 430 mΩ | - | - | - | 35 mm | - | 50 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43455D4228M000 | B43455 | Glenair | 85 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.47 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 2200 µF | - | - | - | BULK | - | - | - | - | 22.2 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 350 V | - | 3.96372 mA | 7100 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 72 mΩ | - | - | - | 51.6 mm | - | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | SG-8101 | - | - | - | - | EPCOS AG | TDK Epcos | B43584D4338M003 | - | EPSON | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.64 | Yes | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3300 µF | - | - | - | Cardboard | 1.8V ~ 3.3V | - | - | - | 28.5 mm | - | compliant | 41.67 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 3.5mA | 350 V | - | 2.849933 mA | 19000 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 48 mΩ | - | - | - | 64.3 mm | 0.055 (1.40mm) | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 0603 | ALUMINUM (WET) | - | - | 2 | - | RN73R1J | - | - | - | - | EPCOS AG | TDK Epcos | B43514A4158M007 | - | KOA Speer Electronics, Inc. | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | e3 | Yes | 2 | - | EAR99 | ±100ppm/°C | - | - | 121 kOhms | - | Matte Tin (Sn) | Thin Film | - | - | 0.1W, 1/10W | - | 1500 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 350 V | - | 3.03254 mA | 5100 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 90 mΩ | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43524A0397M000 | - | Glenair | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 390 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 420 V | - | 1.34411 mA | 2000 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 520 mΩ | - | - | - | - | - | - | - | - | - |