- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Number of Rows | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Number of Positions Loaded | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | Polarity | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Connector Style | Shell Size, MIL | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Cable Opening | ESR | Gain | Contact Layout, Typical | Frequency Range | Number of Columns | RF Family/Standard | Antenna Type | Connector Usage | Absolute Pull Range (APR) | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Diameter | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514K9477M087 | B43514 | PEI-Genesis | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.33 | Yes | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 1.47981 mA | 2050 mA | - | - | - | - | 20% | 20% | - | 290 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | - | 50 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43501E0157M087 | B43501 | Mercury United Electronics, Inc. | 85 °C | -25 °C | Strip | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.42 | Yes | - | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | e3 | Yes | - | EAR99 | - | TCXO | - | Matte Tin (Sn) | - | - | - | - | 150 µF | - | - | - | CARDBOARD | 2.5V | - | - | - | 10 mm | - | compliant | 20.25 MHz | ±1ppm | LVDS | - | IEC60384-4 | - | - | Enable/Disable | Crystal | 22mA | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 18mA (Typ) | 420 V | 0.69053 mA | 1110 mA | - | - | - | - | 20% | 20% | - | 1330 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | 0.067 (1.70mm) | 35 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | 2007819 | - | - | EPCOS AG | TDK Epcos | B43514C5567M007 | - | TE Connectivity AMP Connectors | 105 °C | -25 °C | Tray | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | 30VAC/DC | -55°C ~ 85°C | Impact | - | e3 | Yes | Press-Fit | EAR99 | Header, Male Pins | - | 120 | Matte Tin (Sn) | Black | - | 12 | - | 560 µF | - | 0.75A | 0.075 (1.91mm) | BULK | - | - | - | - | - | All | compliant | - | - | - | - | - | - | Gold | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 1.81576 mA | 2500 mA | - | Impact | - | - | 20% | 20% | - | 360 mΩ | - | 80 Signal, 40 Ground | - | 10 | - | - | Backplane | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514C9827M000 | - | Glenair | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 820 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 2.18288 mA | 3100 mA | - | - | - | - | 20% | 20% | - | 160 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43510A9228M087 | - | PEI-Genesis | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.72 | Yes | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 2200 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 4.3517 mA | 8600 mA | - | - | - | - | 20% | 20% | - | 60 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mm | - | 100 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | BINDING POST | Bulkhead - Front Side Nut | Stainless Steel | ALUMINUM (WET) | Thermoplastic | 2 | - | TVS07RK | Gold | Copper Alloy | EPCOS AG | TDK Epcos | B43455C9228M003 | B43455 | Amphenol Aerospace Operations | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Metal | Active | 5.43 | Yes | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Yes | Crimp | EAR99 | Receptacle, Male Pins | - | 29 | - | - | Aviation, Marine, Military | - | - | 2200 µF | Threaded | - | - | BULK | - | N (Normal) | Shielded | Environment Resistant | 28.5 mm | - | compliant | - | - | - | Passivated | - | 25-29 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 4.35169 mA | 6400 mA | - | - | - | - | 20% | 20% | - | 89 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | Firewall Usage | 64.3 mm | - | 80.7 mm | - | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514C0687M007 | - | KYOCERA AVX | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 680 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.98166 mA | 2800 mA | - | - | - | - | 20% | 20% | - | 300 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43474A4278M000 | B43474 | PEI-Genesis | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.57 | Yes | - | - | * | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | 2700 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 4.574077 mA | 6300 mA | - | - | - | - | 20% | 20% | - | 72 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64.3 mm | - | 80.7 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43867A2476M000 | B43867 | Glenair | 140 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Radial | Active | - | Active | 5.54 | Yes | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 47 µF | - | - | - | BULK | - | - | - | - | 5 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 200 V | 0.213 mA | 270 mA | 0.2 | - | - | - | 20% | 20% | - | 7100 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | - | 25 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | SNAP-IN | Flange | Aluminum | ALUMINUM (WET) | - | 2 | - | - | Gold | Copper Alloy | EPCOS AG | TDK Epcos | B43511C0687M080 | - | Glenair | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Metal | Active | 5.76 | Yes | - | -65°C ~ 175°C | 806 | - | e3 | Yes | Solder | EAR99 | Receptacle, Female Sockets | - | - | Matte Tin (Sn) | Olive Drab | - | - | REFERENCE STANDARD: IEC60384-4 | 680 µF | Threaded | - | - | CARDBOARD | - | A | - | - | - | - | compliant | - | - | - | Olive Drab Cadmium | - | 14-20A | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.98166 mA | 3900 mA | - | - | - | - | 20% | 20% | - | 300 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | 60 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | Stainless Steel | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | - | - | - | Threaded | - | - | - | - | A | - | - | - | - | - | - | - | - | Passivated | - | 20-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | SG-8101 | - | - | EPCOS AG | TDK Epcos | B43510A0158M080 | - | EPSON | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.66 | Yes | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | e3 | Yes | - | EAR99 | - | XO (Standard) | - | Matte Tin (Sn) | - | - | - | - | 1500 µF | - | - | - | CARDBOARD | 1.8V ~ 3.3V | - | - | - | - | - | compliant | 24.4959 MHz | ±20ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 3.5mA | 420 V | 3.4448 mA | 7160 mA | - | - | - | - | 20% | 20% | - | 140 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | 0.051 (1.30mm) | 100 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | 516 | - | - | EPCOS AG | TDK Epcos | B43514A0477M000 | - | CTS-Frequency Controls | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | -40°C ~ 85°C | 516 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | e3 | Yes | - | EAR99 | - | TCXO | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | - | - | BULK | 3V | - | - | - | - | - | compliant | 50 MHz | ±2.5ppm | Clipped Sine Wave | - | - | - | - | - | Crystal | 2.5mA | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.53109 mA | 2300 mA | - | - | - | - | 20% | 20% | - | 430 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514A9108M000 | - | Glenair | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 1000 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 2.50759 mA | 4000 mA | - | - | - | - | 20% | 20% | - | 130 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Huber+Suhner, Inc. | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | SENCITY® | - | - | - | N Type Female | - | - | - | - | - | - | Wi-Fi | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6dBi, 6dBi, 6dBi, 8dBi, 8dBi | - | 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz | - | Cellular, WiFi | Dome | - | - | 1.8, 2 | 5 | Wide Band | 2.45GHz, 2.6GHz, 3.6GHz, 5.412GHz, 6.525GHz | - | - | - | - | - | - | - | 1.996 (50.69mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43501A0567M060 | B43501 | Glenair | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.41 | Yes | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 560 µF | - | - | - | CARDBOARD | - | - | - | - | 10 mm | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 1.73034 mA | 2930 mA | - | - | - | - | 20% | 20% | - | 360 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | - | 50 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514A9827M000 | - | PEI-Genesis | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 820 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 2.18288 mA | 3200 mA | - | - | - | - | 20% | 20% | - | 160 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B41895B7158M000 | B41895 | PEI-Genesis | - | - | Bulk | , | - | - | Active | - | Active | 5.72 | - | - | - | * | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |