- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Body Orientation | Dissipation Factor DF | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Contact Gender | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Strain Relief | Product Length | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | - | B41303B9108M002 | B41303 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1000 µF | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 100 V | 0.95268 mA | 1300 mA | - | - | - | - | 20% | 20% | - | 130 mΩ | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | - | B43514C9477M000 | - | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | 1.47981 mA | 2300 mA | - | - | - | - | 20% | 20% | - | 280 mΩ | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | - | B43501K2337M002 | - | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 330 µF | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | 0.83316 mA | 1600 mA | - | - | - | - | 20% | 20% | - | 410 mΩ | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | - | B43514A9567M007 | - | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 560 µF | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | 1.67238 mA | 2600 mA | - | - | - | - | 20% | 20% | - | 230 mΩ | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | - | B43504B0277M087 | B43504 | - | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.42 | - | Yes | - | - | - | - | B43504 | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 270 µF | - | CARDBOARD | 10 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 420 V | 1.039978 mA | 1350 mA | - | - | 0.2 | - | 20% | 20% | - | 500 mΩ | - | - | - | 25 mm | - | - | 55 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | - | B43601A9567M067 | B43601 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.51 | - | Yes | - | - | - | - | B43601 | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 560 µF | - | CARDBOARD | 10 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | 1.67238 mA | 2670 mA | - | - | - | - | 20% | 20% | - | 340 mΩ | - | - | - | 30 mm | - | - | 45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | - | B41303B3339M007 | B41303 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 33000 µF | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 10 V | 2.19217 mA | 2800 mA | - | - | - | - | 20% | 20% | - | 41 mΩ | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | - | B43564B4109M000 | - | - | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.76 | - | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 10000 µF | - | Cardboard | 31.7 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 350 V | 7.306774 mA | 37400 mA | - | - | - | - | 20% | 20% | - | 20 mΩ | - | - | - | 91 mm | - | - | 144.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.35 | EPCOS AG | - | - | B41252B4159M000 | B41252 | + 105 C | - 40 C | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.45 | - | Yes | - | 16 VDC | - | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 15000 µF | Capacitors | - | 10 mm | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 16 V | 4.8 mA | 3290 mA | 120 Hz | - | 0.35 | - | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | - | 25.4 mm | - | - | 35 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 4 Pin | ALUMINUM (WET) | 2 | - | 0.15 | EPCOS AG | - | - | B43511A9477M080 | - | + 85 C | - 40 C | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.55 | - | Yes | - | 400 VDC | - | - | - | 20 % | e3 | Yes | - | EAR99 | Long Life Capacitors | Matte Tin (Sn) | - | - | - | REFERENCE STANDARD: IEC60384-4 | 470 µF | Capacitors | CARDBOARD | - | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 400 V | 1.47981 mA | 2900 mA | 100 Hz | - | - | - | 20% | 20% | Electrolytic Capacitors | 280 mΩ | General Purpose Electrolytic Capacitors | - | - | 35 mm | - | - | 50 mm | ||
Tiny WHSL | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | Straight | - | - | 25-7 | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | Compliant | - | Crimp | - | 450 V | -65 to 200 °C | - | 20 % | - | - | Snap in | - | - | - | 105 °C | -40 °C | Plug | - | 180 µF | - | - | - | - | - | 10.0076 mm | Socket | - | 680 mΩ | Polar | - | - | - | 970 mA | - | 3000 hours | - | 960 mΩ | - | - | - | - | - | No | 31.34 mm | 25 mm | 35 mm | 37.0078 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43501C2477M TDK | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | 20 % | - | - | - | - | Long Life Capacitors | - | - | - | - | - | 470 uF | Capacitors | - | - | - | Snap In | - | - | - | - | - | 10 mm | - | - | 1.96 A | 100 Hz | - | - | - | - | - | Electrolytic Capacitors | 210 mOhms | Long Life Aluminum Electrolytic Capacitors | - | - | 25 mm | - | - | 35 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | EPCOS AG | - | TDK Epcos | B43514C9108M007 | - | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | 400 VDC | - | - | - | 20 % | e3 | Yes | - | EAR99 | Capacitors with 4-pin snap-in terminals and solder pins | Matte Tin (Sn) | - | - | - | - | 1000 uF | Capacitors | BULK | - | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | 2.50759 mA | 3800 mA | - | - | - | - | 20% | 20% | Electrolytic Capacitors | 130 mΩ | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.45 | EPCOS AG | - | TDK Epcos | B41252B3189M000 | B41252 | + 105 C | - 40 C | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | - | Yes | - | 10 VDC | - | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 18000 uF | Capacitors | - | 10 mm | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 10 V | 3.6 mA | 3.11 A | 120 Hz | - | 0.45 | - | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | - | 25.4 mm | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.45 | EPCOS AG | - | TDK Epcos | B41252B3229M000 | B41252 | + 105 C | - 40 C | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | - | Yes | - | 10 VDC | - | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 22000 uF | Capacitors | - | 10 mm | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 10 V | 4.4 mA | 3.48 A | 120 Hz | - | 0.45 | - | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | - | 25.4 mm | - | - | 35 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.3 | EPCOS AG | - | TDK Epcos | B41252B5159M000 | B41252 | + 105 C | - 40 C | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.31 | - | Yes | - | 25 VDC | - | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 15000 uF | Capacitors | - | 10 mm | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 25 V | 7.5 mA | 3.57 A | 120 Hz | - | 0.3 | - | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | - | 30 mm | - | - | 35 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | EPCOS AG | - | TDK Epcos | B41252C8478M000 | B41252 | + 105 C | - 40 C | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.28 | - | Yes | - | 63 VDC | - | - | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 4700 uF | Capacitors | - | 10 mm | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 63 V | 5.922 mA | 3.1 A | 120 Hz | - | 0.15 | - | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | - | 35 mm | - | - | 30 mm |