- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Number of Terminals | Approvals | Base Product Number | Cable Types | Contact Sizes | Dissipation Factor DF | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Contact Type | Packing Method | Orientation | Shielding | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Lead Pitch | Capacitor Type | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Note | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Life (Hours) | Tan Delta | Impedance | Shell Size, MIL | Cable Termination | Positive Tolerance | Negative Tolerance | Usage | Protections | Pitch - Connector | Pitch - Cable | Terminal Type | Product Type | ESR | Includes | Product | Connection Type | Features | Diameter | Height | Height Seated (Max) | Length | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 450 V | - | - | - | 20 % | - | - | - | Snap in | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 390 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0076 mm | - | - | 250 mΩ | - | Polar | - | - | - | - | 2.77 A | - | 10000 hours | - | 390 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 45 mm | 46.99 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 600 VDC | - | - | - | - | 20 % | - | - | - | - | - | - | - | Long Life Grade Capacitors | - | - | - | - | - | - | - | - | - | - | 3300 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 31.7 mm | - | - | - | 8.15 A | 100 Hz | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 65 mOhms | - | High Reliability Electrolytic Capacitors | - | - | 76.9 mm | - | - | 96.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | 0.25 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | - | B41231 | - | 20 % | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | 2200 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | 10 mm | - | - | - | 2.5 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | - | 22 mm | - | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | - | ALUMINUM (WET) | - | 2 | - | BKAD3 | - | - | - | EPCOS AG | TDK Epcos | B43504A5477M067 | B43504 | - | ITT Cannon, LLC | - | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.22 | - | Yes | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | STANDARD: IEC60384-4 | 470 µF | - | - | - | CARDBOARD | - | - | - | 10 mm | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 450 V | 1.606649 mA | 2100 mA | - | - | 0.2 | - | - | - | 20% | 20% | - | - | - | - | - | - | 290 mΩ | - | - | - | - | 35 mm | - | - | 50 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | 1206 | - | - | - | - | - | RN73R2B | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | - | ±50ppm/°C | - | - | 39.7 kOhms | - | - | - | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | - | ALUMINUM (WET) | - | 2 | - | CARAS7 | Round | - | - | EPCOS AG | TDK Epcos | B43501K2477M000 | - | - | Switchcraft Inc. | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Active | 5.84 | - | Yes | - | - | - | S760K | - | - | e3 | Yes | - | - | EAR99 | - | 2.0mm ID, 5.5mm OD | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 470 µF | - | - | - | BULK | - | Unshielded | - | - | Plug, Right Angle to Wire Leads | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 250 V | 1.06606 mA | 2000 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 290 mΩ | - | - | - | - | - | - | - | 32.8 (10.01m) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | - | - | - | - | ALUMINUM (WET) | - | 2 | - | A3CCA | - | - | 0.15 | EPCOS AG | TDK Epcos | B43540B9477M062 | - | + 85 C | TE Connectivity AMP Connectors | - 40 C | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Obsolete | 5.46 | - | Yes | 400 VDC | - | - | - | - | 20 % | - | Yes | - | - | EAR99 | - | Socket to Socket | Long Life Capacitors | - | 34 | - | - | - | - | Gray, Ribbon | 2 | - | - | 470 uF | - | Capacitors | - | BULK | - | Unshielded | - | - | - | compliant | - | - | - | Gold | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 10 mm | - | 400 V | 1.479814 mA | 3.19 A | 100 Hz | - | - | - | - | IDC | 20% | 20% | - | - | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Electrolytic Capacitors | 130 mOhms | - | General Purpose Electrolytic Capacitors | - | Polarizing Key | 35 mm | - | - | 3.00 (914.40mm) | 30.0µin (0.76µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | - | - | - | - | 1210 | - | - | - | - | - | RN73H2E | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.25% | - | - | 2 | - | - | ±25ppm/°C | - | - | 3.24 kOhms | - | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Circular | Aluminum Alloy | - | - | - | Polychloroprene | - | - | CA310 | - | 16 | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | Plug Housing | For Male Pins | - | 55 | - | - | - | - | - | - | - | - | 470 uF | Reverse Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Chromate over Cadmium | 32-A55 | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | 2600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290 mOhm | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | Altech | 2CU30R | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplemental | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-47917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | Altech | 6102410 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | 0.45 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | K1613(FET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |