- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Number of Terminals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Capacitance | Subcategory | Packing Method | Max Power Dissipation | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Positive Tolerance | Negative Tolerance | Product Type | ESR | Number of Bands | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | Aluminum | ALUMINUM (WET) | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | 0.2 | EPCOS AG | TDK Epcos | B43305B9477M062 | B43305 | + 85 C | - 40 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.35 | - | Yes | - | 400 VDC | pushPIN™ | 20 % | - | Yes | Active | - | EAR99 | Top Mount | - | STANDARD: IEC60384-4 | 470 uF | Capacitors | CARDBOARD | - | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 400 V | 1.47981 mA | 2.23 A | 100 Hz | 0.2 | Push Pin | 0.700 (17.78mm) | 10.02°C/W @ 100 LFM | 20% | 20% | Electrolytic Capacitors | 290 mOhms | - | -- | -- | General Purpose Electrolytic Capacitors | -- | - | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 0.12 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 200 VDC | pushPIN™ | 20 % | - | - | Active | - | - | Top Mount | - | - | 560 uF | Capacitors | - | - | - | - | - | Snap In | - | - | 10 mm | - | - | 1.67 A | 120 Hz | - | Push Pin | 0.900 (22.86mm) | 14.33°C/W @ 100 LFM | - | - | Electrolytic Capacitors | - | - | -- | -- | General Purpose Electrolytic Capacitors | -- | - | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | Aluminum | ALUMINUM (WET) | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | 0.15 | EPCOS AG | TDK Epcos | B43501A9477M080 | B43501 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | - | Yes | - | 400 VDC | pushPIN™ | 20 % | e3 | Yes | Active | - | EAR99 | Top Mount | Matte Tin (Sn) | - | 470 uF | Capacitors | CARDBOARD | - | 10 mm | compliant | IEC60384-4 | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 400 V | 1.47981 mA | 2.6 A | 100 Hz | - | Push Pin | 0.230 (5.84mm) | 18.98°C/W @ 100 LFM | 20% | 20% | Electrolytic Capacitors | 140 mOhms | - | -- | -- | General Purpose Electrolytic Capacitors | -- | - | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.900 (22.86mm) | 14.40°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 4 Pin | Aluminum | ALUMINUM (WET) | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | 0.15 | EPCOS AG | TDK Epcos | B43511A9687M087 | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.76 | - | Yes | - | 400 VDC | pushPIN™ | 20 % | e3 | Yes | Active | - | EAR99 | Top Mount | Matte Tin (Sn) | REFERENCE STANDARD: IEC60384-4 | 680 uF | Capacitors | CARDBOARD | - | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 400 V | 1.91526 mA | 4 A | 100 Hz | - | Push Pin | 0.700 (17.78mm) | 9.19°C/W @ 100 LFM | 20% | 20% | Electrolytic Capacitors | 140 mOhms | - | -- | -- | General Purpose Electrolytic Capacitors | -- | - | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 160 VDC | pushPIN™ | 20 % | - | - | Active | - | - | Top Mount | - | - | 470 uF | Capacitors | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | Push Pin | 0.450 (11.43mm) | 14.55°C/W @ 100 LFM | - | - | Electrolytic Capacitors | - | - | -- | -- | Aluminum Electrolytic Capacitors | -- | - | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.700 (17.78mm) | 17.50°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Aluminum | ALUMINUM (WET) | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | EPCOS AG | TDK Epcos | B43501J2108M000 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | pushPIN™ | - | e3 | Yes | Active | - | EAR99 | Top Mount | Matte Tin (Sn) | - | 1000 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 200 V | 1.54514 mA | 3500 mA | - | - | Push Pin | 1.181 (30.00mm) | 4.68°C/W @ 100 LFM | 20% | 20% | - | 140 mΩ | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Aluminum | ALUMINUM (WET) | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | EPCOS AG | TDK Epcos | B43501J2108M007 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | pushPIN™ | - | e3 | Yes | Active | - | EAR99 | Top Mount | Matte Tin (Sn) | - | 1000 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 200 V | 1.54514 mA | 3500 mA | - | - | Push Pin | 0.984 (25.00mm) | 6.32°C/W @ 100 LFM | 20% | 20% | - | 140 mΩ | - | -- | -- | - | -- | - | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | Aluminum | ALUMINUM (WET) | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | 0.2 | EPCOS AG | TDK Epcos | B41252C7129M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 4.81 | - | Yes | Aluminum Electrolytic Capacitors - Snap In 35VDC 12000uF 20% PVC 6mm Terminals | 35 VDC | pushPIN™ | 20 % | - | Yes | Active | - | EAR99 | Top Mount | - | - | 12000 uF | Capacitors | - | - | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 35 V | 8.4 mA | 3.67 A | 120 Hz | 0.2 | Push Pin | 0.230 (5.84mm) | 22.55°C/W @ 100 LFM | 20% | 20% | Electrolytic Capacitors | - | - | -- | -- | General Purpose Electrolytic Capacitors | -- | - | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Aluminum | ALUMINUM (WET) | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | EPCOS AG | TDK Epcos | B41303J9108M002 | B41303 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 8.56 | - | Yes | - | - | pushPIN™ | - | e3 | - | Active | - | EAR99 | Top Mount | Matte Tin (Sn) | - | 1000 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 100 V | 0.95268 mA | 1300 mA | - | - | Push Pin | 0.230 (5.84mm) | 22.55°C/W @ 100 LFM | 20% | 20% | - | 130 mΩ | - | -- | -- | - | -- | - | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | Aluminum | ALUMINUM (WET) | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | 0.35 | EPCOS AG | TDK Epcos | B41252C4189M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | - | Yes | - | 16 VDC | pushPIN™ | 20 % | - | Yes | Active | - | EAR99 | Top Mount | - | - | 18000 uF | Capacitors | - | - | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 16 V | 5.76 mA | 3.57 A | 120 Hz | 0.35 | Push Pin | 0.230 (5.84mm) | 25.33°C/W @ 100 LFM | 20% | 20% | Electrolytic Capacitors | - | - | -- | -- | General Purpose Electrolytic Capacitors | -- | - | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Aluminum | ALUMINUM (WET) | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | EPCOS AG | TDK Epcos | B43514M9687M087 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | - | Yes | - | - | pushPIN™ | - | e3 | Yes | Active | - | EAR99 | Top Mount | Matte Tin (Sn) | - | 680 µF | - | CARDBOARD | - | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 1.91526 mA | 2610 mA | - | - | Push Pin | 0.472 (12.00mm) | 5.17°C/W @ 100 LFM | 20% | 20% | - | 200 mΩ | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Aluminum | ALUMINUM (WET) | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | EPCOS AG | TDK Epcos | B41303J4159M000 | B41303 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | - | Yes | - | - | pushPIN™ | - | e3 | - | Active | - | EAR99 | Top Mount | Matte Tin (Sn) | - | 15000 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 1.75493 mA | 2500 mA | - | - | Push Pin | 1.378 (35.00mm) | 5.33°C/W @ 100 LFM | 20% | 20% | - | 49 mΩ | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Aluminum | ALUMINUM (WET) | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | EPCOS AG | TDK Epcos | B41252A5129M000 | B41252 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.35 | - | Yes | - | - | pushPIN™ | - | - | Yes | Active | - | EAR99 | Top Mount | - | - | 12000 µF | - | - | - | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 6 mA | 3090 mA | - | 0.3 | Push Pin | 1.378 (35.00mm) | 5.19°C/W @ 100 LFM | 20% | 20% | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.230 (5.84mm) | 25.23°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Aluminum | ALUMINUM (WET) | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | EPCOS AG | TDK Epcos | B41303J3109M000 | B41303 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | - | Yes | - | - | pushPIN™ | - | e3 | - | Active | - | EAR99 | Top Mount | Matte Tin (Sn) | - | 10000 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 10 V | 0.95268 mA | 1800 mA | - | - | Push Pin | 0.790 (20.00mm) | 3.65°C/W @ 100 LFM | 20% | 20% | - | 66 mΩ | - | -- | -- | - | -- | - | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 24.11°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() B43540B9277M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 uF | - | - | - | - | - | - | - | - | - | - | - | - | 2030 mA | - | - | - | - | - | - | - | - | 230 mOhm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Connector | - | - | - | - | 220 uF | - | - | 150 W | - | - | - | - | - | - | - | - | - | 1000 mA | - | - | - | - | - | - | - | - | 560 mOhm | 1 | - | - | - | - | 68.58 mm | - | - |